- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Coil nominal voltage | Connections | Contact Materials | Content | Degree of protection (IP) | Dim | Dimensions | Max. pick-up voltage | Maximum Operating Temperature | Min. pick-up voltage | Minimum Operating Temperature | Nominal current | Nominal voltage | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Type of electric connection | Voltage type for actuating | With detachable clamps | Series | Type | Depth | Number of Poles | Terminal Type | Operating Temperature Range | Coil Voltage | Switching Voltage | Turn On Time | Turn Off Time | Contact Configuration | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65.61.9.006.0300 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | 0 | 0 | 1 | - | - | 6 - 6 | - | - | - | PCB connection | DC | No | - | - | 36.5 | - | - | - | - | - | - | - | - | - | 46 | - | 32.2 | ||
![]() 65.31.8.400.0000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | 0 | 1 | 1 | 230 - 230 | 230 - 230 | - | - | - | - | Flat plug-in connection | AC | No | - | - | 36.5 | - | - | - | - | - | - | - | - | - | 52.2 | - | 32.2 | ||
![]() 66.22.8.048.0000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | 2 | 0 | 0 | 48 - 48 | 48 - 48 | - | - | - | - | PCB connection | AC | No | - | - | 51.5 | - | - | - | - | - | - | - | - | - | 31 | - | 33.5 | ||
![]() 48.P5.8.024.0060 Finder | In Stock | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | 8 | - | 2 | 0 | 0 | 24 - 24 | 24 - 24 | - | - | - | - | Plug-in connection | AC | No | - | - | 95.5 | - | - | - | - | - | - | - | - | - | 71.7 | - | 15.8 | ||
![]() 48.P8.7.012.0050 Finder | In Stock | - | - | - | - | Connector | - | 10pc(s) | IP20 | (W x H x D) 15.8 x 95.5 x 75 mm | - | - | - | - | - | 10 | 12V DC | 2 | 0 | 0 | - | - | 12 - 12 | Yes | 10A | - | Plug-in connection | DC | No | - | 48.P8.7.012.0050 | 75mm | - | - | - | - | - | - | - | - | + LED | 95.5mm | - | 15.8mm | ||
![]() 46.61.9.012.5074 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | 1 | 0 | 0 | - | - | 12 - 12 | - | - | - | Plug-in connection | DC | No | - | - | 29 | - | - | - | - | - | - | - | - | - | 32.8 | - | 12.4 | ||
![]() 48.P3.7.024.0050 Finder | In Stock | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | 10 | - | 1 | 0 | 0 | - | - | 24 - 24 | - | - | - | Plug-in connection | DC | No | - | - | 95.5 | - | - | - | - | - | - | - | - | - | 71.7 | - | 15.8 | ||
![]() 58.P4.8.230.5060 Finder | In Stock | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | 7 | - | 4 | 0 | 0 | 230 - 230 | 230 - 230 | - | - | - | - | Plug-in connection | AC | No | - | - | 95.4 | - | - | - | - | - | - | - | - | - | 86.3 | - | 30.8 | ||
![]() 58.P4.9.012.5050 Finder | In Stock | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | 7 | - | 4 | 0 | 0 | - | - | 12 - 12 | - | - | - | Plug-in connection | DC | No | - | - | 95.4 | - | - | - | - | - | - | - | - | - | 86.3 | - | 30.8 | ||
![]() 67.22.9.024.4300 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | 0 | 0 | 2 | - | - | 24 - 24 | - | - | - | PCB connection | DC | No | - | - | 51.5 | - | - | - | - | - | - | - | - | - | 57.5 | - | 33 | ||
![]() 38.62.7.024.5050 Finder | In Stock | - | - | - | - | Spring-loaded connector | - | 10pc(s) | IP20 | (W x H x D) 14 x 93 x 77.1 mm | - | - | - | - | - | 8 | 24V DC | 2 | 0 | 0 | 24 - 24 | 24 - 24 | 24 - 24 | Yes | 8A | - | Spring clamp connection | AC/DC | No | - | 38.62.7.024.5050 | 77.1mm | - | - | - | - | - | - | - | - | + LED | 93mm | - | 14mm | ||
![]() 43.41.7.005.5000 Finder | In Stock | - | - | - | 5V DC | - | 20pc(s) | - | (W x H x D) 10.2 x 15.4 x 30.2 mm | - | - | - | - | - | 10 | - | 1 | 0 | 0 | - | - | 5 - 5 | - | 10A | - | PCB connection | DC | No | - | 43.41.7.005.5000 | 30.2mm | - | - | - | - | - | - | - | - | - | 15.4mm | - | 10.2mm | |||
![]() 56.34.8.024.2040 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | 4 | 0 | 0 | 24 - 24 | 24 - 24 | - | - | - | - | Plug-in connection | AC | No | - | - | 27.7 | - | - | - | - | - | - | - | - | - | 37.1 | - | 40.8 | ||
![]() 39.01.0.024.5060 Finder | In Stock | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | 6 | - | 1 | 0 | 0 | 24 - 24 | 24 - 24 | 24 - 24 | - | - | - | Plug-in connection | AC/DC | No | - | - | 87 | - | - | - | - | - | - | - | - | - | 90.7 | - | 6.2 | ||
![]() 58.32.9.048.0050 Finder | In Stock | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | 10 | - | 2 | 0 | 0 | - | - | 48 - 48 | - | - | - | Screw connection | DC | No | - | - | 76 | - | - | - | - | - | - | - | - | - | 83 | - | 27 | ||
![]() 4C.01.8.048.0060SPA Finder | 248 |
| - | DIN Rail | - | - | Silver Alloy | - | - | - | 81 x 15.8 x 64.6mm | - | +70°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4C Series | - | 64.6mm | 1 | Screw | -40 → +70°C | 48V ac | 250 → 440V ac | 15ms | 12ms | SPDT | - | 82.9mm | 15.8mm | - | ||
![]() 39.61.3.230.0060-1 Finder | In Stock | - | - | - | - | Pull spring | - | 1pc(s) | - | - | - | 264V AC | - | 184V AC | - | - | 230V AC | - | - | - | - | - | - | - | 6A | 400V AC | - | - | - | - | 39.61.3.230.0060 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39.91.0.024.0060-1 Finder | In Stock | - | - | - | - | Pull spring | - | 1pc(s) | - | - | - | 26.4V DC,26.4V AC | - | 19.2V DC,19.2V AC | - | - | 24V DC,24V AC | - | - | - | - | - | - | - | 6A | 400V AC | - | - | - | - | 39.91.0.024.0060 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39.61.0.024.0060-1 Finder | In Stock | - | - | - | - | Pull spring | - | 1pc(s) | - | - | - | 26.4V DC,26.4V AC | - | 19.2V DC,19.2V AC | - | - | 24V DC,24V AC | - | - | - | - | - | - | - | 6A | 400V AC | - | - | - | - | 39.61.0.024.0060 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39.61.8.230.0060-1 Finder | In Stock | - | - | - | - | Pull spring | - | 1pc(s) | - | - | - | 264V AC | - | 184V AC | - | - | 230V AC | - | - | - | - | - | - | - | 6A | 400V AC | - | - | - | - | 39.61.8.230.0060 | - | - | - | - | - | - | - | - | - | - | - | - | - |