- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Coil nominal voltage | Coil voltage rating | Connections | Content | Dim | Factory colour | Max. pick-up voltage | Max. switching capacity | Max. temperature | Min. pick-up voltage | Min. temperature | Nominal voltage | Resistance (coil) | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Type | Number of Poles | Coil Voltage | Switching Current | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 39.71.0.024.5060-1 Finder | In Stock | - | - | - | - | - | Pull spring | 1pc(s) | - | - | 26.4V DC,26.4V AC | - | - | 19.2V DC,19.2V AC | - | 24V DC,24V AC | - | - | 6A | 400V AC | 39.71.0.024.5060 | - | - | - | - | - | - | - | ||
![]() 56.32.9.060.0040-1 Finder | In Stock | - | - | - | 60V DC | - | Type C CEE 7/16 plug 4.8 mm | 1pc(s) | (L x W x H) 27.7 x 20.7 x 37.2 mm | - | 66V DC | 3000VA | +70°C | 48V DC | -40°C | - | 4000Ω | - | 12A | 400V AC | 56.32.9.060.0040 | - | - | - | - | 37.2mm | 27.7mm | 20.7mm | ||
![]() 67.23.9.005.4300-1 Finder | In Stock | - | - | - | 5V DC | - | Solder pins | 1pc(s) | (L x W x H) 51.5 x 33 x 57.5 mm | - | 5.5V DC | 20000VA | - | 4.5V DC | - | - | 14.7Ω | Yes | 50A | 690V AC | 67.23.9.005.4300 | - | - | - | - | 57.5mm | 51.5mm | 33mm | ||
![]() 56.34.8.012.0040-1 Finder | In Stock | - | - | - | 12V AC | - | Type C CEE 7/16 plug 4.8 mm | 1pc(s) | (L x W x H) 40.8 x 27.7 x 37.1 mm | - | 13.2V AC | 3000VA | +70°C | 9.6V AC | -40°C | - | 22Ω | Yes | 12A | 400V AC | 56.34.8.012.0040 | - | - | - | - | 37.1mm | 40.8mm | 27.7mm | ||
![]() 48.52.8.024.5060-1 Finder | In Stock | - | - | - | - | - | Screw terminals | 1pc(s) | - | Blue | - | 2000VA | - | - | - | 24V AC | - | - | 8A | 250V AC | 48.52.8.024.5060 | - | - | - | - | - | - | - | ||
![]() 48.61.8.012.0060-1 Finder | In Stock | - | - | - | - | - | Screw terminals | 1pc(s) | - | - | - | 4000VA | - | - | - | 12V AC | - | - | 16A | 250V AC | 48.61.8.012.0060 | - | - | - | - | - | - | - | ||
![]() 48.82.7.012.0050-1 Finder | In Stock | - | - | - | - | - | Pull spring | 1pc(s) | - | - | - | 2500VA | - | - | - | 12V DC | - | - | 10A | 250V AC | 48.82.7.012.0050 | - | - | - | - | - | - | - | ||
![]() 58.34.8.024.5062-1 Finder | In Stock | - | - | - | - | - | Screw terminals | 1pc(s) | - | Black | - | 1750VA | - | - | - | 24V AC | - | - | 7A | 250V AC | 58.34.8.024.5062 | - | - | - | - | - | - | - | ||
![]() 58.33.9.024.5050-1 Finder | In Stock | - | - | - | - | - | Screw terminals | 1pc(s) | - | - | - | 2500VA | - | - | - | 24V DC | - | - | 10A | 250V AC | 58.33.9.024.5050 | - | - | - | - | - | - | - | ||
![]() 58.34.8.230.0062-1 Finder | In Stock | - | - | - | - | - | Screw terminals | 1pc(s) | - | Black | - | 1750VA | - | - | - | 230V AC | - | - | 7A | 250V AC | 58.34.8.230.0062 | - | - | - | - | - | - | - | ||
![]() 48.31.8.012.0060-1 Finder | In Stock | - | - | - | - | - | Screw terminals | 1pc(s) | - | - | - | 2500VA | - | - | - | 12V AC | - | - | 10A | 250V AC | 48.31.8.012.0060 | - | - | - | - | - | - | - | ||
![]() 56.34.8.024.0040-1 Finder | In Stock | - | - | - | 24V AC | - | Type C CEE 7/16 plug 4.8 mm | 1pc(s) | (L x W x H) 40.8 x 27.7 x 37.1 mm | - | 26.4V AC | 3000VA | +70°C | 19.2V AC | -40°C | - | 81Ω | Yes | 12A | 400V AC | 56.34.8.024.0040 | - | - | - | - | 37.1mm | 40.8mm | 27.7mm | ||
![]() 48.31.8.024.0060-1 Finder | In Stock | - | - | - | - | - | Screw terminals | 1pc(s) | - | - | - | 2500VA | - | - | - | 24V AC | - | - | 10A | 250V AC | 48.31.8.024.0060 | - | - | - | - | - | - | - | ||
![]() 58.P4.9.012.0050-1 Finder | In Stock | - | - | - | - | - | Push-in connector | 1pc(s) | - | - | - | 1750VA | - | - | - | 12V DC | - | - | 7A | 250V AC | 58.P4.9.012.0050 | - | - | - | + LED,+ EMC emission suppressor | - | - | - | ||
![]() 48.P6.7.024.0050-1 Finder | In Stock | - | - | - | - | - | Push-in connector | 1pc(s) | - | - | - | 4000VA | - | - | - | 24V DC | - | - | 16A | 250V AC | 48.P6.7.024.0050 | - | - | - | + LED,+ EMC emission suppressor | - | - | - | ||
![]() 4C.P2.8.024.0060-1 Finder | In Stock | - | - | - | - | - | Push-in connector | 1pc(s) | - | - | - | 2000VA | - | - | - | 24V AC | - | - | 8A | 250V AC | 4C.P2.8.024.0060 | - | - | - | + LED,+ EMC emission suppressor | - | - | - | ||
![]() 41.61.6.012.4016-1 Finder | In Stock | - | - | - | 12V DC | 650mW | Solder pins | 1pc(s) | (L x W x H) 29 x 12.5 x 15.7 mm | - | 13.2V DC | 4000VA | +85°C | 8.4V DC | -40°C | - | 220Ω | Yes | 16A | 400V AC | 41.61.6.012.4016 | - | - | - | - | 15.7mm | 29mm | 12.5mm | ||
![]() 39.61.0.240.0060-1 Finder | In Stock | - | - | - | - | - | Pull spring | 1pc(s) | - | - | 240V DC,240V AC | - | - | 24V DC,24V AC | - | 240V DC,240V AC | - | - | 6A | 400V AC | 39.61.0.240.0060 | - | - | - | - | - | - | - | ||
![]() 40.51.9.012.0000-1 Finder | In Stock | - | - | - | 12V DC | - | Solder pins | 1pc(s) | (L x W x H) 29 x 12.4 x 25 mm | - | 18V DC | 2500VA | +85°C | 8.8V DC | -40°C | - | 220Ω | Yes | 10A | 400V AC | 40.51.9.012.0000 | - | - | - | - | 25mm | 29mm | 12.4mm | ||
![]() RB2290249021 Finder | 2397 |
| - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 24V dc | 8A | - | - | - | - |