- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Coil nominal voltage | Connections | Content | Degree of protection (IP) | Dim | Factory colour | Max. pick-up voltage | Max. switching capacity | Max. temperature | Min. pick-up voltage | Min. temperature | Nominal current | Nominal voltage | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Resistance (coil) | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Type of electric connection | Voltage type for actuating | With detachable clamps | Type | Depth | Number of Poles | Coil Voltage | Switching Current | Contact Configuration | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 39.61.0.012.0060-1 Finder | In Stock | - | - | - | - | Pull spring | 1pc(s) | - | - | - | 13.2V DC,13.2V AC | - | - | 9.6V DC,9.6V AC | - | - | 12V DC,12V AC | - | - | - | - | - | - | - | - | 6A | 400V AC | - | - | - | 39.61.0.012.0060 | - | - | - | - | - | - | - | - | - | ||
![]() 48.61.7.024.4050-1 Finder | In Stock | - | - | - | - | Screw terminals | 1pc(s) | - | - | - | - | 4000VA | - | - | - | - | 24V DC | - | - | - | - | - | - | - | - | 16A | 250V AC | - | - | - | 48.61.7.024.4050 | - | - | - | - | - | - | - | - | - | ||
![]() 58.33.8.230.5060-1 Finder | In Stock | - | - | - | - | Screw terminals | 1pc(s) | - | - | - | - | 2500VA | - | - | - | - | 230V AC | - | - | - | - | - | - | - | - | 10A | 250V AC | - | - | - | 58.33.8.230.5060 | - | - | - | - | - | - | - | - | - | ||
![]() 48.81.8.230.0060-1 Finder | In Stock | - | - | - | - | Pull spring | 1pc(s) | - | - | - | - | 4000VA | - | - | - | - | 230V AC | - | - | - | - | - | - | - | - | 16A | 250V AC | - | - | - | 48.81.8.230.0060 | - | - | - | - | - | - | - | - | - | ||
![]() 58.34.9.012.0050 Finder | In Stock | - | - | - | - | Screw terminals | 1pc(s) | IP20 | - | Blue | - | 1750VA | - | - | - | 7 | 12V DC | 4 | 0 | 0 | - | - | 12 - 12 | - | - | 7A | 250V AC | Screw connection | DC | No | 58.34.9.012.0050 | 76 | - | - | - | - | - | 83 | - | 27 | ||
![]() 58.34.9.024.2050-1 Finder | In Stock | - | - | - | - | Screw terminals | 1pc(s) | - | - | Blue | - | 1750VA | - | - | - | - | 24V DC | - | - | - | - | - | - | - | - | 7A | 250V AC | - | - | - | 58.34.9.024.2050 | - | - | - | - | - | - | - | - | - | ||
![]() 48.31.7.012.0050-1 Finder | In Stock | - | - | - | - | Screw terminals | 1pc(s) | - | - | - | - | 2500VA | - | - | - | - | 12V DC | - | - | - | - | - | - | - | - | 10A | 250V AC | - | - | - | 48.31.7.012.0050 | - | - | - | - | - | - | - | - | - | ||
![]() 58.33.8.024.0060-1 Finder | In Stock | - | - | - | - | Screw terminals | 1pc(s) | - | - | - | - | 2500VA | - | - | - | - | 24V AC | - | - | - | - | - | - | - | - | 10A | 250V AC | - | - | - | 58.33.8.024.0060 | - | - | - | - | - | - | - | - | - | ||
![]() 56.32.8.024.0040-1 Finder | In Stock | - | - | - | 24V AC | Type C CEE 7/16 plug 4.8 mm | 1pc(s) | - | (L x W x H) 27.7 x 20.7 x 37.2 mm | - | 26.4V AC | 3000VA | +70°C | 19.2V AC | -40°C | - | - | - | - | - | - | - | - | 190Ω | - | 12A | 400V AC | - | - | - | 56.32.8.024.0040 | - | - | - | - | - | - | 37.2mm | 27.7mm | 20.7mm | ||
![]() 36.11.9.009.4011-1 Finder | In Stock | - | - | - | 9V DC | Solder pins | 1pc(s) | - | (L x W x H) 19 x 15.5 x 16 mm | - | 11.7V DC | 2500VA | +85°C | 6.7V DC | -40°C | - | - | - | - | - | - | - | - | 225Ω | Yes | 10A | 250V AC | - | - | - | DC coil | - | - | - | - | - | - | 16mm | 19mm | 15.5mm | ||
![]() 58.P4.8.230.0060-1 Finder | In Stock | - | - | - | - | Push-in connector | 1pc(s) | - | - | - | - | 1750VA | - | - | - | - | 230V AC | - | - | - | - | - | - | - | - | 7A | 250V AC | - | - | - | 58.P4.8.230.0060 | - | - | - | - | - | + LED,+ EMC emission suppressor | - | - | - | ||
![]() 48.P5.8.230.0060-1 Finder | In Stock | - | - | - | - | Push-in connector | 1pc(s) | - | - | - | - | 2000VA | - | - | - | - | 230V AC | - | - | - | - | - | - | - | - | 8A | 250V AC | - | - | - | 48.P5.8.230.0060 | - | - | - | - | - | + LED,+ EMC emission suppressor | - | - | - | ||
![]() 48.P3.8.230.0060-1 Finder | In Stock | - | - | - | - | Push-in connector | 1pc(s) | - | - | - | - | 2500VA | - | - | - | - | 230V AC | - | - | - | - | - | - | - | - | 10A | 250V AC | - | - | - | 48.P3.8.230.0060 | - | - | - | - | - | + LED,+ EMC emission suppressor | - | - | - | ||
![]() 622282304300 Finder | 39 |
| - | PCB Mount | 230V AC | 10pc(s) | - | (W x H x D) 38.2 x 47.6 x 35.8 mm | - | - | - | - | - | - | 16 | - | 0 | 0 | 2 | 230 - 230 | 230 - 230 | - | - | - | 16A | - | PCB connection | AC | No | 62.22.8.230.4300 | 35.8mm | 2 | 230V ac | 16A | - | - | 47.6mm | - | 38.2mm | |||
![]() 622281200300 Finder | 21062048 |
| - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 120V ac | 16A | - | - | - | - | - | ||
![]() 606382400000 Finder | 21062048 |
| - | Flange Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 240V ac | 10A | 3PDT, 3PDT | - | - | - | - | ||
![]() 601382400054 Finder | 21062048 |
| - | Plug-In Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 240V ac | 6A | 3PDT, 3PDT | - | - | - | - | ||
![]() 622390600000 Finder | 21062048 |
| - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 60V dc | 16A | 3PDT, 3PDT | - | - | - | - | ||
![]() 622290240500 Finder | 21062048 |
| - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 24V dc | 16A | - | - | - | - | - | ||
![]() 622391100000 Finder | 21062048 |
| - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 110V dc | 16A | 3PDT, 3PDT | - | - | - | - |