- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Coil nominal voltage | Coil voltage rating | Connections | Content | Dim | Electrical lifespan | Factory colour | Max. pick-up voltage | Max. switching capacity | Max. temperature | Min. pick-up voltage | Min. temperature | Nominal current | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated control supply voltage at DC | Resistance (coil) | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Type of electric connection | Voltage type for actuating | With detachable clamps | Type | Depth | Durability | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 56.34.9.060.0040 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | 4 | 0 | 0 | 60 - 60 | - | - | - | - | Plug-in connection | DC | No | - | 27.7 | - | - | 37.6 | - | 40.8 | ||
![]() 55-32-9-012-0080 Finder | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55-33-9-125-0000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56-26 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56-25 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60-48 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62-07 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62-32-9-110-0000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 41.52.9.012.0010-1 Finder | In Stock | - | - | 12V DC | - | Solder pins | 1pc(s) | (L x W x H) 29 x 12.5 x 15.7 mm | - | - | 18V DC | 2000VA | +70°C | 8.4V DC | -40°C | - | 8A | - | 12V DC | - | - | - | - | 360Ω | Yes | 8A | 400V AC | - | - | - | 41.52.09/12/10 | - | - | - | 15.7mm | 29mm | 12.5mm | ||
![]() 65.31.8.230.0000-1 Finder | In Stock | - | - | 230V AC | - | Faston connections 250 (6.35 x 0.8 mm). | 1pc(s) | (L x W x H) 36.5 x 32.2 x 43.3 mm | 80 x 10<sup>3</sup> Switching operations | - | 253V AC | 5000VA | +75°C | 184V AC | -40°C | - | 20A | - | 230V AC | - | - | - | - | 7250Ω | Yes | 20A | 400V AC | - | - | - | Faston-connections | - | (AC/DC) 10 x 10<sup>6</sup>/30 x 10<sup>6</sup> switching operations | - | 43.3mm | 36.5mm | 32.2mm | ||
![]() 58.34.9.048.0050-1 Finder | In Stock | - | - | - | - | Screw terminals | 1pc(s) | - | - | Blue | - | 1750VA | - | - | - | - | - | 48V DC | - | - | - | - | - | - | - | 7A | 250V AC | - | - | - | 58.34.9.048.0050 | - | - | - | - | - | - | ||
![]() 49.52.7.024.5050-1 Finder | In Stock | - | - | - | 500mW | Screw terminal | 1pc(s) | (L x W x H) 81.9 x 15.5 x 75 mm | - | - | 42V DC | 2000VA | +70°C | 17.5V DC | -40°C | - | 8A | 24V DC | 24V DC | - | - | - | - | 1200Ω | - | 8A | 250V AC | - | - | - | DC-coil | - | (AC/DC) 10 x 10<sup>6</sup>/20 x 10<sup>6</sup> Switching cycles: | + flyback diode,+ LED | 75mm | 81.9mm | 15.5mm | ||
![]() 434170362300 Finder | In Stock | - | - | 36V DC | - | 20pc(s) | (W x H x D) 10.2 x 15.4 x 28.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | 43.41.7.036.2300 | 28.6mm | - | - | 15.4mm | - | 10.2mm | |||
![]() 553482305001 Finder | In Stock | - | - | 230V AC | - | Connector | 10pc(s) | (W x H x D) 20.7 x 37.2 x 27.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - | - | - | 55.34.8.230.5001 | 27.7mm | - | - | 37.2mm | - | 20.7mm | ||
![]() 405290602000 Finder | In Stock | - | - | 4V DC | - | - | 50pc(s) | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8A | - | - | - | - | 40.52.9.060.2000 | 29mm | - | - | 25mm | - | 12.4mm | ||
![]() 601381105054 Finder | In Stock | - | - | 110V AC | - | Connector | 10pc(s) | (W x H x D) 32.5 x 54.2 x 36.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | 60.13.8.110.5054 | 36.4mm | - | + LED | 54.2mm | - | 32.5mm | ||
![]() 405290095000 Finder | In Stock | - | - | 4V DC | - | - | 50pc(s) | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8A | - | - | - | - | 40.52.9.009.5000 | 29mm | - | - | 25mm | - | 12.4mm | ||
![]() 601290245270 Finder | In Stock | - | - | 24V DC | - | Connector | 10pc(s) | (W x H x D) 32.5 x 54.2 x 36.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | 60.12.9.024.5270 | 36.4mm | - | + LED | 54.2mm | - | 32.5mm | ||
![]() 406170184001 Finder | In Stock | - | - | 18V DC | - | - | 50pc(s) | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | 40.61.7.018.4001 | 29mm | - | - | 25mm | - | 12.4mm | ||
![]() 501290054000 Finder | In Stock | - | - | 5V DC | - | 50pc(s) | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8A | - | - | - | - | 50.12.9.005.4000 | 29mm | - | - | 25mm | - | 12.4mm |