- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Coil nominal voltage | Connections | Content | Degree of protection (IP) | Dim | Electrical lifespan | Max. pick-up voltage | Max. switching capacity | Max. temperature | Min. pick-up voltage | Min. temperature | Nominal current | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Resistance (coil) | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Type of electric connection | Voltage type for actuating | With detachable clamps | Type | Depth | Durability | Number of Poles | Coil Voltage | Switching Current | Contact Configuration | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 385100600060 Finder | In Stock | - | - | - | - | Screw terminal | 10pc(s) | IP20 | (W x H x D) 6.2 x 87.9 x 75.6 mm | - | - | - | - | - | - | 6 | - | 60V DC/AC | - | 1 | 0 | 0 | 60 - 60 | 60 - 60 | 60 - 60 | - | Yes | 6A | - | Screw connection | AC/DC | No | 38.51.0.060.0060 | 75.6mm | - | - | - | - | - | + LED | 87.9mm | - | 6.2mm | ||
![]() 485270215050 Finder | In Stock | - | - | - | - | Screw terminal | 10pc(s) | - | (W x H x D) 15.8 x 78.6 x 75.3 mm | - | - | - | - | - | - | - | - | 21V DC | - | - | - | - | - | - | - | - | Yes | 8A | - | - | - | - | 48.52.7.021.5050 | 75.3mm | - | - | - | - | - | + LED | 78.6mm | - | 15.8mm | ||
![]() 405290065000 Finder | In Stock | - | - | - | 4V DC | - | 50pc(s) | - | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8A | - | - | - | - | 40.52.9.006.5000 | 29mm | - | - | - | - | - | - | 25mm | - | 12.4mm | ||
![]() 403190180000 Finder | In Stock | - | - | - | 18V DC | Connector | 50pc(s) | - | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 10A | - | - | - | - | 40.31.9.018.0000 | 29mm | - | - | - | - | - | - | 25mm | - | 12.4mm | ||
![]() 553490605090 Finder | In Stock | - | - | - | 60V DC | Connector | 10pc(s) | - | (W x H x D) 20.7 x 37.2 x 27.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - | - | - | 55.34.9.060.5090 | 27.7mm | - | - | - | - | - | + LED | 37.2mm | - | 20.7mm | ||
![]() 485290240060 Finder | In Stock | - | - | - | - | Screw terminal | 10pc(s) | - | (W x H x D) 15.8 x 78.6 x 75.3 mm | - | - | - | - | - | - | - | - | 24V DC | - | - | - | - | - | - | - | - | Yes | 8A | - | - | - | - | 48.52.9.024.0060 | 75.3mm | - | - | - | - | - | + LED | 78.6mm | - | 15.8mm | ||
![]() 386131255060 Finder | In Stock | - | - | - | - | Spring-loaded connector | 10pc(s) | - | (W x H x D) 6.2 x 93.6 x 76 mm | - | - | - | - | - | - | - | - | 110V AC | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | 38.61.3.125.5060 | 76mm | - | - | - | - | - | + LED | 93.6mm | - | 6.2mm | ||
![]() 386282300060 Finder | In Stock | - | - | - | - | Spring-loaded connector | 10pc(s) | IP20 | (W x H x D) 14 x 93 x 77.1 mm | - | - | - | - | - | - | 8 | - | 230V AC | - | 2 | 0 | 0 | 230 - 230 | 230 - 230 | - | - | Yes | 8A | - | Spring clamp connection | AC | No | 38.62.8.230.0060 | 77.1mm | - | - | - | - | - | + LED | 93mm | - | 14mm | ||
![]() 553491255040 Finder | In Stock | - | - | - | 125V DC | Connector | 10pc(s) | - | (W x H x D) 20.7 x 37.2 x 27.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - | - | - | 55.34.9.125.5040 | 27.7mm | - | - | - | - | - | - | 37.2mm | - | 20.7mm | ||
![]() 413190124011 Finder | In Stock | - | - | - | 12V DC | 20pc(s) | - | (W x H x D) 12.6 x 15.7 x 29 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | - | - | 41.31.9.012.4011 | 29mm | - | - | - | - | - | - | 15.7mm | - | 12.6mm | |||
![]() 623392200300 Finder | In Stock | - | - | - | 220V DC | Connector | 10pc(s) | - | (W x H x D) 38.2 x 47.6 x 35.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | 62.33.9.220.0300 | 35.8mm | - | - | - | - | - | - | 47.6mm | - | 38.2mm | ||
![]() 563484000040 Finder | In Stock | - | - | - | 400V AC | Connector | 10pc(s) | - | (W x H x D) 41 x 35.2 x 27.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | - | - | 56.34.8.400.0040 | 27.8mm | - | - | - | - | - | - | 35.2mm | - | 41mm | ||
![]() 653190480000 Finder | 23168251 |
| - | Flange Mount | 48V DC | CEE 7/16 CEE plug | 10pc(s) | - | (W x H x D) 32.2 x 52.2 x 36.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | 65.31.9.048.0000 | 36.5mm | - | 1 | 48V dc | 20A | SPST, SPST | - | 52.2mm | - | 32.2mm | ||
![]() 486190244050 Finder | In Stock | - | - | - | - | Screw terminal | 10pc(s) | - | (W x H x D) 15.8 x 78.6 x 75.3 mm | - | - | - | - | - | - | - | - | 24V DC | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | 48.61.9.024.4050 | 75.3mm | - | - | - | - | - | + LED | 78.6mm | - | 15.8mm | ||
![]() 38.52.8.230.0060-1 Finder | In Stock | - | - | - | - | Screw terminals | 1pc(s) | - | (L x W x H) 93.6 x 6.2 x 76 mm | - | - | - | +70°C | - | -40°C | - | - | 2030V AC | - | - | - | - | - | - | - | - | - | 8A | 400V AC | - | - | - | 38.52.8.230.0060 | - | - | - | - | - | - | + EMC emission suppressor,+ LED | 76mm | 93.6mm | 6.2mm | ||
![]() 55.32.9.012.0040-1 Finder | In Stock | - | - | - | 12V DC | Type C CEE 7/16 plug 2 mm | 1pc(s) | - | (L x W x H) 27.7 x 20.7 x 37.2 mm | (AC/DC) 100 x 10<sup>3</sup>/200 x 10<sup>3</sup> switching cycles | 13.2V DC | 2500VA | +85°C | 9.6V DC | -40°C | - | 10A | - | 12V DC | - | - | - | - | - | - | 140Ω | Yes | 10A | 400V AC | - | - | - | 55.32.9.012.0040 | - | (AC/DC) 20 x 10<sup>6</sup>/50 x 10<sup>6</sup> switching cycles | - | - | - | - | + test button (lockable),+ mechanical display | 37.2mm | 27.7mm | 20.7mm | ||
![]() 46.52.8.024.0040-1 Finder | In Stock | - | - | - | 24V AC | Type C CEE 7/16 plug 2.5 mm | 1pc(s) | - | (L x W x H) 29 x 12.4 x 32.8 mm | - | - | 2000VA | +70°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 8A | 440V AC | - | - | - | 46.52.8.024.0040 | - | - | - | - | - | - | + test button,+ mechanical display | 32.8mm | 29mm | 12.4mm | ||
![]() 40.31.8.024.0000-1 Finder | In Stock | - | - | - | 24V AC | Solder pins | 1pc(s) | - | (L x W x H) 29 x 12.4 x 25 mm | - | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 10A | 250V AC | - | - | - | 40.31.8.024.0000 | - | - | - | - | - | - | - | 25mm | 29mm | 12.4mm | ||
![]() 49.61.8.012.0060 Finder | In Stock | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | 16 | - | - | - | 1 | 0 | 0 | 12 - 12 | 12 - 12 | - | - | - | - | - | Screw connection | AC | No | - | 81.9 | - | - | - | - | - | - | 75 | - | 15.5 | ||
![]() 43.41.7.024.0001 Finder | 1900 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 1 | 0 | 0 | - | - | 24 - 24 | - | - | - | - | PCB connection | DC | No | - | 30.2 | - | - | - | - | - | - | 15.4 | - | 10.2 |