- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Number of Terminals | PCB Mounting Orientation | End Contact Material | Built-in depth | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Contact Materials | Content | Dim | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Part Life Cycle Code | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Switching current (max.) | Type of electric connection | Voltage type for actuating | Voltage type of supply voltage | With detachable clamps | Packaging | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Orientation | Depth | Reach Compliance Code | Reference Standard | Function | Number of Outputs | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Housing Color | Lead Length | ELV | Termination Type | Plating | Number of Ports | Number of Poles | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Release Time | Contact Voltage(AC)-Max | Contact/Output Supply Type | Coil/Input Supply Type | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Operate Voltage(DC) | Terminal Length | Height | Length | Width | Body Height | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 345170054319 Finder | 18955836 |
| - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 5V dc | - | - | - | - | - | - | - | 6A | - | - | SPDT | - | - | - | - | - | - | - | - | - | ||
![]() 403170180000 Finder | 59 |
| - | - | - | PCB Mount | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 3.99 mm | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 18V dc | - | - | - | - | - | - | - | 12A | - | - | SPDT | - | - | - | 8.74 mm | - | - | - | - | Contains Lead | ||
![]() 222281204000 Finder | 18955836 |
| - | - | - | DIN Rail | - | - | - | - | - | - | 58.4 | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 120V ac | - | - | - | - | - | - | - | 20A | - | - | DPST-2NO | - | - | - | - | - | - | - | - | - | ||
![]() 563290720000T Finder | 18955836 |
| - | - | - | Plug-In Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 72V dc | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 563291250040 Finder | 18955836 |
| - | - | - | Flange Mount | - | - | - | 8 | - | Silver Nickel | - | - | 125 V | 17300 Ω | - | - | - | - | 100000 Cycle(s) | FINDER SPA | Finder | 56.32.9.125.0040 | - | - | - | - | Active | - | - | - | 5.57 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | compliant | CSA; IMQ; PCT; UL; VDE | - | - | 27.7 mm | - | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | QUICK CONNECT | - | - | 2 | 20 A | - | 8 ms | 125V dc | 3 ms | 400 V | AC/DC | DC | 1000 Vrms | Random | 4000 Vrms | 12A | DPDT | 138 V | - | 100 V | 0.007 inch | - | - | - | 37.2 mm | - | - | - | ||
![]() 563480120040 Finder | 18955836 |
| - | - | - | Plug-In Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | 4 | 0 | 0 | - | 12 - 12 | 12 - 12 | - | - | Non-Compliant | - | - | - | Plug-in connection | AC | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 12V ac | - | - | - | - | - | - | - | 20A | - | - | - | - | - | 37.6 | - | 40.8 | - | - | - | - | ||
![]() 403182300001 Finder | 18955836 |
| - | - | External | PCB Mount, Plug In | - | - | - | - | - | - | - | 230V AC | - | - | Connector | - | 50pc(s) | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | 10 | 1 | 0 | 0 | - | 230 - 230 | 230 - 230 | - | - | Compliant | - | Yes | 10A | PCB connection | AC | - | No | - | - | - | - | 40.31.8.230.0001 | - | - | - | - | - | - | - | - | 29mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 230V ac | - | - | - | - | - | - | - | 12A | - | - | SPDT | - | - | 25mm | 50.8 mm | 12.4mm | - | - | - | - | ||
![]() 563490122000 Finder | 18955836 |
| - | - | - | Plug-In Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 12V dc | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 403170900000 Finder | 18955836 |
| - | - | Through Hole | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Bulk | Wire Wrap | - | - | - | - | - | - | - | 2 | Female | 2.54 mm | Straight | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | 1 | - | - | - | 90V dc | - | - | - | - | - | - | - | 12A | - | - | SPDT | - | - | - | - | - | - | No | - | - | ||
![]() 405170050000 Finder | 18955836 |
| - | - | - | PCB Mount, Plug In | - | - | - | - | - | - | - | 5V DC | - | - | Connector | - | 50pc(s) | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | 10 | 1 | 0 | 0 | - | - | - | 5 - 5 | - | Non-Compliant | - | - | 10A | PCB connection | DC | - | No | - | - | - | - | 40.51.7.005.0000 | - | - | - | - | - | - | - | - | 29mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 5V dc | - | - | - | - | - | - | - | 12A | - | - | SPDT | - | - | 25mm | - | 12.4mm | - | - | - | - | ||
![]() 405170600000 Finder | 18955836 |
| - | - | - | PCB Mount, Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 60V dc | - | - | - | - | - | - | - | 12A | - | - | SPDT | - | - | - | - | - | - | - | - | - | ||
![]() 405270090000 Finder | 18955836 |
| - | - | - | PCB Mount, Plug In | - | - | - | - | - | - | - | 9V DC | - | - | - | - | 50pc(s) | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | 8 | 2 | 0 | 0 | - | - | - | 9 - 9 | - | - | - | - | 8A | PCB connection | DC | - | No | - | - | - | - | 40.52.7.009.0000 | - | - | - | - | - | - | - | - | 29mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 9V dc | - | - | - | - | - | - | - | 8A | - | - | - | - | - | 25mm | - | 12.4mm | - | - | - | - | ||
![]() 222280484000 Finder | 18955836 |
| - | - | - | DIN Rail | - | - | - | - | - | - | 58.4 | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | - | - | - | Non-Compliant | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 48V ac | - | - | - | - | - | - | - | 20A | - | - | DPST-2NO | - | - | - | - | - | - | - | - | - | ||
![]() 563484000000 Finder | 18955836 |
| - | - | - | Plug-In Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 400V ac | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 563481102000 Finder | 18955836 |
| - | Gold | Through Hole | Plug-In Mount | - | Round | Thermoplastic | 15 | Right Angle | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Solder | - | Receptacle | - | 15 | - | - | Blue | 3 | Female | 2.29 mm | Right Angle | 22 mm | - | - | - | - | - | 15 | - | - | Blue | 3.2 mm | Compliant | - | Nickel | 1 | 4 | - | - | - | 110V ac | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | 30.8 mm | - | - | - | UL94 V-0 | - | ||
![]() 405290480001 Finder | 18955836 |
| - | - | - | PCB Mount | - | - | - | - | - | - | - | 4V DC | - | - | - | - | 50pc(s) | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8A | - | - | - | - | - | - | - | - | 40.52.9.048.0001 | - | - | - | - | - | - | - | - | 29mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 48V dc | - | - | - | - | - | - | - | 8A | - | - | - | - | - | 25mm | - | 12.4mm | - | - | - | - | ||
![]() 563290722000T Finder | 18955836 |
| - | - | - | Plug-In Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 72V dc | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 406190140003 Finder | 18955836 |
| - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | 1 | 0 | 0 | - | - | - | 14 - 14 | - | - | - | - | - | PCB connection | DC | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 14V dc | - | - | - | - | - | - | - | 16A | - | - | SPDT | - | - | 25 | - | 12.4 | - | - | - | - | ||
![]() 406170122021 Finder | 18955836 |
| - | - | - | PCB Mount, Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 12V dc | - | - | - | - | - | - | - | 16A | - | - | SPDT | - | - | - | - | - | - | - | - | - | ||
![]() 406270144000 Finder | 18955836 |
| - | - | - | PCB Mount, Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 14V dc | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - |