- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Diode Element Material | Number of Terminals | End Contact Material | (Ø) | Ambient temperature | Breakdown Voltage-Nom | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Content | Degree of protection (IP) | Dim | Electrical lifespan | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. pick-up voltage | Max. switching capacity | Max. temperature | Min. pick-up voltage | Min. temperature | Nominal current | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Number of Elements | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Rated control supply voltage at DC | Resistance (coil) | Risk Rank | RoHS | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Type of electric connection | Voltage type for actuating | With detachable clamps | Series | JESD-609 Code | Temperature Coefficient | Connector Type | Type | Terminal Finish | Capacitance | Packing Method | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Qualification Status | Body Length or Diameter | Body Breadth | Physical Dimension | Capacitor Type | Polarity | Temperature Characteristics Code | Multilayer | Configuration | Size Code | Termination Type | Diode Type | Durability | Number of Poles | Case Connection | Positive Tolerance | Negative Tolerance | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Rep Pk Reverse Voltage-Max | Release Time | Contact Voltage(AC)-Max | Contact/Output Supply Type | Non-rep Peak Rev Power Dis-Max | Coil/Input Supply Type | PCB Hole Count | Rated Voltage | Breakdown Voltage-Min | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Clamping Voltage-Max | Relay Function | Coil Voltage(DC)-Max | Breakdown Voltage-Max | Relay Form | Coil Operate Voltage(DC) | Features | Terminal Length | Rated Current (Power) | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 415290600010 Finder | 18955836 |
| - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 60V DC | - | - | 20pc(s) | - | (W x H x D) 12.6 x 15.7 x 29 mm | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 2 | 0 | 0 | - | - | - | - | - | - | - | 60 - 60 | - | - | - | - | 8A | - | PCB connection | DC | No | - | - | - | - | 41.52.9.060.0010 | - | - | - | - | - | - | - | 29mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 60V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | 8A | - | - | - | - | - | - | - | - | - | 15.7mm | - | 12.6mm | - | |||
![]() 40.52.9.048.0000-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V DC | - | - | Solder pins | 1pc(s) | - | (L x W x H) 29 x 12.4 x 25 mm | - | - | - | - | - | - | 72V DC | 2000VA | +85°C | 35V DC | -40°C | - | - | - | 48V DC | - | - | - | - | - | - | - | - | - | - | - | - | 3500Ω | - | - | Yes | 8A | 400V AC | - | - | - | - | - | - | - | 40.52.9.048.0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 29mm | 12.4mm | - | ||
![]() 011.03-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | 24mm | - | - | - | - | - | - | 1pc(s) | - | (Ø x H) 24 mm x 37.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 011.03 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.5mm | - | - | - | ||
![]() 381170240050 Finder | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | - | 2 | - | - | - | - | - | - | - | Screw terminal | 10pc(s) | IP20 | (W x H x D) 14 x 89.7 x 77.1 mm | - | - | - | - | - | 1206 | - | - | - | - | - | 16 | - | 24V DC | - | - | 1 | 0 | 0 | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | 24 - 24 | - | - | - | Yes | 16A | - | Spring clamp connection | DC | No | - | e3 | 30ppm/Cel | - | 38.11.7.024.0050 | PURE TIN OVER NICKEL | 0.002uF | TR, 7 INCH | - | - | - | - | 77.1mm | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | - | 1206 | - | - | - | - | - | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + LED | - | - | 89.7mm | - | 14mm | - | ||
![]() 48.P5.7.024.0050-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-in connector | 1pc(s) | - | - | - | - | - | - | - | - | - | 2000VA | - | - | - | - | - | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8A | 250V AC | - | - | - | - | - | - | - | 48.P5.7.024.0050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + LED,+ EMC emission suppressor | - | - | - | - | - | - | ||
![]() 40.52.9.005.0000-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V DC | - | - | Solder pins | 1pc(s) | - | (L x W x H) 29 x 12.4 x 25 mm | - | - | - | - | - | - | 7.5V DC | - | +85°C | 3.65V DC | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8A | 250V AC | - | - | - | - | - | - | - | 40.52.9.005.0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 29mm | 12.4mm | - | ||
![]() 40.52.8.230.0000-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 230V AC | - | - | Solder pins | 1pc(s) | - | (L x W x H) 29 x 12.4 x 25 mm | - | - | - | - | - | - | 253V AC | 2000VA | +85°C | 184V AC | -40°C | - | - | - | 230V AC | - | - | - | - | - | - | - | - | - | - | - | - | 28000Ω | - | - | Yes | 8A | 400V AC | - | - | - | - | - | - | - | 40.52.8.230.0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 29mm | 12.4mm | - | ||
![]() 38.61.7.024.0050-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | -40 - +70°C | - | - | - | - | Tension spring terminals | 1pc(s) | - | (L x W x H) 93.6 x 6.2 x 76 mm | (AC1) 60 x 10<sup>3</sup> switching cycles | - | - | - | - | - | - | 1500VA | +70°C | - | -40°C | - | - | 24V DC | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | 400V AC | - | - | - | - | - | - | - | 38.61.7.024.0050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 x 10<sup>6</sup> switching cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76mm | 93.6mm | 6.2mm | - | ||
![]() 501490124220 Finder | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | 12V DC | - | - | 10pc(s) | - | (W x H x D) 13 x 16.5 x 40 mm | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 2 | 2 | 2 | - | - | - | - | - | - | - | 12 - 12 | - | - | - | - | 8A | - | PCB connection | DC | No | - | - | - | - | 50.14.9.012.4220 | - | - | - | - | - | - | - | 40mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5mm | - | 13mm | - | |||
![]() 36.11.9.012.4011-1 Finder | In Stock | - | - | - | - | - | - | CERAMIC | - | 2 | - | - | - | - | 12V DC | - | - | Solder pins | 1pc(s) | - | (L x W x H) 19 x 15.5 x 16 mm | - | - | - | - | - | 1812 | 15.6V DC | 2500VA | +85°C | 9V DC | -40°C | - | - | - | 12V DC | - | - | - | - | 125 | -55 | - | - | SMT | - | - | - | 400Ω | - | - | Yes | 10A | 250V AC | - | - | - | SIZE(MID/HIGH VOLT) | e2 | -/+30ppm/Cel | - | 36.11.9.009.0000 | Copper/Nickel/Tin (Cu/Ni/Sn) | 39pF | TR, Plastic, 7 Inch | - | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | NP0 | Yes | - | 1812 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 | 4.5 | 3.2 | - | ||
![]() 60.13.9.024.0040-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | 11-pin jack connector | 1pc(s) | - | (L x W x H) 36.4 x 32.5 x 54.2 mm | (AC/DC) 200 x 10<sup>3</sup> Switching cycles: | - | - | - | - | - | 26.4V DC | 2500VA | +70°C | 19.2V DC | -40°C | - | 10A | - | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | 445Ω | - | - | Yes | 10A | 400V AC | - | - | - | - | - | - | - | DC-coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (AC/DC) 20 x 10<sup>6</sup>50 x 10<sup>6</sup> Switching cycles: | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + test button (lockable),+ mechanical display | - | - | 54.2mm | 36.4mm | 32.5mm | - | ||
![]() 48.72.7.024.0050-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pull spring | 1pc(s) | - | - | - | - | - | - | - | - | - | 2000VA | - | - | - | - | - | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8A | 250V AC | - | - | - | - | - | - | - | 48.72.7.024.0050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 58.32.9.024.0050-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | 1pc(s) | - | - | - | - | - | - | - | - | - | 2500VA | - | - | - | - | - | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | 250V AC | - | - | - | - | - | - | - | 58.32.9.024.0050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60.13.8.230.0040-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 230V AC | - | - | 11-pin jack connector | 1pc(s) | - | (L x W x H) 36.4 x 32.5 x 54.2 mm | (AC/DC) 200 x 10<sup>3</sup> Switching cycles: | - | - | - | - | - | 253V AC | 2500VA | +70°C | 184V AC | -40°C | - | 10A | - | 230V AC | - | - | - | - | - | - | - | - | - | - | - | - | 7250Ω | - | - | Yes | 10A | 400V AC | - | - | - | - | - | - | - | AC-coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (AC/DC) 20 x 10<sup>6</sup>50 x 10<sup>6</sup> Switching cycles: | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + test button (lockable),+ mechanical display | - | - | 54.2mm | 36.4mm | 32.5mm | - | ||
![]() 406170240300 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | 50pc(s) | - | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | 0 | 0 | 1 | - | - | - | - | - | - | - | 24 - 24 | - | - | - | - | 16A | - | PCB connection | DC | No | - | - | - | PCB Terminal Blocks with Wire | 40.61.7.024.0300 | - | - | - | - | - | - | - | 29mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5A | 25mm | - | 12.4mm | - | ||
![]() 34.51.7.060.0019 Finder | In Stock | - | - | - | - | - | - | - | - | 5 | Silver Nickel | - | - | - | - | 60 V | 19700 Ω | - | - | - | - | - | 60000 Cycle(s) | FINDER SPA | Finder | 34.51.7.060.0019 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | Active | - | - | - | 5.57 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | CSA; PCT; RINA; UL; VDE | - | - | 28 mm | 5 mm | 28mm x 5mm x 15mm | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | 10 A | - | 5 ms | - | - | 3 ms | 400 V | AC/DC | - | DC | 5 | - | - | 1500 Vrms | Random | 4000 Vrms | - | - | - | SPDT | 90 V | - | 1 FORM C | 42 V | - | 0.0035 inch | - | - | - | - | 15 mm | ||
![]() 55.34.9.024.0040-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | Type C CEE 7/16 plug 2 mm | 1pc(s) | - | (L x W x H) 27.7 x 20.7 x 37.2 mm | (AC/DC) 100 x 10<sup>3</sup>/200 x 10<sup>3</sup> switching cycles | - | - | - | - | - | 26.4V DC | 1750VA | +85°C | 19.2V DC | -40°C | - | - | - | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | 600Ω | - | - | Yes | 7A | 250V AC | - | - | - | - | - | - | - | 55.34.9.024.0040 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (AC/DC) 20 x 10<sup>6</sup>/50 x 10<sup>6</sup> switching cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + test button (lockable),+ mechanical display | - | - | 37.2mm | 27.7mm | 20.7mm | - | ||
![]() 40.52.9.012.0000-1 Finder | In Stock | - | - | - | NO | - | - | - | SILICON | 2 | - | - | - | 350 | 12V DC | - | - | Solder pins | 1pc(s) | - | (L x W x H) 29 x 12.4 x 25 mm | - | - | - | - | - | - | 18V DC | 2000VA | +85°C | 8.8V DC | -40°C | - | - | - | 12V DC | 1 | - | - | - | - | - | UNSPECIFIED | ROUND | LONG FORM | - | 5 | - | 220Ω | - | - | Yes | 8A | 400V AC | - | - | - | - | - | - | - | 40.52.9.012.0000 | - | - | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | - | - | NOT SPECIFIED | - | O-XALF-W2 | Not Qualified | - | - | - | - | BIDIRECTIONAL | - | - | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | ISOLATED | - | - | - | - | - | - | 300 | - | - | - | 600 | - | - | - | 332 | - | - | - | - | - | 482 | - | - | 368 | - | - | - | - | - | 25mm | 29mm | 12.4mm | - | ||
![]() 59.34.9.024.0050-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | (L x W x H) 79.7 x 27 x 86.1 mm | (AC1) 200 x 10<sup>3</sup> Switching cycles: | - | - | - | - | - | 26.4V DC | 1750VA | - | 19.2V DC | - | - | 7A | 24V DC | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | 600Ω | - | - | - | 7A | 250V AC | - | - | - | - | - | - | - | 59.34.9.024.0050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (AC/DC) 20 x 10<sup>6</sup>50 x 10<sup>6</sup> Switching cycles: | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86.1mm | 79.7mm | 27mm | - | ||
![]() 40.61.9.012.0000-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V DC | - | - | Solder pins | 1pc(s) | - | (L x W x H) 29 x 12.4 x 25 mm | - | - | - | - | - | - | 18V DC | 4000VA | +85°C | 8.8V DC | -40°C | - | - | - | 12V DC | - | - | - | - | - | - | - | - | - | - | - | - | 220Ω | - | - | Yes | 16A | 400V AC | - | - | - | - | - | - | - | 40.61.9.012.0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 29mm | 12.4mm | - |