- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Number of Terminals | End Contact Material | Material Type | Approvals | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Contact Current | Contact Materials | Content | Dim | Dimensions | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. pick-up voltage | Max. switching capacity | Max. temperature | Maximum Input Voltage | Maximum Operating Temperature | Min. pick-up voltage | Min. temperature | Minimum Operating Temperature | Mounting | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Outside Length | Part Life Cycle Code | Programmable | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Resistance (coil) | Risk Rank | RoHS | RoHS-compliant | Standard Frequency | Switching current (max.) | Switching voltage (max.) | Type of electric connection | Voltage type for actuating | With detachable clamps | Packaging | Series | Tolerance | Type | Applications | Depth | Reach Compliance Code | Current Rating | Frequency Stability | Output | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Symmetry-Max | Termination Type | Load Capacitance | Number of Poles | Test Current | Forward Voltage | Adhesive | Terminal Type | Input | Operating Temperature Range | Contact Current(AC)-Max | Temperature Range | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Release Time | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Coil/Input Supply Type | Legend | Turn On Time | PCB Hole Count | Input Current | Number of Bands | Quantity | Turn Off Time | Dielectric Strength Between Open Contacts | Dielectric Strength Between Coil and Contacts | Switching Current | Background Color | Relay Function | Contact Configuration | Text Color | Language | Coil Voltage(AC)-Max | Features | Terminal Length | Wattage | Coil Operate Voltage(AC) | Electrical Connection | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 601281100054 Finder | 18955864 |
| - | Plug-In Mount | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Brady | 4007-D | - | - | - | - | - | - | - | - | - | 10 | 2 | 0 | 0 | - | - | - | - | - | - | 110 - 110 | 110 - 110 | - | - | - | - | - | - | - | - | Plug-in connection | AC | No | - | - | - | - | Pipe & Valve Marking | 36.4 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | - | - | - | - | - | - | - | 110V ac | - | - | - | - | - | - | - | Asbestos Free | - | - | - | - | 0 | - | - | - | 6A | Blue | - | - | White | English | - | - | - | - | - | - | 54.2 | - | 32.5 | - | ||
![]() 563490480074 Finder | 18955864 |
| - | Plug-In Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | NTE5244AK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 Percent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2,250 MilliAmps | 1.5 Volts | - | - | - | - | - | - | - | - | 48V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | ||
![]() 564482400000 Finder | 18955864 |
| - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 240V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 564490060000 Finder | 18955864 |
| - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Continental Belt | 5/8V3750 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 375 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 6V dc | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 416190120011 Finder | 18955864 |
| - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | 1 | 0 | 0 | - | - | - | - | - | - | - | - | 12 - 12 | - | - | - | - | - | - | - | PCB connection | DC | No | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 12V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | SPDT | - | - | - | - | - | - | - | - | 15.7 | - | 12.6 | - | ||
![]() 415290050010 Finder | 18955864 |
| - | PCB Mount | - | - | - | - | - | - | 5V DC | - | - | - | - | 20pc(s) | (W x H x D) 12.6 x 15.7 x 29 mm | - | - | - | Greenlee | 86180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8A | - | - | - | - | - | - | - | 41.52.9.005.0010 | - | 29mm | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 5V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | - | 12.6mm | - | |||
![]() 622290244300 Finder | 18955864 |
| - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | 16 | 0 | 0 | 2 | - | - | - | - | - | - | - | - | 24 - 24 | - | - | - | - | - | - | - | PCB connection | DC | No | - | - | - | - | - | 38.2 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 24V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | 48.1 | - | 35.8 | - | ||
![]() 563490722000T Finder | 18955864 |
| - | Plug-In Mount | - | - | - | - | - | CE, cUL, UL | - | - | - | - | - | - | - | - | - | - | - | Barksdale Control Products | 425H3-04-W120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Industrial (Amplified) | - | - | - | - | - | 4-20 mA | - | - | - | - | - | - | - | 4 | - | - | - | - | 12-32 VDC | - | - | -40-185 °F | - | - | 72V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | Cable - Jacketed, Shielded | - | - | - | - | ||
![]() 601284000040 Finder | 69 |
| - | Plug-In Mount | - | 8 | - | - | - | - | 400V AC | - | 19.8 kΩ | Connector | - | - | 10pc(s) | (W x H x D) 32.5 x 54.2 x 36.4 mm | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE007B10BDP16 | - | - | - | - | - | - | - | - | - | 10 | 2 | 0 | 0 | - | - | - | - | - | - | 400 - 400 | 400 - 400 | - | - | - | Non-Compliant | - | - | 10A | - | Plug-in connection | AC | No | - | - | - | 60.12.8.400.0040 | - | 36.4mm | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 400V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | 54.2mm | - | 32.5mm | - | ||
![]() 564282304300 Finder | 18955864 |
| - | Plug-In Mount | - | - | 8 | Silver Tin Oxide | - | - | 230V AC | 230 V | 17000 Ω | - | - | 10pc(s) | (W x H x D) 20.7 x 37.7 x 27.7 mm | - | 100000 Cycle(s) | FINDER SPA | Miscellaneous | 56.42.8.230.4300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.57 | - | - | - | 12A | - | - | - | - | - | - | - | 56.42.8.230.4300 | - | 27.7mm | compliant | - | - | - | CSA; IMQ; PCT; UL; VDE | 27.7 mm | 20.7 mm | 27.7mm x 20.7mm x 36.8mm | - | SOLDER | - | 2 | - | - | - | - | - | - | 20 A | - | - | 8 ms | 230V ac | - | - | 3 ms | - | 400 V | AC/DC | AC | - | - | 8 | - | - | - | - | 1000 Vrms | 4000 Vrms | 12A | - | DPDT | - | - | - | 253 V | - | 0.0043 inch | - | 184 V | - | 37.7mm | - | 20.7mm | 36.8 mm | |||
![]() 601292200040 Finder | 18955864 |
| - | Plug-In Mount | - | - | - | - | - | - | 220V DC | - | - | Connector | - | - | 10pc(s) | (W x H x D) 32.5 x 54.2 x 36.4 mm | - | - | - | ABB | ELR48P | - | - | - | - | - | - | - | - | - | 10 | 2 | 0 | 0 | - | - | - | - | - | - | - | - | 220 - 220 | - | - | - | - | - | 10A | - | Plug-in connection | DC | No | - | - | - | 60.12.9.220.0040 | - | 36.4mm | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 220V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | 54.2mm | - | 32.5mm | - | ||
![]() 601381100054 Finder | 18955864 |
| - | Plug-In Mount | - | - | - | - | - | - | 110V AC | - | - | Connector | - | - | 10pc(s) | (W x H x D) 32.5 x 54.2 x 36.4 mm | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | 10 | 3 | 0 | 0 | - | - | - | - | - | - | 110 - 110 | 110 - 110 | - | - | - | - | - | - | 10A | - | Plug-in connection | AC | No | - | - | - | 60.13.8.110.0054 | - | 36.4mm | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 110V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | 3PDT, 3PDT | - | - | - | + LED | - | - | - | - | 54.2mm | - | 32.5mm | - | ||
![]() 601282300054 Finder | 18955864 |
| - | Plug-In Mount | - | - | - | - | - | - | 230V AC | - | - | Connector | - | - | 10pc(s) | (W x H x D) 32.5 x 54.2 x 36.4 mm | - | - | - | Leine & Linde | - | - | - | - | - | - | - | - | - | - | 10 | 2 | 0 | 0 | - | - | - | - | - | - | 230 - 230 | 230 - 230 | - | - | - | Non-Compliant | - | - | 10A | - | Plug-in connection | AC | No | - | - | - | 60.12.8.230.0054 | - | 36.4mm | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 230V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | + LED | - | - | - | - | 54.2mm | - | 32.5mm | - | ||
![]() 564484000000 Finder | 18955864 |
| - | PCB Mount | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33G0125E5ZL | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 400V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 406281204000 Finder | 18955864 |
| - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | SN4LS490NS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 120V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 406290124000 Finder | 18955864 |
| - | PCB Mount, Plug In | - | - | - | - | - | - | 12V DC | - | - | Solder pins | - | - | 1pc(s) | (L x W x H) 29 x 12.4 x 25 mm | - | - | - | Miscellaneous | - | 18V DC | 2500VA | +85°C | - | - | 8.8V DC | -40°C | - | - | 10 | 2 | 0 | 0 | - | - | - | - | - | - | - | - | 12 - 12 | 220Ω | - | - | Yes | - | 10A | 400V AC | PCB connection | DC | No | - | - | - | 40.62.9.012.4000 | - | 29 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 12V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | 25mm | 29mm | 12.4mm | - | ||
![]() 628381100000 Finder | 41 |
| - | Flange Mount | QFN | - | - | - | - | - | - | - | 1.6kohm | - | 16A | Silver Cadmium Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | No | - | - | - | - | - | - | - | 14.7456 | - | - | - | - | - | Bulk | 62 Series | - | CLOCK OSCILLATOR | Power | 38.2mm | - | - | ±50(ppm) | - | - | - | - | - | 55(%) | - | 15(pF) | 3 | - | - | - | Quick Connect | - | - | - | - | - | - | 110VAC | - | - | - | 2.2W | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | 3PDT | - | - | - | - | - | - | - | - | 35.8mm | 68mm | - | - | ||
![]() 58.34.8.024.0060SMA Finder | 28 | - | - | DIN Rail | QFN | - | - | - | - | - | - | - | 190ohm | - | 7A | Silver Alloy | - | - | 27 x 73 x 78.4mm | - | - | - | - | - | - | - | 26.4V | +70°C | - | - | -40°C | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | - | No | - | - | - | - | - | - | - | 90 | - | - | - | - | - | Bulk | 58 Series | - | CLOCK OSCILLATOR | - | 86.9mm | - | - | ±20(ppm) | - | - | - | - | - | 55(%) | - | 15(pF) | 4 | - | - | - | Screw | - | -40 → +70°C | - | - | - | - | 24V ac | AC | 250V | - | - | - | - | - | - | 10ms | - | 53mA | - | - | 10ms | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | - | 78.4mm | 27mm | - | - | ||
![]() 58.34.9.024.0050SMA Finder | 109 | - | - | DIN Rail | QFN | - | - | - | - | - | - | - | 600ohm | - | 7A | Silver Alloy | - | - | 15.8 x 75.3 x 78.6mm | - | - | - | - | - | - | - | 26.4V | +70°C | - | - | -40°C | - | - | - | - | - | 3.63(V) | 2.97(V) | -40C to 85C | - | - | No | - | - | - | - | - | - | - | 32.768 | - | - | - | - | - | Bulk | 58 Series | - | CLOCK OSCILLATOR | - | 86.9mm | - | - | ±50(ppm) | - | - | - | - | - | 55(%) | - | 15(pF) | 4 | - | - | - | Screw | - | -40 → +70°C | - | - | - | - | 24V dc | DC | 250V | - | - | - | - | - | - | 10ms | - | 40mA | - | - | 10ms | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | - | 78.4mm | 27mm | - | - | ||
![]() 563481100040 Finder | 53 |
| - | Plug In | QFN | - | 14 | Silver Nickel | - | - | - | 110 V | 1900Ω | - | 12A | Silver Nickel | - | - | - | 100000 Cycle(s) | FINDER SPA | Finder | 56.34.8.110.0040 | - | - | - | - | - | - | - | - | - | 12 | 4 | 0 | 0 | 3.63(V) | 2.97(V) | -20C to 70C | - | Active | No | 110 - 110 | 110 - 110 | - | - | 5.53 | - | - | 2 | - | - | Plug-in connection | AC | No | Bulk | 56 Series | - | CLOCK OSCILLATOR | Power | 27.7 | compliant | - | ±50(ppm) | - | CSA; IMQ; PCT; UL; VDE | 40.8 mm | 27.7 mm | 40.8mm x 27.7mm x 37.1mm | 55(%) | QUICK CONNECT | 15(pF) | 4 | - | - | - | Quick Connect | - | - | 20 A | - | - | 10 ms | 110V ac | - | - | 4 ms | 1W | 400 V | AC/DC | AC | - | - | - | - | - | - | - | 1000 Vrms | 5000 Vrms | 12A | - | 4PDT | 4PDT | - | - | 121 V | - | 0.007 inch | - | 88 V | - | 37.6 | 27.7mm | 40.8 | 37.1 mm |