- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Coil nominal voltage | Coil voltage rating | Connections | Content | Degree of protection (IP) | Dim | Electrical lifespan | Max. pick-up voltage | Max. switching capacity | Max. temperature | Min. pick-up voltage | Min. temperature | Nominal current | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated control supply voltage at DC | Resistance (coil) | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Type of electric connection | Voltage type for actuating | With detachable clamps | Type | Depth | Output | Durability | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40.61.7.012.2020-1 Finder | In Stock | - | - | 12V DC | - | Solder pins | 1pc(s) | - | (L x W x H) 29 x 12.4 x 25 mm | 100 x 10<sup>3</sup> switching cycles | 18V DC | 4000VA | +85°C | 9.6V DC | -40°C | - | - | - | 12V DC | - | - | - | - | 300Ω | Yes | 16A | 400V AC | - | - | - | 40.61.7.012.2020 | - | - | - | - | 25mm | 29mm | 12.4mm | ||
![]() 49.61.9.012.0050-1 Finder | In Stock | - | - | - | 650mW | Screw terminal | 1pc(s) | - | (L x W x H) 81.9 x 15.5 x 75 mm | 100 x 10<sup>3</sup> switching operations | - | 4000VA | +70°C | - | -40°C | - | 16A | 12V DC | 12V DC | - | - | - | - | 220Ω | - | 16A | 400V AC | - | - | - | 49.61.9.012.0050 | - | - | (AC/DC) 10 x 10<sup>6</sup>/20 x 10<sup>6</sup> Switching cycles: | + flyback diode,+ LED | 75mm | 81.9mm | 15.5mm | ||
![]() 22.21.8.012.4000-1 Finder | In Stock | - | - | - | - | - | 1pc(s) | - | - | - | - | 5000VA | - | - | - | - | (AC1, 250 V/AC) 20A | 12V AC | 12V AC | - | - | - | - | - | - | 20A | 30V DC,400V AC | - | - | - | 22.21.8.012.4000 | - | - | - | - | - | - | - | ||
![]() 22.22.8.012.4000-1 Finder | In Stock | - | - | - | - | - | 1pc(s) | - | - | - | - | 5000VA | - | - | - | - | (AC1, 250 V/AC) 20A | 12V AC | 12V AC | - | - | - | - | - | - | 20A | 30V DC,400V AC | - | - | - | 22.22.8.012.4000 | - | - | - | - | - | - | - | ||
![]() 56.34.9.024.0040-1 Finder | In Stock | - | - | 24V DC | - | Type C CEE 7/16 plug 4.8 mm | 1pc(s) | - | (L x W x H) 40.8 x 27.7 x 37.1 mm | - | 26.4V DC | 3000VA | +70°C | 20.4V DC | -40°C | - | - | - | 24V DC | - | - | - | - | 490Ω | Yes | 12A | 400V AC | - | - | - | 56.34.9.024.0040 | - | - | - | - | 37.1mm | 40.8mm | 27.7mm | ||
![]() 56.32.9.024.0040-1 Finder | In Stock | - | - | 24V DC | - | Type C CEE 7/16 plug 4.8 mm | 1pc(s) | - | (L x W x H) 27.7 x 20.7 x 37.2 mm | - | 26.4V DC | 3000VA | +70°C | 19.2V DC | -40°C | - | - | - | 24V DC | - | - | - | - | 600Ω | Yes | 12A | 400V AC | - | - | - | 56.32.9.024.0040 | - | - | - | - | 37.2mm | 27.7mm | 20.7mm | ||
![]() 56.32.9.012.0040-1 Finder | In Stock | - | - | 12V DC | - | Type C CEE 7/16 plug 4.8 mm | 1pc(s) | - | (L x W x H) 27.7 x 20.7 x 37.2 mm | - | 13.2V DC | 3000VA | +70°C | 9.6V DC | -40°C | - | - | - | 12V DC | - | - | - | - | 140Ω | Yes | 12A | 400V AC | - | - | - | 56.32.9.012.0040 | - | - | - | - | 37.2mm | 27.7mm | 20.7mm | ||
![]() 39.11.0.024.5060-1 Finder | In Stock | - | - | - | - | Screw terminals | 1pc(s) | - | - | - | 26.4V DC,26.4V AC | - | - | 19.2V DC,19.2V AC | - | - | - | 24V DC,24V AC | - | - | - | - | - | - | - | 6A | 400V AC | - | - | - | 39.11.0.024.5060 | - | EMR relays | - | - | - | - | - | ||
![]() 39.21.0.012.0060-1 Finder | In Stock | - | - | - | - | Screw terminals | 1pc(s) | - | - | - | 13.2V DC,13.2V AC | - | - | 9.6V DC,9.6V AC | - | - | - | 12V DC,12V AC | - | - | - | - | - | - | - | 6A | 400V AC | - | - | - | 39.21.0.012.0060 | - | - | - | - | - | - | - | ||
![]() 4C0290245050 Finder | In Stock | - | - | - | - | Screw terminal | 10pc(s) | IP20 | (W x H x D) 15.8 x 82.9 x 68.1 mm | - | - | - | - | - | - | 8 | - | 24V DC | - | 2 | 0 | 0 | 24 - 24 | - | Yes | 8A | - | Screw connection | DC | No | 4C.02.9.024.5050 | 68.1mm | - | - | + LED | 82.9mm | - | 15.8mm | ||
![]() 4C0190480050 Finder | In Stock | - | - | - | - | Screw terminal | 10pc(s) | IP20 | (W x H x D) 15.8 x 82.9 x 68.1 mm | - | - | - | - | - | - | 16 | - | 48V DC | - | 1 | 0 | 0 | 48 - 48 | - | Yes | 16A | - | Screw connection | DC | No | 4C.01.9.048.0050 | 68.1mm | - | - | + LED | 82.9mm | - | 15.8mm | ||
![]() 4C0291100050 Finder | In Stock | - | - | - | - | Screw terminal | 10pc(s) | IP20 | (W x H x D) 15.8 x 82.9 x 68.1 mm | - | - | - | - | - | - | 8 | - | 110V DC | - | 2 | 0 | 0 | 110 - 110 | - | Yes | 8A | - | Screw connection | DC | No | 4C.02.9.110.0050 | 68.1mm | - | - | + LED | 82.9mm | - | 15.8mm | ||
![]() 385170240052 Finder | In Stock | - | - | - | - | Screw terminal | 10pc(s) | - | (W x H x D) 6.2 x 87.9 x 75.6 mm | - | - | - | - | - | - | - | - | 24V DC | - | - | - | - | - | - | Yes | 6A | - | - | - | - | 38.51.7.024.0052 | 75.6mm | - | - | + LED | 87.9mm | - | 6.2mm | ||
![]() 385270245050 Finder | 43 |
| - | - | - | Screw terminal | 10pc(s) | - | (W x H x D) 14 x 89.7 x 77.1 mm | - | - | - | - | - | - | - | - | 24V DC | - | - | - | - | - | - | Yes | 8A | - | - | - | - | 38.52.7.024.5050 | 77.1mm | - | - | + LED | 89.7mm | - | 14mm | ||
![]() 386100244060 Finder | In Stock | - | - | - | - | Spring-loaded connector | 10pc(s) | - | (W x H x D) 6.2 x 93.6 x 76 mm | - | - | - | - | - | - | - | - | 24V DC/AC | - | - | - | - | - | - | Yes | 6A | - | - | - | - | 38.61.0.024.4060 | 76mm | - | - | + LED | 93.6mm | - | 6.2mm | ||
![]() 583490240900 Finder | In Stock | - | - | - | - | Screw terminal | 10pc(s) | IP20 | (W x H x D) 27 x 78.4 x 86.9 mm | - | - | - | - | - | - | 7 | - | 24V DC | - | 4 | 0 | 0 | 24 - 24 | - | - | 7A | - | Screw connection | DC | No | 58.34.9.024.0900 | 86.9mm | - | - | + LED | 78.4mm | - | 27mm | ||
![]() 62.33.9.012.0040-1 Finder | In Stock | - | - | 12V DC | - | Type C CEE 7/16 plug 4.8 mm | 1pc(s) | - | (L x W x H) 35.8 x 38.2 x 49.1 mm | 100 x 10<sup>3</sup> switching games | 13.2V DC | 4000VA | +70°C | 9.6V DC | -40°C | - | 16A | - | 12V DC | - | - | - | - | 110Ω | Yes | 16A | 400V AC | - | - | - | Contactors | - | - | (AC / DC) 10 x 106/30 x 106 switching games | + test button (lockable),+ mechanical display | 49.1mm | 35.8mm | 38.2mm | ||
![]() 40.31.7.012.1020-1 Finder | In Stock | - | - | 12V DC | - | Solder pins | 1pc(s) | - | (L x W x H) 29 x 12.4 x 25 mm | 200 x 10<sup>3</sup> switching cycles | 18V DC | 3000VA | +85°C | 8.8V DC | -40°C | - | - | - | 12V DC | - | - | - | - | 300Ω | Yes | 12A | 400V AC | - | - | - | 40.31.7.012.1020 | - | - | 10 x 10<sup>6</sup> switching operations | - | 25mm | 29mm | 12.4mm | ||
![]() 40.61.7.024.1320-1 Finder | In Stock | - | - | 24V DC | - | Solder pins | 1pc(s) | - | (L x W x H) 29 x 12.4 x 25 mm | 100 x 10<sup>3</sup> switching cycles | 36V DC | 4000VA | +85°C | 19.2V DC | -40°C | - | - | - | 24V DC | - | - | - | - | 1200Ω | Yes | 16A | 400V AC | - | - | - | 40.61.7.024.1320 | - | - | - | - | 25mm | 29mm | 12.4mm | ||
![]() 36.11.9.006.4011-1 Finder | In Stock | - | - | 6V DC | - | Solder pins | 1pc(s) | - | (L x W x H) 19 x 15.5 x 16 mm | - | 9V DC | 2500VA | +85°C | 4.5V DC | -40°C | - | - | - | 6V DC | - | - | - | - | 100Ω | Yes | 10A | 250V AC | - | - | - | 36.11.9.006.4011 | - | - | - | - | 16mm | 19mm | 15.5mm |