- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Number of Terminals | End Contact Material | Ambient temperature | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Content | Degree of protection (IP) | Dim | Electrical lifespan | ElectricalLife | Factory colour | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. pick-up voltage | Max. switching capacity | Max. temperature | Min. pick-up voltage | Min. temperature | Nominal current | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Resistance (coil) | Risk Rank | Rohs Code | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Type of electric connection | Voltage type for actuating | With detachable clamps | ECCN Code | Type | Depth | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Sealing | Termination Type | Durability | Number of Poles | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Release Time | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Terminal Length | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 56.34.9.012.0040-1 Finder | In Stock | - | - | - | - | - | - | - | - | 12V DC | - | - | Type C CEE 7/16 plug 4.8 mm | 1pc(s) | - | (L x W x H) 40.8 x 27.7 x 37.1 mm | - | - | - | - | - | - | 13.2V DC | 3000VA | +70°C | 10.2V DC | -40°C | - | - | - | 12V DC | - | - | - | - | - | - | - | - | - | 123Ω | - | - | Yes | 12A | 400V AC | - | - | - | - | 56.34.9.012.0040 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.1mm | 40.8mm | 27.7mm | - | ||
![]() 459170120310 Finder | 18955856 |
| - | PCB Mount | NO | THROUGH HOLE-STRAIGHT MOUNT | 6 | Silver Nickel | - | 12V DC | 12 V | 400 Ω | 50pc(s) | - | (W x H x D) 12.5 x 28.5 x 40.7 mm | - | 30000 Cycle(s) | - | FINDER SPA | Finder | 45.91.7.012.0310 | - | - | - | - | - | 16 | - | - | - | 0 | 0 | 1 | 125 °C | -40 °C | Active | - | - | 12 - 12 | - | 5.68 | Yes | - | 16A | - | PCB connection | DC | No | EAR99 | 45.91.7.012.0310 | 40.7mm | compliant | ANCE; CUL; GOST; IMQ; UL; VDE | 29.6 mm | 12.5 mm | 29.6mm x 12.5mm x 28.5mm | RT2 | SOLDER/QUICK CONNECT | - | 1 | POWER/SIGNAL RELAY | 30 A | - | 12 ms | 12V dc | 2 ms | 360 mW | 400 V | AC/DC | MOMENTARY | DC | 6 | 2500 Vrms | Random | 4000 Vrms | - | 16A | SPST | 12 V | SPST | 0.03 A | 1 FORM A | 4.8 V | 1.2 V | - | 0.004 inch | 28.5mm | - | 12.5mm | 28.5 mm | |||
![]() 653190240309 Finder | In Stock | - | - | Flange Mount | - | - | - | - | - | 24V DC | - | - | Connector | 10pc(s) | - | (W x H x D) 32.2 x 52.2 x 36.5 mm | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | 0 | 0 | 1 | - | - | - | - | - | 24 - 24 | - | - | - | - | 30A | - | Flat plug-in connection | DC | No | - | 65.31.9.024.0309 | 36.5mm | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 24V dc | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | SPST, SPST | - | - | - | - | - | - | 52.2mm | - | 32.2mm | - | ||
![]() 662290241000 Finder | In Stock | - | - | - | - | - | - | - | - | 24V DC | - | - | 10pc(s) | - | (W x H x D) 33.5 x 31 x 51.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30A | - | - | - | - | - | 66.22.9.024.1000 | 51.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31mm | - | 33.5mm | - | |||
![]() 58.34.8.230.5060-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | 1pc(s) | - | - | - | - | Blue | - | - | - | - | 1750VA | - | - | - | - | - | 230V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7A | 250V AC | - | - | - | - | 58.34.8.230.5060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 58.32.9.024.2050-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | 1pc(s) | - | - | - | - | - | - | - | - | - | 2500VA | - | - | - | - | - | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | 250V AC | - | - | - | - | 58.32.9.024.2050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 58.34.8.110.0060-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | 1pc(s) | - | - | - | - | Blue | - | - | - | - | 1750VA | - | - | - | - | - | 110V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7A | 250V AC | - | - | - | - | 58.34.8.110.0060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 58.P4.8.024.0060-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | Push-in connector | 1pc(s) | - | - | - | - | - | - | - | - | - | 1750VA | - | - | - | - | - | 24V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7A | 250V AC | - | - | - | - | 58.P4.8.024.0060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + LED,+ EMC emission suppressor | - | - | - | - | - | ||
![]() 48.P5.7.012.0050-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | Push-in connector | 1pc(s) | - | - | - | - | - | - | - | - | - | 2000VA | - | - | - | - | - | 12V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8A | 250V AC | - | - | - | - | 48.P5.7.012.0050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + LED,+ EMC emission suppressor | - | - | - | - | - | ||
![]() 49.62.9.024.0050-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | Pull spring | 1pc(s) | - | (L x W x H) 81.9 x 15.5 x 75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V AC | - | - | - | - | 49.62.9.024.0050 | - | - | - | - | - | - | - | - | (AC/DC) 10 x 10<sup>6</sup>/20 x 10<sup>6</sup> Switching cycles: | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + EMC emission suppressor,+ LED | - | 75mm | 81.9mm | 15.5mm | - | ||
![]() 49.72.9.024.0050-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | Pull spring | 1pc(s) | - | (L x W x H) 81.9 x 15.5 x 75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V AC | - | - | - | - | 49.72.9.024.0050 | - | - | - | - | - | - | - | - | (AC/DC) 10 x 10<sup>6</sup>/20 x 10<sup>6</sup> Switching cycles: | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + EMC emission suppressor,+ LED | - | 75mm | 81.9mm | 15.5mm | - | ||
![]() 59.34.8.230.0060 Finder | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | IP20 | (L x W x H) 79.7 x 27 x 86.1 mm | (AC1) 200 x 10<sup>3</sup> Switching cycles: | - | - | - | - | - | 253V AC | 1750VA | - | 184V AC | - | 7 | 7A | 230V AC | 230V AC | 4 | 0 | 0 | - | - | - | 230 - 230 | 230 - 230 | - | 17000Ω | - | - | - | 7A | 250V AC | Screw connection | AC | No | - | 59.34.8.230.0060 | 76.2 | - | - | - | - | - | - | - | (AC/DC) 20 x 10<sup>6</sup>50 x 10<sup>6</sup> Switching cycles: | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86.1mm | 79.7mm | 27mm | - | ||
![]() 4C.02.8.230.0060-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | Screw clamping | 1pc(s) | - | (L x W x H) 82.9 x 15.8 x 64.6 mm | - | - | - | - | - | - | 253V AC | 2000VA | - | 184V AC | - | - | 8A | 230V AC | 230V AC | - | - | - | - | - | - | - | - | - | 28000Ω | - | - | - | 8A | 440V AC | - | - | - | - | 4C02/08/30.0060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + varistor,+ LED | - | 64.6mm | 82.9mm | 15.8mm | - | ||
![]() 4C.01.9.024.4050-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | screw terminals | 1pc(s) | - | (L x W x H) 82.9 x 15.8 x 64.6 mm | - | - | - | - | - | - | 26.4V DC | 4000VA | - | 17.5V DC | - | - | 16A | 24V DC | 24V DC | - | - | - | - | - | - | - | - | - | 1200Ω | - | - | - | 16A | 440V AC | - | - | - | - | 4C.01/09/24.4050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + flyback diode,+ LED | - | 64.6mm | 82.9mm | 15.8mm | - | ||
![]() 22.22.8.230.4000-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | 5000VA | - | - | - | - | (AC1, 250 V/AC) 20A | 230V AC | 230V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | 30V DC,400V AC | - | - | - | - | 22.22.8.230.4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38.51.0.048.0060-1 Finder | In Stock | - | - | - | - | - | - | - | -40 - +70°C | - | - | - | Screw terminals | 1pc(s) | - | (L x W x H) 87.9 x 6.2 x 75.6 mm | (AC1) 60 x 10<sup>3</sup> switching cycles | - | - | - | - | - | - | 1500VA | +70°C | - | -40°C | - | - | 48V DC,48V AC | 48 V DC/AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | 400V AC | - | - | - | - | 38.51.0.048.0060 | - | - | - | - | - | - | - | - | 10 x 10<sup>6</sup> switching cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75.6mm | 87.9mm | 6.2mm | - | ||
![]() 49.52.8.024.0060-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | Screw terminal | 1pc(s) | - | (L x W x H) 81.9 x 15.5 x 75 mm | - | - | - | - | - | - | 26.4V AC | 2000VA | +70°C | 19.2V AC | -40°C | - | 8A | 24V AC | 24V AC | - | - | - | - | - | - | - | - | - | 320Ω | - | - | - | 8A | 250V AC | - | - | - | - | AC-coil | - | - | - | - | - | - | - | - | (AC/DC) 10 x 10<sup>6</sup>/20 x 10<sup>6</sup> Switching cycles: | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + varistor,+ LED | - | 75mm | 81.9mm | 15.5mm | - | ||
![]() 40.11.7.006.2000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 1 | 0 | 0 | - | - | - | - | - | 6 - 6 | - | - | - | - | - | - | PCB connection | DC | No | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | 12.4 | - | ||
![]() 39.01.0.006.0060-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | Pull spring | 1pc(s) | - | - | - | - | - | - | - | - | 6.6V DC,6.6V AC | - | - | 4.8V DC,4.8V AC | - | - | - | 6V DC,6V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | 400V AC | - | - | - | - | 39.01.0.006.0060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39.51.0.024.0060-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | Pull spring | 1pc(s) | - | - | - | - | - | - | - | - | 26.4V DC,26.4V AC | - | - | 19.2V DC,19.2V AC | - | - | - | 24V DC,24V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | 400V AC | - | - | - | - | 39.51.0.024.0060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |