- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Number of Terminals | PCB Mounting Orientation | Built-in depth | Coil nominal voltage | Connections | Contact Materials | Content | Dim | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | RoHS-compliant | Switching current (max.) | Type of electric connection | Voltage type for actuating | Voltage type of supply voltage | With detachable clamps | Packaging | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Orientation | Depth | Frequency | Function | Number of Contacts | Housing Color | Lead Length | ELV | Plating | Operating Supply Current | Number of Ports | Number of Poles | Coil Voltage | Switching Current | Contact Configuration | Height | Length | Width | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 563480120040 Finder | 18955836 |
| - | - | - | Plug-In Mount | - | - | - | - | - | - | - | - | - | - | - | 12 | 4 | 0 | 0 | 12 - 12 | 12 - 12 | - | Non-Compliant | - | - | Plug-in connection | AC | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 27.7 | - | - | - | - | - | - | - | - | - | 4 | 12V ac | 20A | - | 37.6 | - | 40.8 | - | - | ||
![]() 403182300001 Finder | 18955836 |
| - | - | External | PCB Mount, Plug In | - | - | - | - | - | - | 230V AC | Connector | - | 50pc(s) | (W x H x D) 12.4 x 25 x 29 mm | 10 | 1 | 0 | 0 | 230 - 230 | 230 - 230 | - | Compliant | Yes | 10A | PCB connection | AC | - | No | - | - | - | 40.31.8.230.0001 | - | - | - | - | - | - | - | - | 29mm | - | - | - | - | - | - | - | - | - | 1 | 230V ac | 12A | SPDT | 25mm | 50.8 mm | 12.4mm | - | - | ||
![]() 563490122000 Finder | 18955836 |
| - | - | - | Plug-In Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 12V dc | 20A | - | - | - | - | - | - | ||
![]() 403170900000 Finder | 18955836 |
| - | - | Through Hole | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | Wire Wrap | - | - | - | - | - | - | 2 | Female | 2.54 mm | Straight | - | - | - | 24 | - | - | - | - | - | - | 1 | 90V dc | 12A | SPDT | - | - | - | No | - | ||
![]() 405170050000 Finder | 18955836 |
| - | - | - | PCB Mount, Plug In | - | - | - | - | - | - | 5V DC | Connector | - | 50pc(s) | (W x H x D) 12.4 x 25 x 29 mm | 10 | 1 | 0 | 0 | - | - | 5 - 5 | Non-Compliant | - | 10A | PCB connection | DC | - | No | - | - | - | 40.51.7.005.0000 | - | - | - | - | - | - | - | - | 29mm | - | - | - | - | - | - | - | - | - | 1 | 5V dc | 12A | SPDT | 25mm | - | 12.4mm | - | - | ||
![]() 405170600000 Finder | 18955836 |
| - | - | - | PCB Mount, Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 60V dc | 12A | SPDT | - | - | - | - | - | ||
![]() 405270090000 Finder | 18955836 |
| - | - | - | PCB Mount, Plug In | - | - | - | - | - | - | 9V DC | - | - | 50pc(s) | (W x H x D) 12.4 x 25 x 29 mm | 8 | 2 | 0 | 0 | - | - | 9 - 9 | - | - | 8A | PCB connection | DC | - | No | - | - | - | 40.52.7.009.0000 | - | - | - | - | - | - | - | - | 29mm | - | - | - | - | - | - | - | - | - | 2 | 9V dc | 8A | - | 25mm | - | 12.4mm | - | - | ||
![]() 222280484000 Finder | 18955836 |
| - | - | - | DIN Rail | - | - | - | - | - | 58.4 | - | - | - | - | - | - | 0 | 0 | 2 | - | - | - | Non-Compliant | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical | - | - | - | - | - | - | - | 2 | 48V ac | 20A | DPST-2NO | - | - | - | - | - | ||
![]() 563484000000 Finder | 18955836 |
| - | - | - | Plug-In Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 400V ac | 12A | - | - | - | - | - | - | ||
![]() 563481102000 Finder | 18955836 |
| - | Gold | Through Hole | Plug-In Mount | - | Round | Thermoplastic | 15 | Right Angle | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Solder | Receptacle | - | 15 | - | - | Blue | 3 | Female | 2.29 mm | Right Angle | 22 mm | - | - | 15 | Blue | 3.2 mm | Compliant | Nickel | - | 1 | 4 | 110V ac | 20A | - | - | 30.8 mm | - | - | UL94 V-0 | ||
![]() 405290480001 Finder | 18955836 |
| - | - | - | PCB Mount | - | - | - | - | - | - | 4V DC | - | - | 50pc(s) | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | - | - | - | - | - | 8A | - | - | - | - | - | - | - | 40.52.9.048.0001 | - | - | - | - | - | - | - | - | 29mm | - | - | - | - | - | - | - | - | - | 2 | 48V dc | 8A | - | 25mm | - | 12.4mm | - | - | ||
![]() 563290722000T Finder | 18955836 |
| - | - | - | Plug-In Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 72V dc | 12A | - | - | - | - | - | - | ||
![]() 406190140003 Finder | 18955836 |
| - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 16 | 1 | 0 | 0 | - | - | 14 - 14 | - | - | - | PCB connection | DC | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | 1 | 14V dc | 16A | SPDT | 25 | - | 12.4 | - | - | ||
![]() 406170122021 Finder | 18955836 |
| - | - | - | PCB Mount, Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 12V dc | 16A | SPDT | - | - | - | - | - | ||
![]() 406270144000 Finder | 18955836 |
| - | - | - | PCB Mount, Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 14V dc | 10A | - | - | - | - | - | - | ||
![]() 406180600000 Finder | 18955836 |
| - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 60V ac | 16A | SPDT | - | - | - | - | - | ||
![]() 406190124300 Finder | 18955836 |
| - | - | - | PCB Mount | - | - | - | - | - | - | 12V DC | - | - | 50pc(s) | (W x H x D) 12.4 x 25 x 29 mm | 16 | 0 | 0 | 1 | - | - | 12 - 12 | - | - | 16A | PCB connection | DC | - | No | - | - | - | 40.61.9.012.4300 | - | - | - | - | - | - | - | - | 29mm | - | - | - | - | - | - | - | - | - | 1 | 12V dc | 16A | SPDT | 25mm | - | 12.4mm | - | - | ||
![]() 406170120001 Finder | 18955836 |
| - | - | - | PCB Mount | - | - | - | - | - | - | 12V DC | - | - | 50pc(s) | (W x H x D) 12.4 x 25 x 29 mm | 16 | 1 | 0 | 0 | - | - | 12 - 12 | Non-Compliant | Yes | 16A | PCB connection | DC | - | No | - | - | - | 40.61.7.012.0001 | - | - | - | - | - | - | - | - | 29mm | - | - | - | - | - | - | - | - | - | 1 | 12V dc | 16A | SPDT | 25mm | - | 12.4mm | - | - | ||
![]() 563280480040 Finder | 18955836 |
| - | - | Surface Mount | Flange Mount | 6 | - | - | - | - | - | - | - | - | - | - | 12 | 2 | 0 | 0 | 48 - 48 | 48 - 48 | - | Compliant | - | - | Plug-in connection | AC | - | No | Tape & Reel (TR) | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 27.7 | 160 MHz | - | - | - | - | - | - | 136 mA | - | 2 | 48V ac | 12A | - | 36.8 | - | 20.7 | - | - | ||
![]() 465280120054 Finder | 18955836 |
| - | - | - | Plug-In Mount | - | - | - | - | - | - | - | - | - | - | - | 8 | 2 | 0 | 0 | 12 - 12 | 12 - 12 | - | - | - | - | Plug-in connection | AC | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | 2 | 12V ac | 8A | - | 32.8 | - | 12.4 | - | - |