- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Terminals | End Contact Material | Circuit Applications | Coil nominal voltage | Coil voltage rating | Coil Voltage-Nom | CoilResistance | Connections | Contact Materials | Content | Dim | ElectricalLife | Factory colour | Ihs Manufacturer | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Max. pick-up voltage | Max. switching capacity | Max. temperature | Min. pick-up voltage | Min. temperature | Nominal current | Nominal voltage | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Resistance (coil) | Risk Rank | RoHS | Rohs Code | Switching current (max.) | Switching voltage (max.) | Type of electric connection | Voltage type for actuating | Voltage, Rating | With detachable clamps | Packaging | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Depth | Reach Compliance Code | Body Length or Diameter | Body Breadth | Physical Dimension | Termination Type | Max Current Rating | Wire/Cable Type | Wire/Cable Gauge | Number of Poles | Sealable | Contact Current Rating | Reset | Number of Voltages Monitored | Reset Timeout | Threshold Voltage | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Hole Diameter | Release Time | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Relay Form | Coil Operate Voltage(DC) | Features | Terminal Length | Height | Length | Width | Plating Thickness | Body Height | PCB Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 553490242040 Finder | In Stock | - | - | - | - | - | Plug In | - | - | - | 24V DC | - | - | - | Connector | - | 10pc(s) | (W x H x D) 20.7 x 37.2 x 27.7 mm | - | - | - | - | - | - | - | - | - | - | - | 7 | - | 4 | 0 | 0 | - | - | - | - | - | 24 - 24 | - | - | - | - | 7A | - | Plug-in connection | DC | - | No | - | - | - | - | - | 55.34.9.024.2040 | - | - | - | - | - | - | 27.7mm | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 24V dc | - | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - | - | - | - | - | - | 37.2mm | - | 20.7mm | - | - | - | ||
![]() 553490480020 Finder | 18955836 |
| - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 48V dc | - | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 553280600054 Finder | 18955836 |
| - | - | - | Surface Mount | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Watchdog Circuit | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Active Low | 1 | 1.6 s | 4 V | - | - | - | 60V ac | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 553380245000 Finder | 18955836 |
| - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 3 | 0 | 0 | - | - | - | 24 - 24 | 24 - 24 | - | - | - | - | - | - | - | Plug-in connection | AC | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 27.7 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 24V ac | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | 3PDT, 3PDT | - | - | - | - | 37.2 | - | 20.7 | - | - | - | ||
![]() 553490480001 Finder | In Stock | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 48V dc | - | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 553380120000 Finder | 18955836 |
| - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 12V ac | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | 3PDT, 3PDT | - | - | - | - | - | - | - | - | - | - | ||
![]() 553491400040 Finder | 18955836 |
| - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 140V dc | - | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 551490125001 Finder | 18955836 |
| - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 125V dc | - | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 459170120311 Finder | 18955836 |
| - | - | - | - | PCB Mount | 6 | Silver Nickel | - | 12V DC | 0.36W | 12 V | 400 Ω | Print,Type C CEE 7/16 plug 6.3 mm | - | 1pc(s) | (L x W x H) 40.7 x 12.5 x 28.5 mm | 30000 Cycle(s) | - | FINDER SPA | Finder | - | 45.91.7.012.0311 | 14.4V DC | - | +125°C | 8.4V DC | -40°C | 16 | - | 0 | 0 | 1 | 105 °C | -40 °C | Active | - | - | 12 - 12 | 400Ω | 5.51 | - | Yes | 16A | 400V AC | PCB connection | DC | - | No | - | - | - | - | - | 45.91.7.012.0311 | - | - | - | - | - | - | 40.7 | compliant | 40.7 mm | 12.5 mm | 40.7mm x 12.5mm x 28.5mm | SOLDER | - | - | - | 1 | - | - | - | - | - | - | 30 A | - | 12 ms | 12V dc | - | 2 ms | 360 mW | 400 V | AC/DC | LATCHED | DC | 6 | 2500 Vrms | Random | 4000 Vrms | - | 16A | SPST | 14.4 V | SPST | 1 FORM A | 8.4 V | - | 0.004 inch | 28.5mm | 40.7mm | 12.5mm | - | 28.5 mm | - | ||
![]() 553382302000 Finder | 18955836 |
| - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 3 | 0 | 0 | - | - | - | 230 - 230 | 230 - 230 | - | - | - | Compliant | - | - | - | Plug-in connection | AC | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 27.7 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 230V ac | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | 3PDT, 3PDT | - | - | - | - | 37.2 | - | 20.7 | - | - | - | ||
![]() 553480600054 Finder | 18955836 |
| - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 60V ac | - | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 553480600040 Finder | 41 |
| - | - | - | - | Plug In | - | - | - | 60V AC | - | - | - | Connector | - | 10pc(s) | (W x H x D) 20.7 x 37.2 x 27.7 mm | - | - | - | - | - | - | - | - | - | - | - | 7 | - | 4 | 0 | 0 | - | - | - | 60 - 60 | 60 - 60 | - | - | - | Non-Compliant | - | 7A | - | Plug-in connection | AC | - | No | - | - | - | - | - | 55.34.8.060.0040 | - | - | - | - | - | - | 27.7mm | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 60V ac | - | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - | - | - | - | - | - | 37.2mm | - | 20.7mm | - | - | - | ||
![]() 457170240410 Finder | 18955836 |
| - | Production (Last Updated: 1 month ago) | Gold | - | PCB Mount | 6 | Silver Cadmium Oxide | Power | - | - | 24 V | 1600 Ω | - | Copper | - | - | 100000 Cycle(s) | - | FINDER SPA | Finder | ACTIVE (Last Updated: 1 month ago) | 45.71.7.024.0410 | - | - | - | - | - | 16 | - | 0 | 1 | 0 | 105 °C | -40 °C | Active | - | - | 24 - 24 | - | 5.11 | Non-Compliant | - | - | - | PCB connection | DC | - | No | - | - | Press-Fit | - | Socket | - | - | 257 °C | -85 °C | - | - | - | 40.7 | compliant | 40.7 mm | 12.5 mm | 40.7mm x 12.5mm x 28.5mm | SOLDER | 7.5 A | Discrete | 18 AWG | 1 | No | 7.5 A | - | - | - | - | 30 A | - | 10 ms | 24V dc | 1.83 mm | 2 ms | 360 mW | 400 V | AC/DC | LATCHED | DC | 6 | 1000 Vrms | Random | 4000 Vrms | - | 16A | SPST | 28.8 V | - | 1 FORM B | 16.8 V | - | 0.004 inch | 28.5 | - | 12.5 | 30 µm | 28.5 mm | 3.18 mm | ||
![]() 434170122001 Finder | 11500 |
| - | - | - | - | PCB Mount, Plug In | - | - | - | 12V DC | - | - | - | - | 20pc(s) | (W x H x D) 10.2 x 15.4 x 30.2 mm | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 1 | 0 | 0 | - | - | - | - | - | 12 - 12 | - | - | Non-Compliant | - | 10A | - | PCB connection | DC | - | No | - | - | - | - | - | 43.41.7.012.2001 | - | - | - | - | - | - | 30.2mm | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 12V dc | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | SPDT | - | - | - | - | 15.4mm | - | 10.2mm | - | - | - | |||
![]() 553482300020 Finder | 18955836 |
| - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | 4 | 0 | 0 | - | - | - | 230 - 230 | 230 - 230 | - | - | - | Compliant | - | - | - | Plug-in connection | AC | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 27.7 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 230V ac | - | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - | - | - | - | - | - | 37.2 | - | 20.7 | - | - | - | ||
![]() 553482305054 Finder | 18955836 |
| - | - | - | - | Plug In | - | - | - | 230V AC | - | - | - | Connector | - | 10pc(s) | (W x H x D) 20.7 x 37.2 x 27.7 mm | - | - | - | - | - | - | - | - | - | - | - | 7 | - | 4 | 0 | 0 | - | - | - | 230 - 230 | 230 - 230 | - | - | - | Non-Compliant | - | 7A | - | Plug-in connection | AC | - | No | - | - | - | - | - | 55.34.8.230.5054 | - | - | - | - | - | - | 27.7mm | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 230V ac | - | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - | - | - | - | + LED | - | 37.2mm | - | 20.7mm | - | - | - | ||
![]() 553491255094 Finder | 18955836 |
| - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | 0.25 % | - | 25 ppm/°C | - | - | 768 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 125V dc | - | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() 58.34.8.230.5060-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | - | Blue | - | - | - | - | - | 1750VA | - | - | - | - | 230V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 7A | 250V AC | - | - | - | - | - | - | - | - | - | 58.34.8.230.5060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 58.32.9.024.2050-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | - | - | - | - | - | - | - | 2500VA | - | - | - | - | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | 250V AC | - | - | - | - | - | - | - | - | - | 58.32.9.024.2050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 58.34.8.110.0060-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | - | Blue | - | - | - | - | - | 1750VA | - | - | - | - | 110V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 7A | 250V AC | - | - | - | - | - | - | - | - | - | 58.34.8.110.0060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |