- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Terminals | End Contact Material | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Content | Degree of protection (IP) | Dim | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Risk Rank | RoHS-compliant | Switching current (max.) | Type of electric connection | Voltage type for actuating | With detachable clamps | Type | Depth | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Termination Type | Number of Poles | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Release Time | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Dielectric Strength Between Open Contacts | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Contact Configuration | Relay Form | Coil Voltage(AC)-Max | Features | Terminal Length | Coil Operate Voltage(AC) | Height | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55.13.8.024.2000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 3 | 0 | 0 | - | - | - | 24 - 24 | 24 - 24 | - | - | - | - | PCB connection | AC | No | - | 27.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.2 | 20.7 | - | ||
![]() 55.12.8.012.0000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 2 | 0 | 0 | - | - | - | 12 - 12 | 12 - 12 | - | - | - | - | PCB connection | AC | No | - | 27.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.2 | 20.7 | - | ||
![]() 55.14.9.060.0000 Finder | 18955862 |
| - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 4 | 0 | 0 | - | - | - | - | - | 60 - 60 | - | - | - | PCB connection | DC | No | - | 27.7 | - | - | - | - | - | - | 4 | - | - | - | 60V dc | - | - | - | - | - | - | - | - | 7A | - | - | - | - | - | - | - | 37.2 | 20.7 | - | ||
![]() 55.34.8.042.0050 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 4 | 0 | 0 | - | - | - | 42 - 42 | 42 - 42 | - | - | - | - | Plug-in connection | AC | No | - | 27.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.2 | 20.7 | - | ||
![]() 55.34.8.048.0050 Finder | In Stock | - | - | - | 14 | SILVER NICKEL | - | 48 V | 770 Ω | - | - | - | - | 150000 Cycle(s) | FINDER SPA | Finder | 55.34.8.048.0050 | 7 | 4 | 0 | 0 | 85 °C | -40 °C | Active | 48 - 48 | 48 - 48 | - | 5.57 | - | - | Plug-in connection | AC | No | - | 27.7 | compliant | - | 27.7 mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | QUICK CONNECT | - | 15 A | - | 11 ms | - | 3 ms | 250 V | AC/DC | MBB | AC | 1000 Vrms | 2000 Vrms | - | - | 4PDT-CO | - | 4 FORM C | 52.8 V | - | 0.0056 inch | 38.4 V | 37.2 | 20.7 | 37.2 mm | ||
![]() 59.32.9.024.0050 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | 10 | 2 | 0 | 0 | - | - | - | - | - | 24 - 24 | - | - | - | Screw connection | DC | No | - | 76.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86.1 | 27 | - | ||
![]() 58.34.8.230.0060 Finder | 10 | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | 7 | 4 | 0 | 0 | - | - | - | 230 - 230 | 230 - 230 | - | - | - | - | Screw connection | AC | No | - | 76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 83 | 27 | - | ||
![]() 58.32.9.024.0900M Finder | In Stock | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | 10 | 2 | 0 | 0 | - | - | - | - | - | 24 - 24 | - | - | - | Screw connection | DC | No | - | 76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 83 | 27 | - | ||
![]() 60.13.8.230.5250 Finder | In Stock | - | - | - | - | - | 230V AC | - | - | Connector | 10pc(s) | - | (W x H x D) 32.5 x 54.2 x 36.4 mm | - | - | - | - | 6 | 3 | 0 | 0 | - | - | - | 230 - 230 | 230 - 230 | - | - | - | 6A | Plug-in connection | AC | No | 60.13.8.230.5250 | 36.4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + LED | - | - | 54.2mm | 32.5mm | - | ||
![]() 60.13.8.024.5040 Finder | 25274440 |
| - | Plug-In Mount | - | - | 24V AC | - | - | Connector | 10pc(s) | - | (W x H x D) 32.5 x 54.2 x 36.4 mm | - | - | - | - | 10 | 3 | 0 | 0 | - | - | - | 24 - 24 | 24 - 24 | - | - | - | 10A | Plug-in connection | AC | No | 60.13.8.024.5040 | 36.4mm | - | - | - | - | - | - | 3 | - | - | - | 24V ac | - | - | - | - | - | - | - | - | 6A | - | 3PDT, 3PDT | - | - | - | - | - | 54.2mm | 32.5mm | - | ||
![]() 58.34.9.060.0050 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | 7 | 4 | 0 | 0 | - | - | - | - | - | 60 - 60 | - | - | - | Screw connection | DC | No | - | 76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 83 | 27 | - | ||
![]() 60.13.9.012.0240 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 3 | 0 | 0 | - | - | - | - | - | 12 - 12 | - | - | - | Plug-in connection | DC | No | - | 36.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.2 | 32.5 | - | ||
![]() 62.32.9.024.0506 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | 2 | 0 | 0 | - | - | - | - | - | 24 - 24 | - | - | - | Plug-in connection | DC | No | - | 35.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47.6 | 38.2 | - | ||
![]() 62.23.9.024.0500 Finder | 25274440 |
| - | PCB Mount | - | - | 24V DC | - | - | 10pc(s) | - | (W x H x D) 38.2 x 47.6 x 35.8 mm | - | - | - | - | 16 | 3 | 0 | 0 | - | - | - | - | - | 24 - 24 | - | - | 16A | PCB connection | DC | No | 62.23.9.024.0500 | 35.8mm | - | - | - | - | - | - | 3 | - | - | - | 24V dc | - | - | - | - | - | - | - | - | 16A | - | 3PDT, 3PDT | - | - | - | - | - | 47.6mm | 38.2mm | - | |||
![]() 62.22.8.230.0000 Finder | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | 2 | 0 | 0 | - | - | - | 230 - 230 | 230 - 230 | - | - | - | - | PCB connection | AC | No | - | 35.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49.1 | 38.2 | - | ||
![]() 62.82.9.024.0369 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | 0 | 0 | 2 | - | - | - | - | - | 24 - 24 | - | - | - | Flat plug-in connection | DC | No | - | 35.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 | 38.2 | - | ||
![]() 60.13.9.080.0070 Finder | In Stock | - | - | - | - | - | 80V DC | - | - | Connector | 10pc(s) | - | (W x H x D) 32.5 x 54.2 x 36.4 mm | - | - | - | - | 10 | 3 | 0 | 0 | - | - | - | - | - | 80 - 80 | - | Yes | 10A | Plug-in connection | DC | No | 60.13.9.080.0070 | 36.4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + LED | - | - | 54.2mm | 32.5mm | - | ||
![]() 65.31.8.230.4300 Finder | 42 |
| - | Flange Mount | - | SILVER TIN OXIDE | 230V AC | 230 V | 7250 Ω | CEE 7/16 CEE plug | 10pc(s) | - | (W x H x D) 32.2 x 52.2 x 36.5 mm | 80000 Cycle(s) | FINDER SPA | Finder | 65.31.8.230.4300 | 30 | 0 | 0 | 1 | 75 °C | -40 °C | Active | 230 - 230 | 230 - 230 | - | 5.56 | - | 30A | Flat plug-in connection | AC | No | 65.31.8.230.4300 | 36.5mm | compliant | - | 36.5 mm | 32.2 mm | 36.5mm x 32.2mm x 42.2mm | QUICK CONNECT | 1 | 120 A | - | 10 ms | 230V ac | 12 ms | 400 V | AC/DC | BBM | AC | 1500 Vrms | 2500 Vrms | - | 20A | SPST-NO | SPST, SPST | 1 FORM A | 253 V | - | 0.0096 inch | 184 V | 52.2mm | 32.2mm | 42.2 mm | ||
![]() 4C.01.9.024.4050 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | 16 | 1 | 0 | 0 | - | - | - | - | - | 24 - 24 | - | - | - | Screw connection | DC | No | - | 82.85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66 | 15.8 | - | ||
![]() 46.52.8.012.0040 Finder | 18955862 |
| - | Plug-In Mount | 8 | Silver Nickel | 12V AC | 12 V | 80 Ω | Connector | 10pc(s) | - | (W x H x D) 12.4 x 32.8 x 29 mm | 100000 Cycle(s) | FINDER SPA | Finder | 46.52.8.012.0040 | 8 | 2 | 0 | 0 | 70 °C | -40 °C | Active | 12 - 12 | 12 - 12 | - | 5.57 | - | 8A | Plug-in connection | AC | No | 46.52.8.012.0040 | 29mm | compliant | CCC; CE; CSA; IMQ; PCT; RINA; UL; VDE | 29 mm | 12.4 mm | 29mm x 12.4mm x 32.8mm | QUICK CONNECT | 2 | 15 A | - | 10 ms | 12V ac | 3 ms | 440 V | AC/DC | - | AC | 1000 Vrms | 4000 Vrms | - | 8A | DPDT | - | 2 FORM C | 13.2 V | - | 0.0065 inch | 9.6 V | 32.8mm | 12.4mm | 32.8 mm |