- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Material | Shape | Package Cooled | Material Finish | Number of Terminals | End Contact Material | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Contact Current | Contact Materials | Content | Degree of protection (IP) | Dim | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Standards Met | Switching current (max.) | Type of electric connection | Voltage type for actuating | With detachable clamps | Series | Part Status | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Depth | Reach Compliance Code | Current Rating | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Sealing | Termination Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Number of Poles | Throw Configuration | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Release Time | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Thermal Resistance @ Natural | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Power Dissipation @ Temperature Rise | Coil Voltage(AC)-Max | Terminal Length | Coil Operate Voltage(AC) | Diameter | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 48.61.7.024.0050M Finder | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | 16 | 1 | 0 | 0 | - | - | - | - | - | 24 - 24 | - | - | - | - | - | - | Screw connection | DC | No | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | 78.6 | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 5.76°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | - | - | -- | 75.3 | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 40.61.6.005.4300 Finder | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | 0 | 0 | 1 | - | - | - | 5 - 5 | 5 - 5 | 5 - 5 | - | - | - | - | - | - | PCB connection | AC/DC | No | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | 29 | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 10.79°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | - | - | -- | 25 | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 40-31-8-120-0300 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40-51-9-028-0000 Finder | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40-52-6-012-0000 Finder | 24 |
| - | - | PCB Mount, Plug In | - | - | - | - | - | - | - | - | 12V AC,12V DC | - | - | Connector | - | - | 50pc(s) | - | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | 8 | 2 | 0 | 0 | - | - | - | 12 - 12 | 12 - 12 | 12 - 12 | - | - | - | - | - | 8A | PCB connection | AC/DC | No | - | - | - | - | 40.52.6.012.0000 | - | - | - | - | 29mm | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 12V ac/dc | - | - | - | - | - | - | - | - | - | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | - | 12.4mm | - | ||
![]() 40-52-8-120-5301 Finder | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40-52-8-120-0001 Finder | 21062048 |
| - | - | PCB Mount | - | - | - | - | - | - | - | - | 120V AC | - | - | - | - | - | 50pc(s) | - | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 8A | - | - | - | - | - | - | - | 40.52.8.120.0001 | - | - | - | - | 29mm | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 120V ac | - | - | - | - | - | - | - | - | - | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | - | 12.4mm | - | ||
![]() RB1492500000 Finder | 2515 |
| - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 250V dc | - | - | - | - | - | - | - | - | - | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 41.31.8.024.0000 Finder | 11 |
| - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 350ohm | - | 12A | Silver Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cULus, EAC, PCT, RINA, UL, VDE | - | - | - | - | 41 Series | - | - | - | - | - | - | - | - | 12.6mm | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | PCB Pin | - | - | - | 24V ac | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | 15.7mm | 29mm | - | - | ||
![]() 55.34.8.230.2050 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | 14 | SILVER CADMIUM OXIDE | - | 230 V | 17000 Ω | - | - | - | - | - | - | 150000 Cycle(s) | FINDER SPA | Finder | 55.34.8.230.2050 | 7 | 4 | 0 | 0 | 85 °C | -40 °C | Active | 230 - 230 | 230 - 230 | - | 5.57 | - | - | - | - | - | Plug-in connection | AC | No | - | - | - | - | - | - | - | - | - | 27.7 | compliant | - | - | 27.7 mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | QUICK CONNECT | - | - | - | - | - | - | - | 15 A | - | 11 ms | - | - | 3 ms | - | 250 V | AC/DC | MBB | AC | 1000 Vrms | - | 2000 Vrms | - | - | 4PDT-CO | - | - | - | - | 4 FORM C | - | - | - | 253 V | 0.0056 inch | 184 V | - | 37.2 | - | 20.7 | 37.2 mm | ||
![]() 49.52.8.024.2060 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | 8 | 2 | 0 | 0 | - | - | - | 24 - 24 | 24 - 24 | - | - | - | - | - | - | - | Screw connection | AC | No | - | - | - | - | - | - | - | - | - | 81.9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 | - | 15.5 | - | ||
![]() 62.33.9.024.4040 Finder | 43 |
| - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | Connector | - | - | 10pc(s) | - | (W x H x D) 38.2 x 47.6 x 35.8 mm | - | - | - | - | 16 | 3 | 0 | 0 | - | - | - | - | - | 24 - 24 | - | - | - | - | - | 16A | Plug-in connection | DC | No | - | - | - | - | 62.33.9.024.4040 | - | - | - | - | 35.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47.6mm | - | 38.2mm | - | ||
![]() 65.31.9.024.4300 Finder | 41 |
| - | - | - | - | - | - | - | - | - | - | SILVER TIN OXIDE | 24V DC | 24 V | 445 Ω | CEE 7/16 CEE plug | - | - | 10pc(s) | - | (W x H x D) 32.2 x 52.2 x 36.5 mm | 80000 Cycle(s) | FINDER SPA | Finder | 65.31.9.024.4300 | 30 | 0 | 0 | 1 | 75 °C | -40 °C | Active | - | - | 24 - 24 | 5.57 | - | - | Yes | - | 30A | Flat plug-in connection | DC | No | - | - | - | - | 65.31.9.024.4300 | - | - | - | - | 36.5mm | compliant | - | - | 36.5 mm | 32.2 mm | 36.5mm x 32.2mm x 42.2mm | - | QUICK CONNECT | - | - | - | - | - | - | - | 120 A | - | 10 ms | - | - | 12 ms | 1300 mW | 400 V | AC/DC | BBM | DC | 1500 Vrms | Random | 2500 Vrms | - | - | SPST-NO | - | 26.4 V | - | - | 1 FORM A | 20.4 V | - | - | - | 0.0096 inch | - | - | 52.2mm | - | 32.2mm | 42.2 mm | ||
![]() 34.51.7.060.0000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | 1 | 0 | 0 | - | - | - | - | - | 60 - 60 | - | - | - | - | - | - | PCB connection | DC | No | - | - | - | - | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | 5 | - | ||
![]() 7S.16.9.110.0420 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40.52.9.024.2300 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 0 | 0 | 2 | - | - | - | - | - | 24 - 24 | - | - | - | - | - | - | PCB connection | DC | No | - | - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | 12.4 | - | ||
![]() 4C.01.9.110.0050 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | 16 | 1 | 0 | 0 | - | - | - | - | - | 110 - 110 | - | - | - | - | - | - | Screw connection | DC | No | - | - | - | - | - | - | - | - | - | 82.85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66 | - | 15.8 | - | ||
![]() 41.61.9.006.0010 Finder | 55 |
| - | PCB | PCB Mount | - | - | - | - | - | - | - | - | 6V DC | - | 90 Ω | - | Silver | 20pc(s) | - | (W x H x D) 12.6 x 15.7 x 29 mm | - | - | - | - | 16 | 1 | 0 | 0 | - | - | - | - | - | 6 - 6 | - | Non-Compliant | - | - | - | 16A | PCB connection | DC | No | 41 Series | - | Through Hole | - | 41.61.9.006.0010 | 85 °C | -40 °C | - | - | 29mm | - | 16 A | - | - | - | - | - | - | - | - | - | 1 | SPDT | - | Through Hole | - | - | - | 6V dc | - | - | 400 mW | - | - | - | - | - | - | - | - | 16A | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | 15.7mm | 29 mm | 12.6mm | - | |||
![]() 41.52.9.048.0010 Finder | 81 |
| - | - | PCB Mount | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 48V DC | - | 5760Ω | - | - | 20pc(s) | - | (W x H x D) 12.6 x 15.7 x 29 mm | 60000 Cycle(s) | FINDER SPA | Finder | 41.52.9.048.0010 | 8 | 2 | 0 | 0 | 85 °C | -40 °C | Active | - | - | 48 - 48 | 2.24 | - | Yes | - | - | 8A | PCB connection | DC | No | 41 Series | - | - | EAR99 | 41.52.9.048.0010 | - | - | Power | SOCKET MOUNTABLE, LOW PROFILE | 29mm | compliant | - | CUL; GOST; IMQ; RINA; UL; VDE | 29 mm | 12.6 mm | 29mm x 12.6mm x 15.7mm | RT2 | SOLDER | - | - | - | 2 | - | POWER/SIGNAL RELAY | Through Hole | 15 A | - | 5 ms | 48V dc | - | 4 ms | 400mW | 400 V | AC | MOMENTARY | DC | - | - | - | - | 8A | DPDT | - | 48 V | DPDT | 0.008 A | - | 19.2 V | 4.8 V | - | - | - | - | - | 15.7mm | 29mm | 12.6mm | 15.7 mm | |||
![]() 40.31.7.048.0000 Finder | 34 |
| - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 4800Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 Series | - | - | - | - | - | - | PCB | - | 12.4mm | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Through Hole | - | - | - | 48V dc | - | - | 500mW | - | - | - | - | - | - | - | - | 10A | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | 25mm | 29mm | - | - |