- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Built-in depth | Coil nominal voltage | CoilResistance | Connections | Content | Dim | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. switching capacity | Max. temperature | Min. temperature | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Type of electric connection | Voltage type for actuating | Voltage type of supply voltage | With detachable clamps | Series | ECCN Code | Type | Additional Feature | Depth | Reach Compliance Code | Reference Standard | Function | Body Length or Diameter | Body Breadth | Physical Dimension | Sealing | Termination Type | Number of Poles | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Release Time | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Switching Current | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Height | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40.31.9.024.0300 Finder | In Stock | - | - | - | - | - | - | 24V DC | - | Connector | 50pc(s) | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | - | - | - | 10 | 0 | 0 | 1 | - | - | - | - | - | 24 - 24 | - | - | - | - | 10A | - | PCB connection | DC | - | No | - | - | 40.31.9.024.0300 | - | 29mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | - | 12.4mm | - | - | ||
![]() 26.08.8.230.0000 Finder | 36 |
| - | Panel Mount | - | - | 22 | - | 6250Ω | Screw terminal | 1pc(s) | - | - | - | - | - | 2500VA | +40°C | -40°C | - | 0 | 0 | 2 | - | - | - | - | - | - | - | - | - | Yes | 10A | 400V AC | - | - | AC | - | 26 Series | - | 26.08.8.230.0000 | - | 22mm | - | - | Mechanical switch | - | - | - | - | - | 3 | - | Screw | - | - | - | 230V ac | - | 4.5W | - | - | - | - | 10A | - | - | DPST-2NO | - | - | - | 46.6mm | 45mm | - | - | - | ||
![]() 26.03.8.048.0000 Finder | 18955862 |
| - | Panel Mount | - | - | 22 | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | Compliant | - | Yes | - | - | - | - | AC | - | - | - | 26.03.8.048.0000 | - | - | - | - | Mechanical switch | - | - | - | - | - | 1 | - | - | - | - | - | 48V ac | - | - | - | - | - | - | 10A | - | - | SPST, SPST | - | - | - | - | - | - | - | IP20 | ||
![]() 40.31.6.024.4300 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 0 | 0 | 1 | - | - | - | 24 - 24 | 24 - 24 | 24 - 24 | - | - | - | - | - | - | PCB connection | AC/DC | - | No | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | 12.4 | - | - | ||
![]() 40.31.7.024.0001 Finder | 5000 |
| - | PCB Mount | - | - | - | 24V DC | - | Connector | 50pc(s) | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | - | - | - | 10 | 1 | 0 | 0 | - | - | - | - | - | 24 - 24 | - | - | - | - | 10A | - | PCB connection | DC | - | No | - | - | 40.31.7.024.0001 | - | 29mm | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 24V dc | - | - | - | - | - | - | 12A | - | - | SPDT | - | - | - | 25mm | - | 12.4mm | - | - | ||
![]() 40.11.7.048.2000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 1 | 0 | 0 | - | - | - | - | - | 48 - 48 | - | - | - | - | - | - | PCB connection | DC | - | No | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | 12.4 | - | - | ||
![]() 40.41.7.009.2300 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 0 | 0 | 1 | - | - | - | - | - | 9 - 9 | - | - | - | - | - | - | PCB connection | DC | - | No | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | 12.4 | - | - | ||
![]() 40.31.9.014.2000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 1 | 0 | 0 | - | - | - | - | - | 14 - 14 | - | - | - | - | - | - | PCB connection | DC | - | No | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | 12.4 | - | - | ||
![]() 40.31.9.006.2000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 1 | 0 | 0 | - | - | - | - | - | 6 - 6 | - | - | - | - | - | - | PCB connection | DC | - | No | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | 12.4 | - | - | ||
![]() 40.31.9.060.5000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 1 | 0 | 0 | - | - | - | - | - | 60 - 60 | - | - | - | - | - | - | PCB connection | DC | - | No | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | 12.4 | - | - | ||
![]() 40.52.7.021.0000 Finder | 18955862 |
| - | PCB Mount, Plug In | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 21V DC | 900 Ω | - | 50pc(s) | (W x H x D) 12.4 x 25 x 29 mm | 100000 Cycle(s) | FINDER SPA | Finder | 40.52.7.021.0000 | - | - | - | 8 | 2 | 0 | 0 | 85 °C | -40 °C | Active | - | - | 21 - 21 | 5.69 | - | Yes | Yes | 8A | - | PCB connection | DC | - | No | - | EAR99 | 40.52.7.021.0000 | SOCKET MOUNTABLE | 29mm | compliant | CSA; CUL; GOST; IMQ; RINA; SEV; UL; VDE | - | 29 mm | 12.4 mm | 29mm x 12.4mm x 25mm | RT2 | SOLDER | 2 | POWER/SIGNAL RELAY | - | 15 A | - | 12 ms | 21V dc | 4 ms | 500 mW | 400 V | AC | MOMENTARY | DC | 8A | DPDT | 21 V | - | 0.023 A | 8.4 V | 2.1 V | 25mm | - | 12.4mm | 25 mm | - | ||
![]() 622280244300 Finder | 21062048 |
| - | PCB Mount | - | - | - | 24V AC | - | 10pc(s) | (W x H x D) 38.2 x 47.6 x 35.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | 62.22.8.024.4300 | - | 35.8mm | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 24V ac | - | - | - | - | - | - | 16A | - | - | - | - | - | - | 47.6mm | - | 38.2mm | - | - | |||
![]() 606380480000 Finder | 21062048 |
| - | Flange Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 3 | 0 | 0 | - | - | - | 48 - 48 | 48 - 48 | - | - | - | - | - | - | - | Plug-in connection | AC | - | No | - | - | - | - | 36.5 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 48V ac | - | - | - | - | - | - | 10A | - | - | 3PDT, 3PDT | - | - | - | 52 | - | 32.2 | - | - | ||
![]() 622282400300 Finder | 21062048 |
| - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 240V ac | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 606290600000 Finder | 21062048 |
| - | Flange Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 60V dc | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 606280240000 Finder | 21062048 |
| - | Flange Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 24V ac | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 606290120000 Finder | 21062048 |
| - | Flange Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 12V dc | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 622390480040 Finder | In Stock | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 48V dc | - | - | - | - | - | - | 16A | - | - | 3PDT, 3PDT | - | - | - | - | - | - | - | - | ||
![]() 622290480000 Finder | 21062048 |
| - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 48V dc | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 623281100040 Finder | In Stock | - | - | Plug-In Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 110V ac | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - |