- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Coil nominal voltage | Connections | Content | Dim | Max. pick-up voltage | Max. switching capacity | Max. temperature | Min. pick-up voltage | Min. temperature | Nominal current | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated control supply voltage at DC | Resistance (coil) | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Type of electric connection | Voltage type for actuating | With detachable clamps | Type | Depth | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 434170184301 Finder | In Stock | - | - | 18V DC | 20pc(s) | (W x H x D) 10.2 x 15.4 x 30.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | 43.41.7.018.4301 | 30.2mm | - | 15.4mm | - | 10.2mm | |||
![]() 405290055000 Finder | In Stock | - | - | 4V DC | - | 50pc(s) | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8A | - | - | - | - | 40.52.9.005.5000 | 29mm | - | 25mm | - | 12.4mm | ||
![]() 662290241300 Finder | In Stock | - | - | 24V DC | 10pc(s) | (W x H x D) 33.5 x 31 x 51.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30A | - | - | - | - | 66.22.9.024.1300 | 51.5mm | - | 31mm | - | 33.5mm | |||
![]() 601390240270 Finder | In Stock | - | - | 24V DC | Connector | 10pc(s) | (W x H x D) 32.5 x 54.2 x 36.4 mm | - | - | - | - | - | 10 | - | - | - | 3 | 0 | 0 | 24 - 24 | - | - | 10A | - | Plug-in connection | DC | No | 60.13.9.024.0270 | 36.4mm | + LED | 54.2mm | - | 32.5mm | ||
![]() 406190064000 Finder | 68 |
| - | 6V DC | - | 50pc(s) | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | 40.61.9.006.4000 | 29mm | - | 25mm | - | 12.4mm | ||
![]() 457170241310 Finder | 27 |
| - | 24V DC | 50pc(s) | (W x H x D) 12.5 x 28.5 x 40.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | 45.71.7.024.1310 | 40.7mm | - | 28.5mm | - | 12.5mm | |||
![]() 553290485040 Finder | In Stock | - | - | 48V DC | Connector | 10pc(s) | (W x H x D) 20.7 x 37.2 x 27.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 10A | - | - | - | - | 55.32.9.048.5040 | 27.7mm | - | 37.2mm | - | 20.7mm | ||
![]() 601382302050 Finder | In Stock | - | - | 230V AC | Connector | 10pc(s) | (W x H x D) 32.5 x 54.2 x 36.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | 60.13.8.230.2050 | 36.4mm | + LED | 54.2mm | - | 32.5mm | ||
![]() 485291250050 Finder | In Stock | - | - | - | Screw terminal | 10pc(s) | (W x H x D) 15.8 x 78.6 x 75.3 mm | - | - | - | - | - | - | - | 125V DC | - | - | - | - | - | - | Yes | 8A | - | - | - | - | 48.52.9.125.0050 | 75.3mm | + LED | 78.6mm | - | 15.8mm | ||
![]() 406170484000 Finder | 47 |
| - | 48V DC | - | 50pc(s) | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | 40.61.7.048.4000 | 29mm | - | 25mm | - | 12.4mm | ||
![]() 623190604800 Finder | In Stock | - | - | 60V DC | Connector | 10pc(s) | (W x H x D) 38.2 x 49.1 x 35.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | 62.31.9.060.4800 | 35.8mm | - | 49.1mm | - | 38.2mm | ||
![]() 434170095000 Finder | In Stock | - | - | 9V DC | 20pc(s) | (W x H x D) 10.2 x 15.4 x 30.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | 43.41.7.009.5000 | 30.2mm | - | 15.4mm | - | 10.2mm | |||
![]() 40.61.8.012.0000-1 Finder | In Stock | - | - | 12V AC | Solder pins | 1pc(s) | (L x W x H) 29 x 12.4 x 25 mm | 13.2V AC | 4000VA | +85°C | 9.6V AC | -40°C | - | 16A | - | 12V AC | - | - | - | - | 80Ω | Yes | 16A | 400V AC | - | - | - | 40.61.8.120.0000 | - | - | 25mm | 29mm | 12.4mm | ||
![]() 48.72.8.024.0060-1 Finder | In Stock | - | - | - | Pull spring | 1pc(s) | - | - | 2000VA | - | - | - | - | - | 24V AC | - | - | - | - | - | - | - | 8A | 250V AC | - | - | - | 48.72.8.024.0060 | - | - | - | - | - | ||
![]() 58.P3.9.012.0050-1 Finder | In Stock | - | - | - | Push-in connector | 1pc(s) | - | - | 2500VA | - | - | - | - | - | 12V DC | - | - | - | - | - | - | - | 10A | 250V AC | - | - | - | 58.P3.9.012.0050 | - | + LED,+ EMC emission suppressor | - | - | - | ||
![]() 553490600000 Finder | In Stock | - | - | 60V DC | Connector | 10pc(s) | (W x H x D) 20.7 x 37.2 x 27.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - | - | - | 55.34.9.060.0000 | 27.7mm | - | 37.2mm | - | 20.7mm | ||
![]() 322170184000 Finder | In Stock | - | - | 18V DC | 20pc(s) | (W x H x D) 10 x 10.7 x 20 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | 32.21.7.018.4000 | 20mm | - | 10.7mm | - | 10mm | |||
![]() 40.52.9.024.5001-1 Finder | In Stock | - | - | 24V DC | Solder pins | 1pc(s) | (L x W x H) 29 x 12.4 x 25 mm | 36V DC | - | +85°C | 17.5V DC | -40°C | - | - | - | - | - | - | - | - | - | - | 8A | 250V AC | - | - | - | 40.52.9.024.5001 | - | - | 25mm | 29mm | 12.4mm | ||
![]() 361190184011 Finder | In Stock | - | - | 18V DC | 25pc(s) | (W x H x D) 15.5 x 17.5 x 21.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | 36.11.9.018.4011 | 21.5mm | - | 17.5mm | - | 15.5mm | |||
![]() 32.21.7.012.2000-1 Finder | In Stock | - | - | 12V DC | Solder pins | 1pc(s) | (L x W x H) 20 x 10 x 10.7 mm | 18V DC | 1500VA | +85°C | 9.4V DC | -40°C | - | - | - | - | - | - | - | - | 720Ω | Yes | 6A | 400V AC | - | - | - | 32.21.7.012.2000 | - | - | 10.7mm | 20mm | 10mm |