- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Coil nominal voltage | Connections | Content | Dim | Electrical lifespan | Factory colour | Max. pick-up voltage | Max. switching capacity | Max. temperature | Min. pick-up voltage | Min. temperature | Nominal current | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated control supply voltage at DC | Resistance (coil) | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Type of electric connection | Voltage type for actuating | With detachable clamps | Type | Depth | Durability | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59.34.8.012.0060-1 Finder | In Stock | - | - | - | - | 1pc(s) | (L x W x H) 79.7 x 27 x 86.1 mm | (AC1) 200 x 10<sup>3</sup> Switching cycles: | - | 13.2V AC | 1750VA | - | 9.6V AC | - | - | 7A | 12V AC | 12V AC | - | - | - | - | 50Ω | - | 7A | 250V AC | - | - | - | 59.34.8.012.0060 | - | (AC/DC) 20 x 10<sup>6</sup>50 x 10<sup>6</sup> Switching cycles: | - | 86.1mm | 79.7mm | 27mm | ||
![]() 48.52.8.024.0060-1 Finder | In Stock | - | - | - | Screw terminals | 1pc(s) | - | - | Blue | - | 2000VA | - | - | - | - | - | 24V AC | - | - | - | - | - | - | - | 8A | 250V AC | - | - | - | 48.52.8.024.0060 | - | - | - | - | - | - | ||
![]() 48.62.7.012.0050-1 Finder | In Stock | - | - | - | Screw terminals | 1pc(s) | - | - | - | - | 2500VA | - | - | - | - | - | 12V DC | - | - | - | - | - | - | - | 10A | 250V AC | - | - | - | 48.62.7.012.0050 | - | - | - | - | - | - | ||
![]() 48.61.8.230.4060-1 Finder | In Stock | - | - | - | Screw terminals | 1pc(s) | - | - | - | - | 4000VA | - | - | - | - | - | 230V AC | - | - | - | - | - | - | - | 16A | 250V AC | - | - | - | 48.61.8.230.4060 | - | - | - | - | - | - | ||
![]() 56.32.9.006.0040-1 Finder | In Stock | - | - | 6V DC | Type C CEE 7/16 plug 4.8 mm | 1pc(s) | (L x W x H) 27.7 x 20.7 x 37.2 mm | - | - | 6.6V DC | 3000VA | +70°C | 4.8V DC | -40°C | - | - | - | - | - | - | - | - | 40Ω | - | 12A | 400V AC | - | - | - | 56.32.9.006.0040 | - | - | - | 37.2mm | 27.7mm | 20.7mm | ||
![]() 48.31.7.024.0050-1 Finder | In Stock | - | - | - | Screw terminals | 1pc(s) | - | - | - | - | 2500VA | - | - | - | - | - | 24V DC | - | - | - | - | - | - | - | 10A | 250V AC | - | - | - | 48.31.7.024.0050 | - | - | - | - | - | - | ||
![]() 39.01.0.024.0060-1 Finder | In Stock | - | - | - | Pull spring | 1pc(s) | - | - | - | 26.4V DC,26.4V AC | - | - | 19.2V DC,19.2V AC | - | - | - | 24V DC,24V AC | - | - | - | - | - | - | - | 6A | 400V AC | - | - | - | 39.01.0.024.0060 | - | - | - | - | - | - | ||
![]() 67.23.9.012.4500-1 Finder | In Stock | - | - | 12V DC | Solder pins | 1pc(s) | (L x W x H) 51.5 x 33 x 57.5 mm | - | - | 13.2V DC | 20000VA | - | 10.8V DC | - | - | - | - | - | - | - | - | - | 53.5Ω | Yes | 50A | 690V AC | - | - | - | 67.23.9.012.4500 | - | - | - | 57.5mm | 51.5mm | 33mm | ||
![]() 48.81.7.024.0050-1 Finder | In Stock | - | - | - | Pull spring | 1pc(s) | - | - | - | - | 4000VA | - | - | - | - | - | 24V DC | - | - | - | - | - | - | - | 16A | 250V AC | - | - | - | 48.81.7.024.0050 | - | - | - | - | - | - | ||
![]() 58.34.9.024.0060-1 Finder | In Stock | - | - | - | Screw terminals | 1pc(s) | - | - | Blue | - | 1750VA | - | - | - | - | - | 24V DC | - | - | - | - | - | - | - | 7A | 250V AC | - | - | - | 58.34.9.024.0060 | - | - | - | - | - | - | ||
![]() 58.33.9.048.0050-1 Finder | In Stock | - | - | - | Screw terminals | 1pc(s) | - | - | - | - | 2500VA | - | - | - | - | - | 48V DC | - | - | - | - | - | - | - | 10A | 250V AC | - | - | - | 58.33.9.048.0050 | - | - | - | - | - | - | ||
![]() 56.32.8.230.4040-1 Finder | In Stock | - | - | 230V AC | Type C CEE 7/16 plug 4.8 mm | 1pc(s) | (L x W x H) 27.7 x 20.7 x 37.2 mm | - | - | 253V AC | 3000VA | +70°C | 184V AC | -40°C | - | - | - | - | - | - | - | - | 17000Ω | Yes | 12A | 400V AC | - | - | - | 56.32.8.230.4040 | - | - | - | 37.2mm | 27.7mm | 20.7mm | ||
![]() 40.31.7.012.0000-1 Finder | In Stock | - | - | 12V DC | Solder pins | 1pc(s) | (L x W x H) 29 x 12.4 x 25 mm | 200 x 10<sup>3</sup> switching cycles | - | 18V DC | 3000VA | +85°C | 8.8V DC | -40°C | - | - | - | - | - | - | - | - | 288Ω | Yes | 12A | 400V AC | - | - | - | 40.31.7.012.0000 | - | - | - | 25mm | 29mm | 12.4mm | ||
![]() 58.P4.9.024.0050-1 Finder | In Stock | - | - | - | Push-in connector | 1pc(s) | - | - | - | - | 1750VA | - | - | - | - | - | 24V DC | - | - | - | - | - | - | - | 7A | 250V AC | - | - | - | 58.P4.9.024.0050 | - | - | + LED,+ EMC emission suppressor | - | - | - | ||
![]() 41.61.9.024.0000-1 Finder | In Stock | - | - | 24V DC | Solder pins | 1pc(s) | (L x W x H) 29 x 12.5 x 15.7 mm | - | - | - | - | +70°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | 16A | 250V AC | - | - | - | DC coils (Standard contacts) | - | - | - | 15.7mm | 29mm | 12.5mm | ||
![]() 40.61.9.060.0000-1 Finder | In Stock | - | - | 60V DC | Solder pins | 1pc(s) | (L x W x H) 29 x 12.4 x 25 mm | - | - | 90V DC | 4000VA | +85°C | 43.8V DC | -40°C | - | 16A | - | 60V DC | - | - | - | - | 5500Ω | - | 16A | 400V AC | - | - | - | 40.61.9.060.0000 | - | - | - | 25mm | 29mm | 12.4mm | ||
![]() 55.32.8.230.0040-1 Finder | In Stock | - | - | 230V AC | Type C CEE 7/16 plug 2 mm | 1pc(s) | (L x W x H) 27.7 x 20.7 x 37.2 mm | (AC/DC) 100 x 10<sup>3</sup>/200 x 10<sup>3</sup> switching cycles | - | 253V AC | 2500VA | +85°C | 184V AC | -40°C | - | - | - | 230V AC | - | - | - | - | 17000Ω | Yes | 10A | 400V AC | - | - | - | 55.32.8.230.0040 | - | (AC/DC) 20 x 10<sup>6</sup>/50 x 10<sup>6</sup> switching cycles | + test button (lockable),+ mechanical display | 37.2mm | 27.7mm | 20.7mm | ||
![]() 49.61.8.230.0060-1 Finder | In Stock | - | - | - | Screw terminal | 1pc(s) | (L x W x H) 81.9 x 15.5 x 75 mm | - | - | 253V AC | 4000VA | +70°C | 184V AC | -40°C | - | 16A | 230V AC | 230V AC | - | - | - | - | 28000Ω | - | 16A | 400V AC | - | - | - | AC-coil | - | (AC/DC) 10 x 10<sup>6</sup>/20 x 10<sup>6</sup> Switching cycles: | + varistor,+ LED | 75mm | 81.9mm | 15.5mm | ||
![]() 67.23.9.024.4500-1 Finder | In Stock | - | - | 24V DC | Solder pins | 1pc(s) | (L x W x H) 51.5 x 33 x 57.5 mm | - | - | 26.4V DC | 20000VA | - | 21.6V DC | - | - | - | - | - | - | - | - | - | 213Ω | - | 50A | 690V AC | - | - | - | 67.23.9.024.4500 | - | - | - | 57.5mm | 51.5mm | 33mm | ||
![]() 623390244070 Finder | In Stock | - | - | 24V DC | Connector | 10pc(s) | (W x H x D) 38.2 x 47.6 x 35.8 mm | - | - | - | - | - | - | - | 16 | - | - | - | 3 | 0 | 0 | 24 - 24 | - | - | 16A | - | Plug-in connection | DC | No | 62.33.9.024.4070 | 35.8mm | - | + LED | 47.6mm | - | 38.2mm |