- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Ambient temperature | Coil nominal voltage | Coil voltage rating | Connections | Content | Dim | Electrical lifespan | Max. pick-up voltage | Max. switching capacity | Max. temperature | Min. pick-up voltage | Min. temperature | Nominal current | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Resistance (coil) | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Type of electric connection | Voltage type for actuating | With detachable clamps | Type | Depth | Durability | Number of Poles | Coil Voltage | Switching Current | Contact Configuration | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 58.33.9.024.0050-1 Finder | In Stock | - | - | - | - | - | - | Screw terminals | 1pc(s) | - | - | - | 2500VA | - | - | - | - | - | 24V DC | - | - | - | - | - | - | - | - | 10A | 250V AC | - | - | - | 58.33.9.024.0050 | - | - | - | - | - | - | - | - | - | - | ||
![]() 4C.01.8.230.4060-1 Finder | In Stock | - | - | - | - | - | - | Screw clamp socket | 1pc(s) | (L x W x H) 82.9 x 15.8 x 64.6 mm | - | 253V AC | 4000VA | - | 184V AC | - | - | 16A | 230V AC | 230V AC | - | - | - | - | - | 28000Ω | - | 16A | 440V AC | - | - | - | 4C.01.8.230.4060 | - | - | - | - | - | - | + varistor,+ LED | 64.6mm | 82.9mm | 15.8mm | ||
![]() 40.31.7.012.1320-1 Finder | In Stock | - | - | - | - | 12V DC | - | Solder pins | 1pc(s) | (L x W x H) 29 x 12.4 x 25 mm | 200 x 10<sup>3</sup> switching cycles | 18V DC | 3000VA | +85°C | 8.8V DC | -40°C | - | - | - | 12V DC | - | - | - | - | - | 300Ω | Yes | 12A | 400V AC | - | - | - | 40.31.7.012.1320 | - | 10 x 10<sup>6</sup> switching operations | - | - | - | - | - | 25mm | 29mm | 12.4mm | ||
![]() 49.52.9.012.0050-1 Finder | In Stock | - | - | - | - | - | 650mW | Screw terminal | 1pc(s) | (L x W x H) 81.9 x 15.5 x 75 mm | 150 x 10<sup>3</sup> Switching cyclyes | - | 1250VA | +70°C | - | -40°C | - | 8A | 12V DC | 12V DC | - | - | - | - | - | 220Ω | - | 8A | 250V AC | - | - | - | 49.52.9.012.0050 | - | (AC/DC) 10 x 10<sup>6</sup>/20 x 10<sup>6</sup> Switching cycles: | - | - | - | - | + flyback diode,+ LED | 75mm | 81.9mm | 15.5mm | ||
![]() 27.25.8.230.0000 Finder | In Stock | - | - | - | -40 to +40°C | - | - | Screw terminal | 1pc(s) | - | - | - | 2300VA | +40°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | Yes | 10A | 230V AC | - | - | - | 27.25.8.230.0000 EVO | - | - | - | - | - | - | - | - | - | - | ||
![]() 22.23.8.024.4000-1 Finder | In Stock | - | - | - | - | - | - | - | 1pc(s) | - | - | - | 5000VA | - | - | - | - | (AC1, 250 V/AC) 20A | 24V AC | 24V AC | - | - | - | - | - | - | - | 20A | 30V DC,400V AC | - | - | - | 22.23.8.024.4000 | - | - | - | - | - | - | - | - | - | - | ||
![]() 40.61.9.006.0000-1 Finder | In Stock | - | - | - | - | 6V DC | - | Solder pins | 1pc(s) | (L x W x H) 29 x 12.4 x 25 mm | - | 9V DC | 4000VA | +85°C | 4.4V DC | -40°C | - | - | - | 6V DC | - | - | - | - | - | 55Ω | Yes | 16A | 400V AC | - | - | - | 40.61.9.006.0000 | - | - | - | - | - | - | - | 25mm | 29mm | 12.4mm | ||
![]() 4C.01.8.024.0060-1 Finder | In Stock | - | - | - | - | - | - | Screw terminals | 1pc(s) | (L x W x H) 82.9 x 15.8 x 64.6 mm | - | 26.4V AC | 4000VA | - | 19.2V AC | - | - | 16A | 24V AC | 24V AC | - | - | - | - | - | 320Ω | - | 16A | 440V AC | - | - | - | 4C.01/08/24.0060 | - | - | - | - | - | - | + varistor,+ LED | 64.6mm | 82.9mm | 15.8mm | ||
![]() 55-33-8-120-5010 Finder | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55-33-9-125-0090 Finder | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 58-32-9-012-0050SPA Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66-07 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66-82-9-110-0000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 622280244300 Finder | 21062048 |
| - | PCB Mount | - | 24V AC | - | 10pc(s) | (W x H x D) 38.2 x 47.6 x 35.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | 62.22.8.024.4300 | 35.8mm | - | 2 | 24V ac | 16A | - | - | 47.6mm | - | 38.2mm | |||
![]() 606380480000 Finder | 21062048 |
| - | Flange Mount | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 3 | 0 | 0 | 48 - 48 | 48 - 48 | - | - | - | - | Plug-in connection | AC | No | - | 36.5 | - | 3 | 48V ac | 10A | 3PDT, 3PDT | - | 52 | - | 32.2 | ||
![]() 622282400300 Finder | 21062048 |
| - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 240V ac | 16A | - | - | - | - | - | ||
![]() 606290600000 Finder | 21062048 |
| - | Flange Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 60V dc | 10A | - | - | - | - | - | ||
![]() 606280240000 Finder | 21062048 |
| - | Flange Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 24V ac | 10A | - | - | - | - | - | ||
![]() 606290120000 Finder | 21062048 |
| - | Flange Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 12V dc | 10A | - | - | - | - | - | ||
![]() 622390480040 Finder | In Stock | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 48V dc | 16A | 3PDT, 3PDT | - | - | - | - |