- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Coil nominal voltage | Connections | Content | Degree of protection (IP) | Dim | Max. pick-up voltage | Max. switching capacity | Nominal current | Nominal voltage | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | RoHS | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Type of electric connection | Voltage type for actuating | With detachable clamps | Type | Depth | Switching Voltage | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 457190120310 Finder | In Stock | - | - | 12V DC | 50pc(s) | - | (W x H x D) 12.5 x 28.5 x 40.7 mm | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | 45.71.9.012.0310 | 40.7mm | - | - | 28.5mm | - | 12.5mm | |||
![]() 601282305040 Finder | In Stock | - | - | 230V AC | Connector | 10pc(s) | - | (W x H x D) 32.5 x 54.2 x 36.4 mm | - | - | - | - | - | - | - | - | - | - | Yes | 10A | - | - | - | - | 60.12.8.230.5040 | 36.4mm | - | - | 54.2mm | - | 32.5mm | ||
![]() 553490600090 Finder | In Stock | - | - | 60V DC | Connector | 10pc(s) | - | (W x H x D) 20.7 x 37.2 x 27.7 mm | - | - | - | - | - | - | - | - | - | - | Yes | 7A | - | - | - | - | 55.34.9.060.0090 | 27.7mm | - | + LED | 37.2mm | - | 20.7mm | ||
![]() 403180480001 Finder | In Stock | - | - | 48V AC | Connector | 50pc(s) | - | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | 40.31.8.048.0001 | 29mm | - | - | 25mm | - | 12.4mm | ||
![]() 553491105090 Finder | In Stock | - | - | 110V DC | Connector | 10pc(s) | - | (W x H x D) 20.7 x 37.2 x 27.7 mm | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - | - | - | 55.34.9.110.5090 | 27.7mm | - | + LED | 37.2mm | - | 20.7mm | ||
![]() 457170090310 Finder | In Stock | - | - | 9V DC | 50pc(s) | - | (W x H x D) 12.5 x 28.5 x 40.7 mm | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | 45.71.7.009.0310 | 40.7mm | - | - | 28.5mm | - | 12.5mm | |||
![]() 553490485090 Finder | In Stock | - | - | 48V DC | Connector | 10pc(s) | - | (W x H x D) 20.7 x 37.2 x 27.7 mm | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - | - | - | 55.34.9.048.5090 | 27.7mm | - | + LED | 37.2mm | - | 20.7mm | ||
![]() 403170242001 Finder | In Stock | - | - | 24V DC | Connector | 50pc(s) | - | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | 40.31.7.024.2001 | 29mm | - | - | 25mm | - | 12.4mm | ||
![]() 466191104000T Finder | In Stock | - | - | - | Connector | 10pc(s) | - | (L x W x H) 12.4 x 29 x 32.8 mm | 110V DC | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | 46.61.9.110.4000T | - | - | - | 32.8mm | 12.4mm | 29mm | ||
![]() 601380242040 Finder | In Stock | - | - | 24V AC | Connector | 10pc(s) | - | (W x H x D) 32.5 x 54.2 x 36.4 mm | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | 60.13.8.024.2040 | 36.4mm | - | - | 54.2mm | - | 32.5mm | ||
![]() 405182305000 Finder | 44 |
| - | 230V AC | Connector | 50pc(s) | - | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | 40.51.8.230.5000 | 29mm | - | - | 25mm | - | 12.4mm | ||
![]() 413190120000 Finder | In Stock | - | - | 12V DC | 20pc(s) | - | (W x H x D) 12.6 x 15.7 x 29 mm | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 12A | - | - | - | - | 41.31.9.012.0000 | 29mm | 400 V | - | 15.7mm | - | 12.6mm | |||
![]() 553290600090 Finder | In Stock | - | - | 60V DC | Connector | 10pc(s) | - | (W x H x D) 20.7 x 37.2 x 27.7 mm | - | - | - | - | - | - | - | - | - | - | Yes | 10A | - | - | - | - | 55.32.9.060.0090 | 27.7mm | - | + LED | 37.2mm | - | 20.7mm | ||
![]() 58P380120060 Finder | In Stock | - | - | - | Connector | 5pc(s) | IP20 | (W x H x D) 31 x 95.5 x 87 mm | - | - | 10 | 12V AC | 3 | 0 | 0 | 12 - 12 | 12 - 12 | - | - | 10A | - | Plug-in connection | AC | No | 58.P3.8.012.0060 | 87mm | - | + LED | 95.5mm | - | 31mm | ||
![]() 623380240300 Finder | In Stock | - | - | 24V AC | Connector | 10pc(s) | - | (W x H x D) 38.2 x 47.6 x 35.8 mm | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | 62.33.8.024.0300 | 35.8mm | - | - | 47.6mm | - | 38.2mm | ||
![]() 48P590245050 Finder | In Stock | - | - | - | Connector | 10pc(s) | - | (W x H x D) 15.8 x 95.5 x 75 mm | - | - | - | 24V DC | - | - | - | - | - | - | Yes | 8A | - | - | - | - | 48.P5.9.024.5050 | 75mm | - | + LED | 95.5mm | - | 15.8mm | ||
![]() 405181255001 Finder | In Stock | - | - | 120V AC | Connector | 50pc(s) | - | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | 40.51.8.125.5001 | 29mm | - | - | 25mm | - | 12.4mm | ||
![]() 488190244050 Finder | In Stock | - | - | - | Spring-loaded connector | 10pc(s) | - | (W x H x D) 15.8 x 95.6 x 73.7 mm | - | - | - | 24V DC | - | - | - | - | - | - | - | 16A | - | - | - | - | 48.81.9.024.4050 | 73.7mm | - | + LED | 95.6mm | - | 15.8mm | ||
![]() 386102404060 Finder | In Stock | - | - | - | Spring-loaded connector | 10pc(s) | - | (W x H x D) 6.2 x 93.6 x 76 mm | - | - | - | 220V DC/AC | - | - | - | - | - | - | - | 6A | - | - | - | - | 38.61.0.240.4060 | 76mm | - | + LED | 93.6mm | - | 6.2mm | ||
![]() 48.62.7.024.0050-1 Finder | In Stock | - | - | - | Screw terminals | 1pc(s) | - | - | - | 2500VA | - | 24V DC | - | - | - | - | - | - | - | 10A | 250V AC | - | - | - | 48.62.7.024.0050 | - | - | - | - | - | - |