- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Built-in depth | Coil nominal voltage | Coil Voltage AC | CoilResistance | Connections | Contact Current | Contact Materials | Content | Dim | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. pick-up voltage | Max. switching capacity | Max. temperature | Mfr | Min. pick-up voltage | Min. temperature | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Rated control supply voltage at DC | Resistance (coil) | Risk Rank | Rohs Code | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Turn Off Delay Time | Type of electric connection | Voltage type for actuating | Voltage type of supply voltage | With detachable clamps | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Additional Feature | HTS Code | Power Rating | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Function | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Sealing | Termination Type | Number of Poles | Throw Configuration | Turn On Delay Time | Contact Form | Max Input Voltage | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Current | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 668280240303 Finder | 18955835 |
| - | - | - | Flange Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 24V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 → 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 668281100003 Finder | 18955835 |
| - | - | - | Flange Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 110 → 115V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 → 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20.23.8.024.4000 Finder Relays, Inc. | 37 | - | - | - | - | - | - | - | - | - | 60.8 | - | - | 27ohm | - | 16A | Silver Tin Oxide | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | 20.23.8.024.4000 | - | - | - | - | - | - | - | - | - | Mechanical switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO, SPST-NC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40.62.7.024.0000 Finder Relays, Inc. | 392 | - | - | - | - | Socketable | - | - | - | - | - | 24V DC | - | 1.15 kOhms | Solder pins | 10A | Silver Nickel (AgNi) | 1pc(s) | (L x W x H) 29 x 12.4 x 25 mm | - | - | - | - | 36V DC | 2500VA | +85°C | Finder Relays, Inc. | 17.5V DC | -40°C | 10 | 2 | 0 | 0 | - | - | Box | - | Active | 24 - 24 | 1150Ω | - | - | Yes | 10A | 400V AC | - | PCB connection | DC | - | No | -40°C ~ 85°C | - | 40 | - | - | - | - | - | - | 40.62.7.024.0000 | - | - | - | - | 29 | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | 2 | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 12 ms | 24VDC | Non Latching | 400VAC - Max | 21 mA | 4 ms | 17.5 VDC | 10 A | - | 2.4 VDC | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | 10A | - | - | DPDT | - | - | - | - | - | 25mm | 29mm | 12.4mm | - | - | - | - | - | ||
![]() 40.62.7.110.0000 Finder Relays, Inc. | 11 |
| - | - | - | Socketable | - | - | - | - | - | 110V DC | - | 23.5 kOhms | Solder pins | - | Silver Nickel (AgNi) | 1pc(s) | (L x W x H) 29 x 12.4 x 25 mm | - | - | - | - | 165V DC | 2500VA | +85°C | Finder Relays, Inc. | 80.3V DC | -40°C | - | - | - | - | - | - | Box | - | Active | - | 23500Ω | - | - | Yes | 10A | 400V AC | - | - | - | - | - | -40°C ~ 85°C | - | 40 | - | - | - | - | - | - | 40.62.7.110.0000 | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | 2 | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 12 ms | 110VDC | Non Latching | 400VAC - Max | 4.7 mA | 4 ms | 80.3 VDC | 10 A | - | 11 VDC | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | 25mm | 29mm | 12.4mm | - | - | - | - | - | ||
![]() 40.62.7.012.4000 Finder Relays, Inc. | 680 |
| - | - | - | Socketable | - | NO | SOCKET MOUNT | - | - | 12V DC | - | 288 Ohms | Solder pins | - | Silver Tin Oxide (AgSnO) | 1pc(s) | (L x W x H) 29 x 12.4 x 25 mm | 100000 Cycle(s) | FINDER SPA | Finder | 40.62.7.012.4000 | 18V DC | 2500VA | +85°C | Finder Relays, Inc. | 8.8V DC | -40°C | 10 | 2 | 0 | 0 | 85 °C | -40 °C | Box | Active | Active | 12 - 12 | 288Ω | 5.64 | Yes | Yes | 10A | 400V AC | - | PCB connection | DC | - | No | -40°C ~ 85°C | - | 40 | - | - | - | - | - | - | 40.62.7.012.4000 | - | - | - | - | 29 | compliant | - | CSA; CUL; EAC; ENEC; RINA; UL | Plug In | - | - | 29 mm | - | 12.4 mm | 29mm x 12.4mm x 25mm | - | RT2 | SNAP-ON | 2 | - | - | DPDT (2 Form C) | - | General Purpose | Plug In | 20 A | - | 12 ms | 12VDC | Non Latching | 400VAC - Max | 42 mA | 4 ms | 8.8 VDC | 10 A | 650mW | 1.2 VDC | 400 V | AC | MOMENTARY | - | DC | - | - | Sealed - Flux Protection | - | - | - | - | - | - | 10A | DPDT | 12 V | DPDT | 0.042 A | 8.8 V | 1.2 V | - | - | 25mm | 29mm | 12.4mm | 25 mm | - | - | - | - | ||
![]() 40.62.7.012.0000 Finder Relays, Inc. | 108 | - | - | - | - | Socketable | - | - | - | - | - | 12V DC | - | 288 Ohms | Solder pins | 10A | Silver Nickel (AgNi) | 1pc(s) | (L x W x H) 29 x 12.4 x 25 mm | - | - | - | - | 18V DC | 2500VA | +85°C | Finder Relays, Inc. | 8.8V DC | -40°C | - | - | - | - | - | - | Box | - | Active | - | 288Ω | - | - | Yes | 10A | 400V AC | - | - | - | - | - | -40°C ~ 85°C | - | 40 | - | - | - | - | - | - | 40.62.7.012.0000 | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | 2 | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 12 ms | 12VDC | Non Latching | 400VAC - Max | 42 mA | 4 ms | 8.8 VDC | 10 A | - | 1.2 VDC | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | 10A | - | - | DPDT | - | - | - | - | - | 25mm | 29mm | 12.4mm | - | - | - | - | - | ||
![]() 40.62.7.024.4000 Finder Relays, Inc. | 173 |
| - | - | - | Socketable | - | - | - | - | - | 24V DC | - | 1.15 kOhms | Solder pins | - | Silver Tin Oxide (AgSnO) | 1pc(s) | (L x W x H) 29 x 12.4 x 25 mm | - | - | - | - | 36V DC | 2500VA | +85°C | Finder Relays, Inc. | 17.5V DC | -40°C | - | - | - | - | - | - | Box | - | Active | - | 1150Ω | - | - | Yes | 10A | 400V AC | - | - | - | - | - | -40°C ~ 85°C | - | 40 | - | - | - | - | - | - | 40.62.7.024.4000 | - | - | - | - | 12.4mm | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | 2 | - | - | DPDT (2 Form C) | - | General Purpose | Plug In | - | - | 12 ms | 24VDC | Non Latching | 400VAC - Max | 21 mA | 4 ms | 17.5 VDC | 10 A | 650mW | 2.4 VDC | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | 10A | - | - | DPDT | - | - | - | - | - | 25mm | 29mm | 12.4mm | - | - | - | - | - | ||
![]() 40.52.8.120.0000 Finder Relays, Inc. | 35 | - | Datasheet | - | - | Socketable | - | NO | PANEL MOUNT/DIN-RAIL MOUNT | - | - | - | 120V | 9kOhm | - | - | Silver Nickel (AgNi) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 40 | - | Active | Not Applicable | - | - | EAR99 | - | - | - | - | - | - | - | - | CCC; CSA; CUL; EAC; GOST; IMQ; RINA; UL; VDE | Plug In | - | - | - | - | - | 29mm x 12.4mm x 25mm | - | RT2 | - | - | DPDT | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 7ms | 120VAC | Non Latching | 400VAC -Max | 8.4mA | 3ms | 96VAC | 8A | 1200mW | 24VAC | - | AC | MOMENTARY | - | AC | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 29mm | 12.4mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 34.51.7.048.0010 Finder Relays, Inc. | 25 |
| Datasheet | - | PCB | Through Hole | - | - | - | - | - | - | 48V | 12.3kOhm | - | - | Silver Nickel (AgNi) | - | - | 60000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 34 | - | Active | - | 5 | Through Hole | EAR99 | - | - | - | - | 1.5kW | 5mm | - | - | CSA; PCT; RINA; UL; VDE | PC Pin | - | - | - | - | - | 28mm x 5mm x 15mm | - | - | - | - | SPDT | - | SPDT (1 Form C) | - | General Purpose | - | - | 10A@400VAC | 5ms | 48VDC | Non Latching | 400VAC -Max | 3.9mA | 3ms | 33.6VDC | 6A | 170mW | - | 400V | AC/DC | - | 48V | DC | 5 | - | Sealed - Flux Protection | 1500 Vrms | Random | - | 4000 Vrms | - | - | - | - | - | - | - | - | - | - | - | 15mm | 28mm | 28mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 40.31.9.024.0000 Finder Relays, Inc. | 1 |
| Datasheet | 6 Weeks | - | Socketable | - | NO | SOCKET MOUNT | - | - | - | - | 900Ohm | - | - | Silver Nickel (AgNi) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 40 | - | Active | Not Applicable | - | - | EAR99 | - | - | - | - | - | - | - | - | CCC; CSA; CUL; EAC; IMQ; RINA; UL; VDE | Plug In | - | - | 29mm | - | 12.4 mm | 29mm x 12.4mm x 25mm | - | RT2 | - | - | SPDT | - | SPDT (1 Form C) | - | General Purpose | - | - | 10A@250VAC | 7ms | 24VDC | Non Latching | 400VAC -Max | 27mA | 3ms | 17.5VDC | - | 650mW | 4.8VDC | 250V | AC | MOMENTARY | 24V | DC | - | - | Sealed - Flux Protection | - | - | - | - | - | - | 10A | - | - | - | - | - | - | 2.5 kW | - | - | - | - | 25mm | - | No SVHC | RoHS Compliant | IP40 | ||
![]() 38.61.7.024.0050 Finder Relays, Inc. | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | 2.3kOhm | - | - | Silver Nickel (AgNi) | - | - | 60000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 ms | - | - | - | - | -40°C~70°C | Bulk | 38 | - | Active | - | - | Cage Clamp | EAR99 | - | 2.307kOhm | - | - | - | 76mm | - | 6A | CE; CSA; CUL; EAC; GOST; IMQ; RINA; UL | Spring Terminal | - | 250V | - | - | - | 93.6mm x 6.2mm x 76mm | - | - | - | 1 | SPDT | 5 ms | SPDT (1 Form C) | 24V | General Purpose | - | 6A | 6A@250VAC | 5ms | 24VDC | Non Latching | 400VAC -Max | 10.4mA | - | 19.2VDC | - | 300mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | 10.4mA | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | 1.5 kW | Socket Included | 76mm | 93.6mm | 6.2mm | - | - | No SVHC | RoHS Compliant | IP20 | ||
![]() 46.52.8.024.0040 Finder Relays, Inc. | 121 | - | Datasheet | 6 Weeks | Plug-In | Socketable | - | - | - | 8 | - | - | 24V | 320Ohm | - | - | Silver Nickel (AgNi) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 46 | - | Active | Not Applicable | 8 | Quick Connect | EAR99 | - | - | - | - | - | 12.4mm | - | - | CCC; CE; CSA; IMQ; PCT; RINA; UL; VDE | Plug In, Quick Connect - 0.110 (2.8mm) | - | - | - | - | - | - | - | - | - | 2 | DPDT | - | DPDT (2 Form C) | - | General Purpose | - | 15A | 15A@440VAC | 10ms | 24VAC | Non Latching | 440VAC -Max | 45mA | 3ms | 19.2VAC | - | 1.2W | 4.8VAC | 440V | AC/DC | - | - | AC | - | - | - | 1000 Vrms | - | - | 4000 Vrms | - | - | 8A | - | - | - | - | - | - | 2 kW | Mechanical Indicator, Test Button | 32.8mm | 29mm | 29mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 43.41.7.024.2001 Finder Relays, Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | - | - | - | - | 2.2kOhm | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 43 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 6ms | 24VDC | Non Latching | 400VAC -Max | 10.9mA | 4ms | 16.8VDC | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 40.52.7.024.0000 Finder Relays, Inc. | 16 | - | - | 6 Weeks | - | Socketable | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 11.5kOhm | - | - | Silver Nickel (AgNi) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 40 | yes | Active | Not Applicable | - | - | EAR99 | - | - | SOCKET MOUNTABLE, OTHER REFERENCE STANDARD: FIMKO | 8536.49.00.75 | - | - | - | 8A | CSA; CUL; DEMKO; GOST; IMQ; NEMKO; RINA; SEMKO; UL; VDE | Plug In | - | 250V | - | 2 | - | - | - | RT2 | - | - | DPDT | - | DPDT (2 Form C) | - | General Purpose | - | 15A | - | 7ms | 24VDC | Non Latching | 400VAC -Max | 21mA | 3ms | 17.5VDC | - | 500mW | 4.8VDC | - | AC | MOMENTARY | 24V | DC | - | - | Sealed - Flux Protection | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | - | - | 25mm | - | 12.4mm | - | - | - | RoHS Compliant | - | ||
![]() 56.32.9.024.0040 Finder Relays, Inc. | 23 | - | Datasheet | 6 Weeks | Plug-In | Socketable | - | - | - | - | - | - | - | 600Ohm | - | - | Silver Nickel (AgNi) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 56 | - | Active | Not Applicable | 8 | Quick Connect | EAR99 | - | - | - | - | - | 20.7mm | - | - | CSA; IMQ; PCT; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | DPDT | - | DPDT (2 Form C) | - | General Purpose | - | - | 20A@400VAC | 9ms | 24VDC | Non Latching | 400VAC -Max | 40mA | 6ms | 19.2VDC | 12A | 1000mW | 4.8VDC | 400V | AC/DC | - | 24V | DC | - | - | - | 1000 Vrms | Random | - | 4000 Vrms | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | 37.2mm | 27.7mm | 27.7mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 56.32.9.012.0000 Finder Relays, Inc. | 65 | - | Datasheet | - | - | Socketable | - | NO | PANEL MOUNT | - | - | - | - | 140Ohm | - | - | Silver Nickel (AgNi) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 56 | - | Active | - | 8 | - | EAR99 | - | - | SOCKET MOUNTABLE | - | - | - | - | - | CE; CSA; CUL; GOST; IMQ; LR; RINA; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | 27.7mm | - | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | RT1 | - | - | DPDT | - | DPDT (2 Form C) | - | General Purpose | - | - | 20A@400VAC | 9ms | 12VDC | Non Latching | 400VAC -Max | 86mA | 6ms | 9.6VDC | 12A | 1W | 2.4VDC | 400V | AC/DC | MOMENTARY | 12V | DC | - | - | - | 1000 Vrms | Random | - | 4000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | 41mm | 37.2mm | 0.007 inch | No SVHC | RoHS Compliant | - | ||
![]() 46.61.8.230.0054 Finder Relays, Inc. | 66 | - | Datasheet | 6 Weeks | PCB | Socketable | - | - | - | 5 | - | - | 230V | 28kOhm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 46 | - | Active | Not Applicable | 5 | Quick Connect | - | - | - | - | - | - | 12.4mm | - | - | CCC; CE; CSA; IMQ; PCT; RINA; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | 1 | SPDT | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 15ms | 230VAC | Non Latching | 440VAC -Max | 5mA | 5ms | 184VAC | 16A | 1.2W | 46VAC | 440V | AC/DC | - | - | AC | - | - | - | - | - | - | 4000 Vrms | - | 4000VA@440VAC | - | - | - | - | - | - | - | - | Lighted Indicator, Mechanical Indicator, Test Button | 32.8mm | 29mm | 29mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 41.52.9.024.0010 Finder Relays, Inc. | 10 | - | - | - | PCB | Through Hole | - | - | - | - | - | - | - | 1.44kOhm | - | - | Silver Nickel (AgNi) | - | - | 60000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 41 | - | Active | Not Applicable | 8 | Through Hole | EAR99 | - | - | SOCKET MOUNTABLE, LOW PROFILE | - | - | 12.5mm | - | 8A | CUL; GOST; IMQ; RINA; UL; VDE | PC Pin | - | 250V | - | 2 | - | - | 1.44kOhm | RT2 | - | - | DPDT | - | DPDT (2 Form C) | - | General Purpose | - | 15A | 15A@400VAC | 8ms | 24VDC | Non Latching | 400VAC -Max | 16.7mA | 6ms | 16.8VDC | - | 400mW | 3.6VDC | 400V | AC/DC | MOMENTARY | 24V | DC | 8 | - | Sealed - Flux Protection | 1000 Vrms | Random | - | - | 85°C | - | 8A | - | - | - | - | - | - | - | - | 15.7mm | 29mm | 12.5mm | - | - | No SVHC | RoHS Compliant | IP54 | ||
![]() 39.31.0.125.0060 Finder Relays, Inc. | 33 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | - | 125V | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 39 | - | Active | Not Applicable | - | Screw | - | - | - | - | - | - | 90.7mm | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 5ms | 125VAC/DC | Non Latching | 400VAC -Max | - | 6ms | 88VAC/DC | 6A | 700mW | 12.5VAC/DC | - | - | - | 125V | - | - | 5.6mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94.3mm | 6.2mm | - | - | - | No SVHC | RoHS Compliant | - |