- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | End Contact Material | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Contact Current | Contact Materials | Content | Degree of protection (IP) | Dim | Dimensions | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Input Voltage | Maximum Operating Temperature | Minimum Operating Temperature | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Part Life Cycle Code | Programmable | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Risk Rank | Special Features | Standard Frequency | Standards Met | Switching current (max.) | Type of electric connection | Voltage type for actuating | With detachable clamps | Packaging | Series | Type | Applications | Depth | Reach Compliance Code | Frequency Stability | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Symmetry-Max | Termination Type | Load Capacitance | Number of Poles | Terminal Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Release Time | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Coil/Input Supply Type | Turn On Time | Input Current | Turn Off Time | Dielectric Strength Between Open Contacts | Dielectric Strength Between Coil and Contacts | Switching Current | Relay Function | Contact Configuration | Coil Voltage(AC)-Max | Terminal Length | Coil Operate Voltage(AC) | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 58.34.8.024.0060 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | 7 | 4 | 0 | 0 | - | - | - | - | - | 24 - 24 | 24 - 24 | - | - | - | - | - | - | Screw connection | AC | No | - | - | - | - | 76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 83 | - | 27 | - | ||
![]() 40.31.9.028.5000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 1 | 0 | 0 | - | - | - | - | - | - | - | 28 - 28 | - | - | - | - | - | PCB connection | DC | No | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | 12.4 | - | ||
![]() 34.51.7.024.5019 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | 1 | 0 | 0 | - | - | - | - | - | - | - | 24 - 24 | - | - | - | - | - | PCB connection | DC | No | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | 5 | - | ||
![]() 60.13.8.230.0020 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 3 | 0 | 0 | - | - | - | - | - | 230 - 230 | 230 - 230 | - | - | - | - | - | - | Plug-in connection | AC | No | - | - | - | - | 36.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.2 | - | 32.5 | - | ||
![]() 628281100300 Finder | 100 |
| - | Flange Mount | QFN | - | - | - | - | 1200Ω | - | 16A | Silver Cadmium Oxide | - | - | - | - | - | - | - | - | - | - | - | 16 | 0 | 0 | 2 | 2.75(V) | 2.25(V) | -40C to 85C | - | No | 110 - 110 | 110 - 110 | - | - | - | 30 | - | - | Flat plug-in connection | AC | No | Bulk | 62 Series | CLOCK OSCILLATOR | Power | 35.8 | - | ±50(ppm) | - | - | - | - | 55(%) | - | 15(pF) | 2 | Quick Connect | - | - | - | - | 110V ac | - | - | - | 3W | - | - | - | - | - | - | - | - | 16A | - | DPST | - | - | - | 68 | 68mm | 38.2 | - | ||
![]() 662290240600 Finder | 40 |
| - | PCB Mount | QFN | - | - | 24V DC | - | 340Ω | 30A | Silver Cadmium Oxide | 10pc(s) | - | (W x H x D) 33.5 x 31 x 51.5 mm | - | - | - | - | - | - | - | - | 30 | 0 | 0 | 2 | 3.63(V) | 2.97(V) | -20C to 70C | - | No | - | - | 24 - 24 | - | - | 37.125 | - | 30A | PCB connection | DC | No | Bulk | 66 Series | CLOCK OSCILLATOR | Power | 51.5mm | - | ±50(ppm) | - | - | - | - | 55(%) | - | 15(pF) | 2 | Through Hole | - | - | - | - | 24V dc | - | - | - | 1.7W | - | - | - | - | - | - | - | - | 50A | - | DPST | - | - | - | 31mm | 51.5mm | 33.5mm | - | |||
![]() 653180240000 Finder | 334 | - | - | Flange Mount | QFN | - | - | - | - | 74Ω | - | 20A | Silver Cadmium Oxide | - | - | - | - | - | - | - | - | - | - | - | 20 | 0 | 1 | 1 | 3.63(V) | 2.97(V) | -40C to 85C | - | No | 24 - 24 | 24 - 24 | - | - | - | 6 | - | - | Flat plug-in connection | AC | No | Bulk | 65 Series | CLOCK OSCILLATOR | Power | 32.2mm | - | ±25(ppm) | - | - | - | - | 55(%) | - | 15(pF) | 1 | Quick Connect | - | - | - | - | 24V ac | - | - | - | 2.2W | - | - | - | - | - | - | - | - | 20A | - | DPST | - | - | - | 36.5mm | 62.2mm | 32.2 | - | ||
![]() 653181100000 Finder | In Stock | - | - | Flange Mount | QFN | - | - | - | - | 1600Ω | - | 20A | Silver Cadmium Oxide | - | - | - | - | - | - | - | - | - | - | - | 20 | 0 | 1 | 1 | 2.75(V) | 2.25(V) | -40C to 85C | - | No | 110 - 110 | 110 - 110 | - | - | - | 48 | - | - | Flat plug-in connection | AC | No | Bulk | 65 Series | CLOCK OSCILLATOR | Power | 36.5 | - | ±50(ppm) | - | - | - | - | 55(%) | - | 15(pF) | 1 | Quick Connect | - | - | - | - | 110V ac | - | - | - | 2.2W | - | - | - | - | - | - | - | - | 20A | - | SPDT | - | - | - | 52.2 | 62.2mm | 32.2 | - | ||
![]() 58.34.8.230.0060SMA Finder | 161 |
| - | DIN Rail | QFN | - | - | - | - | 17kohm | - | 7A | Silver Alloy | - | - | - | 27 x 73 x 78.4mm | - | - | - | - | 250V ac | +70°C | -40°C | - | - | - | - | 3.63(V) | 2.97(V) | -40C to 85C | - | No | - | - | - | - | - | 64 | - | - | - | - | - | Bulk | 58 Series | CLOCK OSCILLATOR | - | 86.9mm | - | ±50(ppm) | - | - | - | - | 55(%) | - | 15(pF) | 4 | Screw | -40 → +70°C | - | - | - | 230V ac | AC | 250 V ac → 250V ac | - | - | - | - | - | 10ms | 6mA | 10ms | - | - | - | - | 4PDT | - | - | - | 78.4mm | 27mm | - | - | ||
![]() 58P390240050SMA Finder | 80 |
| - | DIN Rail | QFN | - | - | - | - | 600ohm | - | 10A | Silver Alloy | - | - | - | 31 x 86.3 x 95.5mm | - | - | - | - | 400V ac | +70°C | -40°C | - | - | - | - | 3.63(V) | 2.97(V) | -40C to 85C | - | No | - | - | - | - | AC Coils or DC Coils, Identification Label, Supply Status Indication & Coil Suppression Module as Standard | 30 | CE, CSA, CULus, EAC, GOST, IMQ, LIoyds Register, RINA, VDE | - | - | - | - | Bulk | 58 Series | CLOCK OSCILLATOR | - | 86.3mm | - | ±20(ppm) | - | - | - | - | 55(%) | - | 15(pF) | 3 | Push In | -40 → +70°C | - | - | - | 24V dc | - | 250 V ac → 400V ac | - | - | - | - | - | (ac) 10 ms, (dc) 10ms | 40mA | (dc) 15 ms, (ac) 5ms | - | - | - | - | 3PDT | - | - | - | 95.5mm | 31mm | - | - | ||
![]() 563281100040 Finder | 12 | - | - | Plug In | QFN | 8 | Silver Nickel | - | 110 V | 3.94kohm | - | 12A | Silver Nickel | - | - | - | - | 100000 Cycle(s) | FINDER SPA | Finder | 56.32.8.110.0040 | - | - | - | 12 | 2 | 0 | 0 | 3.63(V) | 2.97(V) | -40C to 85C | Active | No | 110 - 110 | 110 - 110 | - | 5.51 | - | 15 | - | - | Plug-in connection | AC | No | Bulk | 56 Series | CLOCK OSCILLATOR | General Purpose | 27.7 | compliant | ±20(ppm) | CSA; IMQ; PCT; UL; VDE | 27.7 mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | 55(%) | QUICK CONNECT | 15(pF) | 2 | Quick Connect | - | 20 A | - | 8 ms | 110VAC | - | - | 3 ms | 1.5W | 400 V | AC/DC | AC | - | - | - | 1000 Vrms | 4000 Vrms | 20A | DPDT | DPDT | 121 V | 0.007 inch | 88 V | 36.8 | 27.7mm | 20.7 | 37.2 mm | ||
![]() 553490120074 Finder | 144 |
| - | Plug In | - | - | - | - | - | 140ohm | - | 7A | Silver Nickel | - | - | - | - | - | - | - | - | - | - | - | 7 | 4 | 0 | 0 | - | - | - | - | - | - | - | 12 - 12 | - | - | - | - | - | Plug-in connection | DC | No | - | 55 Series | - | General Purpose | 20.7mm | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 12VDC | - | - | - | 1W | - | - | - | - | - | - | - | - | 7A | - | 4PDT | - | - | - | 37.2mm | 27.7mm | 20.7 | - | ||
![]() 4C0181100060SPA Finder | In Stock | - | - | - | QFN | - | - | - | - | 6.9kohm | - | 16A | Silver Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.89(V) | 1.71(V) | -20C to 70C | - | No | - | - | - | - | - | 43 | - | - | - | - | - | Bulk | - | CLOCK OSCILLATOR | - | - | - | ±20(ppm) | - | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | - | - | 110VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | ||
![]() 4C0190480050SPA Finder | 242 |
| - | DIN Rail | QFN | - | - | - | - | - | - | - | Silver Alloy | - | - | - | 81 x 15.8 x 64.6mm | - | - | - | - | 400V ac | +70°C | -40°C | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | No | - | - | - | - | - | 13.56 | - | - | - | - | - | Bulk | 4C Series | CLOCK OSCILLATOR | - | 64.6mm | - | ±25(ppm) | - | - | - | - | 55(%) | - | 15(pF) | - | Screw | -40 → +70°C | - | - | - | 48V dc | - | 250 V ac → 400V ac | - | - | - | - | - | 15ms | - | 12ms | - | - | - | - | SPDT | - | - | - | 82.9mm | 15.8mm | - | - | ||
![]() 4C0290480050SPA Finder | 68 |
| - | DIN Rail | QFN | - | - | - | - | - | - | - | Silver Alloy | - | - | - | 81 x 15.8 x 64.6mm | - | - | - | - | 400V ac | +70°C | -40°C | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | No | - | - | - | - | - | 32 | - | - | - | - | - | Bulk | 4C Series | CLOCK OSCILLATOR | - | 64.6mm | - | ±50(ppm) | - | - | - | - | 55(%) | - | 15(pF) | - | Screw | -40 → +70°C | - | - | - | 48V dc | - | 250 V ac → 400V ac | - | - | - | - | - | 10ms | - | 10ms | - | - | - | - | DPDT | - | - | - | 82.9mm | 15.8mm | - | - | ||
![]() 4C.52.9.024.0050SPA Finder | 78 | - | - | - | QFN | - | - | - | - | 1.2kohm | - | 15A | Silver Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.89(V) | 1.71(V) | -20C to 70C | - | No | - | - | - | - | - | 96 | - | - | - | - | - | Bulk | - | CLOCK OSCILLATOR | - | - | - | ±25(ppm) | - | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | - | - | 24VDC | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | ||
![]() 41.52.8.230.0000 Finder | 44 | - | - | PCB Mount | QFN | - | - | - | - | 32.5kohm | - | 8A | Silver Nickel | - | - | - | - | - | - | - | - | - | - | - | 8 | 2 | 0 | 0 | 3.63(V) | 2.97(V) | -40C to 85C | - | No | 230 - 230 | 230 - 230 | - | - | - | 40 | cULus, EAC, PCT, RINA, UL, VDE | - | PCB connection | AC | No | Bulk | 41 Series | CLOCK OSCILLATOR | - | 29 | - | ±25(ppm) | - | - | - | - | 55(%) | - | 15(pF) | 2 | PCB Pin | - | - | - | - | 230V ac | - | - | - | - | - | - | - | - | - | - | - | - | 8A | - | DPDT | - | - | - | 15.7 | 29mm | 12.7 | - | ||
![]() 485182300060SPA Finder | In Stock | - | - | DIN Rail | QFN | - | - | - | - | - | - | 10A | Silver Alloy | - | - | - | 78.6 x 15.8 x 75.3mm | - | - | - | - | - | +70°C | -40°C | - | - | - | - | 1.89(V) | 1.71(V) | -20C to 70C | - | No | - | - | - | - | - | 3.6864 | - | - | - | - | - | Bulk | 48 Series | CLOCK OSCILLATOR | - | 75.3mm | - | ±20(ppm) | - | - | - | - | 55(%) | - | 15(pF) | - | Screw | -40 → +70°C | - | - | - | 230V ac | Non Latching | - | - | - | - | - | - | 12ms | 7mA | 12ms | - | - | - | - | SPDT | - | - | - | 78.6mm | 15.8mm | - | - | ||
![]() 40.62.7.048.0000 Finder | 48 | - | - | PCB Mount, Plug In | QFN | - | - | - | - | 4.8kohm | - | 10A | Silver Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.89(V) | 1.71(V) | -20C to 70C | - | No | - | - | - | - | - | 68 | - | - | - | - | - | Bulk | - | CLOCK OSCILLATOR | - | - | - | ±20(ppm) | - | - | - | - | 55(%) | - | 15(pF) | 2 | - | - | - | - | - | 48VDC | Non Latching | - | - | - | - | - | - | - | - | - | - | - | 10A | - | DPDT | - | - | - | - | - | - | - | ||
![]() 662290120600 Finder | 41 |
| - | PCB Mount | QFN | - | - | - | - | 85Ω | - | 30A | Silver Cadmium Oxide | - | - | - | - | - | - | - | - | - | - | - | 25 | 0 | 0 | 2 | 3.63(V) | 2.97(V) | -20C to 70C | - | No | - | - | 12 - 12 | - | - | 64 | - | - | PCB connection | DC | No | Bulk | 66 Series | CLOCK OSCILLATOR | Power | 31 | - | ±50(ppm) | - | - | - | - | 55(%) | - | 15(pF) | 2 | Through Hole | - | - | - | - | 12V dc | - | - | - | 1.7W | - | - | - | - | - | - | - | - | 50A | - | DPST | - | - | - | 51.5 | 51.5mm | 33.5 | - |