- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Number of Terminals | End Contact Material | Built-in depth | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Current | Contact Materials | Content | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rated control supply voltage at DC | Risk Rank | RoHS | Rohs Code | Samacsys Description | Turn Off Delay Time | Type of electric connection | Voltage Rating (AC) | Voltage type for actuating | Voltage type of supply voltage | With detachable clamps | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Function | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Operating Supply Voltage | Sealing | Termination Type | Number of Poles | Throw Configuration | Turn On Delay Time | Contact Current Rating | Min Input Voltage | Contact Form | Max Input Voltage | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Current | Seal Rating | Life (Cycles) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Relay Form | Coil Operate Voltage(DC) | Switching Capacity | Coil Voltage(AC)-Max | Features | Terminal Length | Coil Operate Voltage(AC) | Contact (AC) Max Power Rating M Load | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 46.61.8.024.0040 Finder Relays, Inc. | 5 |
| Datasheet | 6 Weeks | Plug-In | Socketable | - | - | - | - | - | - | - | 24V | - | 320Ohm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 46 | Active | Not Applicable | 5 | Quick Connect | EAR99 | - | - | - | - | - | - | 12.4mm | - | - | CCC; CE; CSA; IMQ; PCT; RINA; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | 1 | SPDT | - | - | - | SPDT (1 Form C) | - | General Purpose | - | 25A | 25A@440VAC | 15ms | 24VAC | Non Latching | 440VAC -Max | 45mA | 5ms | 19.2VAC | - | 1.2W | 4.8VAC | 440V | AC/DC | - | - | AC | - | - | - | - | - | - | 4000 Vrms | 4000VA@440VAC | 16A | - | - | - | - | - | 4 kW | - | Mechanical Indicator, Test Button | - | - | - | 32.8mm | 29mm | 12.4mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 55.34.8.048.0040 Finder Relays, Inc. | 50 | - | - | - | - | Socketable | - | - | - | - | - | - | - | 48V | - | 770Ohm | - | Silver Nickel (AgNi) | - | 150000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 55 | Active | - | 14 | - | EAR99 | - | 770Ohm | - | - | - | - | - | - | - | - | Plug In | - | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | 4PDT | - | - | - | 4PDT (4 Form C) | - | General Purpose | - | - | 15A@250VAC | 9ms | 48VAC | Non Latching | 250VAC -Max | 25mA | 5ms | 38.4VAC | 7A | 1W | 9.6VAC | 250V | AC/DC | MBB | - | AC | - | - | - | - | 1000 Vrms | - | 2000 Vrms | 1750VA@250VAC | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | - | - | 20.6mm | 37.2mm | 0.0056 inch | No SVHC | RoHS Compliant | - | ||
![]() 20.22.8.110.4000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | 60.8 | 110 V | - | 590 Ω | - | Silver, Tin | 1pc(s) | - | - | - | - | - | 0 | 0 | 2 | - | - | - | - | - | Compliant | - | - | - | - | 250 V | - | AC | - | - | - | - | - | - | - | - | - | 20.22.8.110.4000 | 590 Ω | - | - | - | - | - | - | 16 A | - | - | Mechanical switch | - | - | - | - | - | - | - | - | DPST | - | 16 A | - | - | - | - | - | - | - | - | - | - | 400 V | 64 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.4 mm | - | - | No SVHC | - | - | ||
![]() 22.22.9.024.4000 Finder Relays, Inc. | In Stock |
| Datasheet | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | 460Ohm | - | Silver Tin Oxide (AgSnO) | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~40°C | Bulk | 22 | Active | - | - | Screw | EAR99 | - | - | - | - | - | - | 58.4mm | - | 20A | CE; GOST | Screw Terminal | - | 250V | - | 17.4 mm | 84mm x 17.4mm x 58.4mm | 250V | - | - | - | DPST | - | - | - | DPST-NO (2 Form A) | - | General Purpose | - | - | 20A@250VAC | 15ms | 24VDC | Non Latching | 400VAC -Max | 52.2mA | 8ms | 21.6VDC | - | 1.25W | - | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kW | - | Test Button | - | - | - | 84mm | - | - | - | - | No SVHC | RoHS Compliant | IP20 | ||
![]() 60.12.8.120.0000 Finder Relays, Inc. | 50 |
| Datasheet | 6 Weeks | - | Socketable | 120 | - | - | - | - | - | - | 120V | - | 1.94kOhm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 60 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 11ms | 120VAC | Non Latching | 400VAC -Max | 18.6mA | 4ms | 96VAC | 10A | - | 24VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 55.32.9.012.0000 Finder Relays, Inc. | 99 | - | Datasheet | - | - | Socketable | - | - | - | - | - | - | - | - | - | 140Ohm | - | Silver Nickel (AgNi) | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 55 | Active | - | 8 | - | EAR99 | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 20A@400VAC | 10ms | 12VDC | Non Latching | 400VAC -Max | 86mA | 5ms | 9.6VDC | 10A | 1W | 2.4VDC | 400V | AC/DC | MBB | 12V | DC | - | - | - | - | 1000 Vrms | Random | 2000 Vrms | 2500VA@400VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.6mm | 37.2mm | 0.0056 inch | No SVHC | RoHS Compliant | - | ||
![]() 56.32.9.024.0000 Finder Relays, Inc. | 5 |
| Datasheet | 6 Weeks | - | Socketable | - | NO | PANEL MOUNT | - | - | - | - | - | - | 600Ohm | - | Silver Nickel (AgNi) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 56 | Active | Not Applicable | 8 | - | EAR99 | - | - | - | - | - | SOCKET MOUNTABLE | - | - | - | CE; CSA; CUL; GOST; IMQ; LR; RINA; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | RT1 | - | - | DPDT | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 20A@400VAC | 9ms | 24VDC | Non Latching | 400VAC -Max | 40mA | 6ms | 19.2VDC | 12A | 1W | 4.8VDC | 400V | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | 1000 Vrms | Random | 4000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41mm | 37.2mm | 0.007 inch | No SVHC | RoHS Compliant | - | ||
![]() 32.21.7.005.2000 Finder | 8 |
| - | - | - | PCB Mount | - | - | - | - | 5 | SILVER CADMIUM OXIDE | - | - | 5 V | 125Ω | 6A | Silver Cadmium Oxide | - | 100000 Cycle(s) | FINDER SPA | Finder | 32.21.7.005.2000 | 6 | 1 | 0 | 0 | - | - | Active | 5 - 5 | 1.5 | - | Yes | SPDT miniature PCB relay,6A 5Vdc 1500W SPDT PCB Mount Non-Latching Relay Through Hole, 6 A, 5V dc | - | PCB connection | - | DC | - | No | - | - | 32 Series | - | - | - | - | EAR99 | - | - | - | - | Compact | - | 10mm | compliant | - | UL; VDE | - | - | - | 20 mm | 10 mm | 20mm x 10mm x 10.7mm | - | - | SOLDER | 1 | - | - | - | - | - | - | - | Through Hole | 15 A | - | 6 ms | 5V dc | - | - | - | 4 ms | - | - | 200mW | - | 400 V | AC/DC | MBB | - | DC | 5 | - | - | - | 1000 Vrms | Random | 4000 Vrms | - | 6A | SPDT | 7.5 V | SPDT | 1 FORM C | 3.9 V | - | - | - | 0.0035 inch | - | - | 10.7mm | 20mm | 10.2 | 10.7 mm | - | - | - | - | ||
![]() 4C.01.9.024.0050SPA Finder Relays, Inc. | 141 | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | 17.5V | - | 1.2kOhm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 ms | - | - | - | - | - | -40°C~50°C | Bulk | 4C | Active | Not Applicable | - | Screw | - | - | 1.2kOhm | - | - | - | - | 64.6mm | - | 16A | - | Screw Terminal | - | 250V | - | - | - | - | - | - | - | SPDT | 15 ms | - | 17.5V | SPDT (1 Form C) | 26.4V | General Purpose | - | - | - | 15ms | 24VDC | Non Latching | 440VAC -Max | 20mA | - | 17.5VDC | - | - | 4.8VDC | - | - | - | 24V | - | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | 82.9mm | 15.8mm | 15.8mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 55.33.9.024.0010 Finder Relays, Inc. | 5 |
| - | 6 Weeks | Plug-In | Socketable | 600 | - | - | - | - | - | - | - | - | 600Ohm | - | Silver Nickel (AgNi) | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 55 | Active | Not Applicable | 11 | Quick Connect | EAR99 | - | - | - | - | - | - | 20.7mm | - | - | - | Plug In | - | - | - | - | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | 3PDT | - | - | - | 3PDT (3 Form C) | - | General Purpose | - | 20A | 20A@400VAC | 9ms | 24VDC | Non Latching | 400VAC -Max | 40mA | 5ms | 19.2VDC | - | 1W | 4.8VDC | 400V | AC/DC | MBB | 24V | DC | - | - | - | 5e+07 cycles | 1000 Vrms | Random | 2000 Vrms | 2500VA@400VAC | 10A | - | - | - | - | - | 2.5 kW | - | Test Button | - | - | - | 37.2mm | 27.7mm | 20.7mm | - | - | No SVHC | RoHS Compliant | IP40 | ||
![]() 60.13.9.012.0040 Finder Relays, Inc. | 68 | - | Datasheet | - | Plug-In | Socketable | - | - | - | 11 | - | - | - | - | - | 110Ohm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 60 | Active | - | - | PCB | - | - | - | - | - | - | - | 36.4mm | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | 3PDT (3 Form C) | - | General Purpose | - | - | - | 11ms | 12VDC | Non Latching | 400VAC -Max | 109mA | 4ms | 9.6VDC | 10A | 1.3W | 2.4VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 kW | - | Mechanical Indicator, Test Button | - | - | - | 54.2mm | 32.5mm | 32.5mm | - | - | No SVHC | RoHS Compliant | IP40 | ||
![]() 22.23.9.024.4000 Finder Relays, Inc. | 163 | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | 460Ohm | - | Silver Tin Oxide (AgSnO) | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~40°C | Bulk | 22 | Active | - | - | Screw | EAR99 | - | - | - | - | - | - | 58.4mm | - | 20A | CE; GOST | Screw Terminal | - | 250V | - | - | 84mm x 17.4mm x 58.4mm | 250V | - | - | - | SPST | - | - | - | DPST-NO/NC (1 Form A, 1 Form B) | - | General Purpose | - | 30A | 30A@400VAC | 15ms | 24VDC | Non Latching | 400VAC -Max | 52.2mA | 8ms | 21.6VDC | - | 1.25W | - | 400V | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kW | - | Test Button | - | - | - | 84mm | - | 17.4mm | - | - | No SVHC | RoHS Compliant | IP20 | ||
![]() 62.83.8.024.0300 Finder Relays, Inc. | 30 | - | Datasheet | - | Flanges | Chassis Mount | - | - | - | - | - | - | - | - | - | 62Ohm | - | Silver Cadmium Oxide (AgCdO) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~50°C | Bulk | 62 | Active | - | 8 | Quick Connect | - | - | - | - | - | - | - | 38.2mm | - | - | CE; CSA; IMQ; RINA; UL | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 3PST-NO (3 Form A) | - | General Purpose | - | - | - | 15ms | 24VAC | Non Latching | 400VAC -Max | 130mA | 3ms | 20.4VAC | 16A | 3W | 4.8VAC | 400V | AC | - | - | AC | - | - | - | - | 2500 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | 68mm | - | - | - | - | RoHS Compliant | - | ||
![]() 60.12.8.024.0040 Finder Relays, Inc. | 5 |
| Datasheet | 6 Weeks | Plug-In | Socketable | - | - | - | 8 | - | - | - | 24V | - | 74Ohm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 60 | Active | Not Applicable | - | PCB | - | - | - | - | - | - | - | 36.4mm | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 11ms | 24VAC | Non Latching | 400VAC -Max | 90mA | 4ms | 19.2VAC | 10A | 2.2W | 4.8VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 kW | - | Mechanical Indicator, Test Button | - | - | - | 54.2mm | 32.5mm | 32.5mm | - | - | No SVHC | RoHS Compliant | IP40 | ||
![]() 56.32.8.024.0000 Finder Relays, Inc. | 44 | - | - | - | - | Socketable | - | - | - | - | - | - | - | 24V | - | 190Ohm | - | Silver Nickel (AgNi) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 56 | Active | - | 8 | - | EAR99 | - | - | - | - | - | - | - | - | - | CSA; IMQ; PCT; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 20A@400VAC | 9ms | 24VAC | Non Latching | 400VAC -Max | 53mA | 6ms | 19.2VAC | 12A | 1W | 4.8VAC | 400V | AC/DC | - | - | AC | - | - | - | - | 1000 Vrms | - | 4000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41mm | 37.2mm | 0.007 inch | No SVHC | RoHS Compliant | - | ||
![]() 36.11.9.048.4001 Finder | 512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40.61.9.012.0000 Finder Relays, Inc. | 42 | - | - | 6 Weeks | PCB, Plug-In | Socketable | - | - | - | - | - | - | - | - | - | 220Ohm | - | Silver Cadmium Oxide (AgCdO) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 40 | Active | Not Applicable | 8 | PCB | EAR99 | - | - | - | - | - | - | 12.4mm | - | 16A | CSA; DEMKO; FIMKO; NEMKO; RINA; SEMKO; UL; VDE | Plug In | - | - | - | - | 29mm x 12.4mm x 25mm | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 16A@250VAC | 7ms | 12VDC | Non Latching | 400VAC -Max | 55mA | 3ms | 8.8VDC | - | 650mW | 2.4VDC | 250V | AC | - | 12V | DC | 8 | - | Sealed - Flux Protection | - | 707.21 Vrms | Random | 2800 Vrms | - | 16A | - | - | - | - | - | - | - | - | - | - | 0.73HP@250VAC | 25mm | 29mm | 12.4mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 62.82.9.024.0300 Finder Relays, Inc. | In Stock | - | - | - | Flanges | Chassis Mount | - | - | - | - | - | - | - | - | - | 192Ohm | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~50°C | Bulk | 62 | Active | - | - | Quick Connect | - | - | - | - | - | - | - | 38.2mm | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | 2 | DPDT | - | - | - | DPST-NO (2 Form A) | - | General Purpose | - | - | - | 15ms | 24VDC | Non Latching | 400VAC -Max | 125mA | 3ms | 20.4VDC | 16A | 3W | 4.8VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | 68mm | 38mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 55.32.8.012.0000 Finder | 27 | - | - | - | - | Plug In | - | - | - | - | 8 | SILVER NICKEL | - | 12 V | 12 V | 50 Ω | 10A | Silver | - | 200000 Cycle(s) | FINDER SPA | Finder | 55.32.8.012.0000 | - | - | - | - | 85 °C | -40 °C | Active | - | 2.12 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 50 Ω | - | - | - | - | - | compliant | - | - | - | - | - | 27.7 mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | QUICK CONNECT | 2 | DPDT | - | 10 A | - | - | - | - | - | 20 A | - | 10 ms | 12V ac | - | - | 97 mA | 5 ms | - | - | 1 W | - | 400 V | AC/DC | MBB | 12 V | AC | - | - | - | - | 1000 Vrms | - | 2000 Vrms | - | 10A | DPDT-CO | - | DPDT | 2 FORM C | - | - | 13.2 V | - | 0.0056 inch | 9.6 V | - | - | - | 20.6 mm | 37.2 mm | - | No SVHC | - | - | ||
![]() 32.21.7.012.2000 Finder | In Stock |
| - | - | PCB | PCB Mount | - | - | - | 5 | 5 | SILVER CADMIUM OXIDE | - | - | 12 V | 720ohm | 6A | Silver Cadmium Oxide | - | 100000 Cycle(s) | FINDER SPA | Finder | 32.21.7.012.2000 | 6 | 1 | 0 | 0 | - | - | Active | 12 - 12 | 1.49 | Compliant | Yes | - | - | PCB connection | 250 V | DC | - | No | - | - | 32 Series | - | - | - | Through Hole | EAR99 | - | - | 85 °C | -40 °C | Compact | - | 20.3 | compliant | 6 A | UL; VDE | - | - | - | 20 mm | 10 mm | 20mm x 10mm x 10.7mm | - | - | SOLDER | 1 | SPDT | - | 6 A | - | - | - | - | Through Hole | 15 A | - | 6 ms | 12VDC | - | - | 16 mA | 4 ms | - | - | 200mW | - | 400 V | AC/DC | MBB | 12 V | DC | 5 | - | - | - | 1000 Vrms | Random | 4000 Vrms | - | 6A | SPDT | 18 V | SPDT | 1 FORM C | 9.4 V | - | - | - | 0.0035 inch | - | - | 10.7 | 20mm | 10.2 | 10.7 mm | - | No SVHC | - | - |