- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Number of Terminals | End Contact Material | Coil nominal voltage | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Connections | Contact Current | Contact Materials | Content | Dim | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Part Life Cycle Code | Rated control supply voltage at DC | Risk Rank | Rohs Code | RoHS-compliant | Switching current (max.) | Turn Off Delay Time | Type of electric connection | Voltage type for actuating | With detachable clamps | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Applications | Additional Feature | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Operating Supply Voltage | Contact Resistance | Sealing | Termination Type | Number of Poles | Throw Configuration | Turn On Delay Time | Min Input Voltage | Contact Form | Max Input Voltage | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Current | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Operate Voltage(DC) | Switching Capacity | Coil Voltage(AC)-Max | Features | Terminal Length | Coil Operate Voltage(AC) | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 32.21.7.012.2300 Finder Relays, Inc. | 42 |
| Datasheet | - | PCB | Through Hole | - | - | - | - | - | - | - | 720Ohm | - | - | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 32 | Active | - | 4 | Through Hole | EAR99 | - | - | - | LOW PROFILE | 10mm | - | - | CUL; GOST; UL; VDE | PC Pin | - | - | - | 20mm x 10mm x 10.7mm | - | - | RT3 | - | - | SPST | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | 15A@400VAC | 6ms | 12VDC | Non Latching | 400VAC -Max | 16mA | 2ms | 9.4VDC | 6A | 200mW | - | 400V | AC/DC | MOMENTARY | 12V | DC | 4 | - | - | 1000 Vrms | Random | 4000 Vrms | 1500VA@400VAC | - | - | - | - | - | - | - | - | - | - | 10.7mm | 20mm | 10mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 56.34.9.024.0000T Finder Relays, Inc. | 53 | - | - | - | Plug-In | Socketable | - | - | - | - | - | - | - | 490Ohm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 56 | Active | - | - | Quick Connect | - | - | - | - | - | 40.8mm | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | 4PDT | - | - | 4PDT (4 Form C) | - | General Purpose | - | - | - | 11ms | 24VDC | Non Latching | 400VAC -Max | 49mA | - | 19.2VDC | 12A | 1.3W | 4.8VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.1mm | 27.7mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 34.51.7.024.4010 Finder Relays, Inc. | 33 | - | - | - | PCB | Through Hole | - | - | - | - | - | - | - | 3.35kOhm | - | - | Silver Tin Oxide (AgSnO) | - | - | 60000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 34 | Active | - | 5 | - | EAR99 | - | - | - | - | - | - | - | CSA; PCT; RINA; UL; VDE | PC Pin | - | 28mm | 5 mm | 28mm x 5mm x 15mm | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 10A@400VAC | 5ms | 24VDC | Non Latching | 400VAC -Max | 7.1mA | 3ms | 16.8VDC | 6A | 170mW | - | 400V | AC/DC | - | - | DC | 5 | - | Sealed - Flux Protection | 1500 Vrms | Random | 4000 Vrms | 1500VA@400VAC | 120mA | - | - | - | - | 300 W | - | - | - | - | - | - | - | 15mm | 0.0035 inch | - | RoHS Compliant | IP67 | ||
![]() 4C.01.9.012.0050SPA Finder Relays, Inc. | 3 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | 8.8V | - | 300Ohm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 ms | - | - | - | -40°C~50°C | Bulk | 4C | Active | Not Applicable | - | Screw | - | - | 300Ohm | - | - | 64.6mm | - | 16A | - | Screw Terminal | 250V | - | - | - | - | - | - | - | - | SPDT | 15 ms | 8.8V | SPDT (1 Form C) | 13.2V | General Purpose | - | - | - | 15ms | 12VDC | Non Latching | 440VAC -Max | 40mA | - | 8.8VDC | - | - | 2.4VDC | - | - | - | 12V | - | - | 40mA | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | 82.9mm | 15.8mm | 15.8mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 62.83.9.024.0000 Finder Relays, Inc. | In Stock | - | Datasheet | - | Flanges | Chassis Mount | - | - | - | - | - | - | - | 445Ohm | - | - | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 62 | Active | - | - | Quick Connect | EAR99 | - | - | - | - | 38.2mm | - | - | CE; CSA; CUL; EAC; GOST; IMQ; RINA; UL; VDE | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | RT1 | - | 3 | 3PDT | - | - | 3PDT (3 Form C) | - | General Purpose | - | - | - | 11ms | 24VDC | Non Latching | 400VAC -Max | 54mA | 4ms | 19.2VDC | 16A | 1.3W | 4.8VDC | 250V | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | 68mm | 38mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 56.34.9.024.0000 Finder Relays, Inc. | 94 | - | - | 6 Weeks | Flanges | Socketable | - | - | - | - | - | - | - | 490Ohm | - | - | Silver Nickel (AgNi) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 56 | Active | Not Applicable | 14 | Quick Connect | EAR99 | - | - | - | SOCKET MOUNTABLE | 27.7mm | - | - | CE; CSA; CUL; GOST; IMQ; LR; RINA; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | 40.8mm x 27.7mm x 37.1mm | - | - | RT1 | - | - | 4PDT | - | - | 4PDT (4 Form C) | - | General Purpose | - | - | 20A@400VAC | 11ms | 24VDC | Non Latching | 400VAC -Max | 49mA | 4 ms | 19.2VDC | 12A | 1.3W | 4.8VDC | 400V | AC/DC | MOMENTARY | 24V | DC | - | - | - | 1000 Vrms | Random | 5000 Vrms | - | - | - | - | - | - | - | - | - | - | - | 37.1mm | 40.8mm | 41mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 48.61.8.024.0060SPA Finder Relays, Inc. | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Module | - | - | - | - | 24V | - | 521.7Ohm | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 ms | - | - | - | -40°C~70°C | Bulk | 48 | Active | - | - | Screw | - | - | - | - | - | 75.3mm | - | 16A | - | Screw Terminal | - | - | - | - | - | 320mOhm | - | - | 1 | SPDT | 15 ms | - | SPDT (1 Form C) | 24V | General Purpose | - | - | - | 7ms | 24VAC | Non Latching | 400VAC -Max | 46mA | 4ms | 19.2VAC | - | -500mW | 4.8VAC | - | - | - | - | - | - | 46mA | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Varistor | - | - | 78.6mm | 15.8mm | 15.8mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 40.31.7.012.1020 Finder Relays, Inc. | 25274463 |
| - | - | PCB | Through Hole | - | - | - | - | - | - | - | 288Ohm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 10ms | 12VDC | Non Latching | 400VAC -Max | 42mA | 3ms | 8.8VDC | 12A | - | 1.2VDC | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 29mm | 12.4mm | - | - | - | RoHS Compliant | - | ||
![]() 46.61.9.024.0074 Finder Relays, Inc. | 1 |
| Datasheet | - | PCB | Socketable | - | 5 | - | - | - | - | - | 1.2kOhm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 46 | Active | Not Applicable | 5 | Quick Connect | EAR99 | - | - | - | - | 12.4mm | - | - | CCC; CE; CSA; IMQ; PCT; RINA; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | 1 | SPDT | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 15ms | 24VDC | Non Latching | 400VAC -Max | 20mA | 5ms | 17.5VDC | 16A | 500mW | 2.4VDC | 440V | AC/DC | - | 24V | DC | - | - | - | - | Random | 4000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | Lighted Indicator, Mechanical Indicator, Test Button | - | - | 32.8mm | 29mm | 29mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 38.52.7.012.0050 Finder Relays, Inc. | 52 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | 9.6V | - | - | - | - | Silver Nickel (AgNi) | - | - | 60000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 38 | Active | Not Applicable | - | Screw | EAR99 | - | 292.68Ohm | - | - | - | - | 8A | CE; CSA; IMQ; RINA; UL | Screw Terminal | - | 89.7mm | - | 89.7mm x 14mm x 77.1mm | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | 12V | General Purpose | - | 15A | 15A@400VAC | 8ms | 12VDC | Non Latching | 400VAC -Max | 41mA | 10ms | 9.6VDC | - | 500mW | 1.2VDC | 400V | AC/DC | LATCHED | 12V | DC | - | 41mA | - | 1000 Vrms | Random | - | - | - | - | - | - | - | - | - | Socket Included | - | - | - | - | 14mm | 77.1mm | - | No SVHC | RoHS Compliant | - | ||
![]() 65.31.8.120.0300 Finder Relays, Inc. | 21062049 |
| Datasheet | - | - | Chassis Mount | 120 | - | - | - | - | 120V | - | 1.94kOhm | - | - | Silver Cadmium Oxide (AgCdO) | - | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~75°C | Bulk | 65 | Active | - | - | - | EAR99 | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | 36.5mm | 32.2 mm | 36.5mm x 32.2mm x 42.2mm | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | 50A@400VAC | 15ms | 120VAC | Non Latching | 400VAC -Max | 18.6mA | 4ms | 96VAC | 30A | - | 24VAC | 400V | AC/DC | MBB | - | AC | - | - | - | 2500 Vrms | - | 2500 Vrms | 7500VA@400VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 42.2mm | 0.0096 inch | No SVHC | Non-RoHS Compliant | - | ||
![]() 40.51.8.012.0000 Finder Relays, Inc. | 25274463 |
| Datasheet | - | - | Socketable | - | - | - | - | - | - | - | 80Ohm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 7ms | 12VAC | Non Latching | 400VAC -Max | 90mA | 3ms | 9.6VAC | 10A | - | 2.4VAC | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 56.44.9.024.0000 Finder | In Stock |
| - | - | - | PCB Mount | - | - | 14 | Silver Nickel | 24V DC | - | 24 V | 490Ω | 12A | Silver Nickel | 10pc(s) | (W x H x D) 41 x 35.2 x 27.6 mm | 100000 Cycle(s) | FINDER SPA | Finder | 56.44.9.024.0000 | 12 | 4 | 0 | 0 | Active | 24 - 24 | 2.08 | Yes | Yes | 12A | - | PCB connection | DC | No | - | - | 56 Series | - | - | - | - | EAR99 | 56.44.9.024.0000 | - | Power | - | 27.6mm | compliant | - | CSA; IMQ; PCT; UL; VDE | - | - | 40.8 mm | 27.7 mm | 40.8mm x 27.7mm x 37.1mm | - | - | - | SOLDER | 4 | - | - | - | - | - | - | Through Hole | 20 A | - | 10 ms | 24V dc | - | - | - | 4 ms | - | - | 1.3W | - | 400 V | AC/DC | - | - | DC | 14 | - | - | 1000 Vrms | Random | 5000 Vrms | - | 12A | 4PDT | 26.4 V | 4PDT | 20.4 V | - | - | - | 0.0043 inch | - | 35.2mm | 40.8mm | 41mm | 37.1 mm | - | - | - | - | |||
![]() 38.51.7.024.0050 Finder Relays, Inc. | 2 |
| Datasheet | - | - | DIN Rail | - | - | - | - | - | - | - | 2.31kOhm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 38 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 6A | - | Screw Terminal | 250V | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 5ms | 24VDC | Non Latching | 400VAC -Max | 10.4mA | 6ms | 19.2VDC | - | - | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | Socket Included | - | - | - | - | 6.2mm | - | - | - | RoHS Compliant | - | ||
![]() 40.51.8.024.0000 Finder Relays, Inc. | 31 |
| Datasheet | 6 Weeks | Through Hole | Socketable | - | - | - | - | - | 24V | - | 320Ohm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 40 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 7ms | 24VAC | Non Latching | 400VAC -Max | 45mA | 3ms | 19.2VAC | - | - | 4.8VAC | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | 10A | - | - | - | - | 2.5 kW | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() 46.61.8.120.0040 Finder Relays, Inc. | 124 |
| Datasheet | 6 Weeks | - | Socketable | 120 | - | - | - | - | 120V | - | 9kOhm | - | - | Silver Nickel (AgNi) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 46 | Active | Not Applicable | 5 | - | EAR99 | - | - | - | - | - | - | - | CCC; CE; CSA; IMQ; PCT; RINA; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | - | 29mm | 12.4 mm | 29mm x 12.4mm x 32.8mm | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 25A@440VAC | 15ms | 120VAC | Non Latching | 440VAC -Max | 8.4mA | 5ms | 96VAC | 16A | - | 24VAC | 440V | AC/DC | - | - | AC | - | - | - | 1000 Vrms | - | 4000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | - | - | 32.8mm | 0.0065 inch | No SVHC | RoHS Compliant | - | ||
![]() 56.32.8.120.0030 Finder Relays, Inc. | 12 |
| Datasheet | - | - | Socketable | 120 | - | - | - | - | 120V | - | 4.7kOhm | - | - | Silver Nickel (AgNi) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 56 | Active | - | 8 | - | EAR99 | - | - | - | - | - | - | - | CSA; IMQ; PCT; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 20A@400VAC | 9ms | 120VAC | Non Latching | 400VAC -Max | 12mA | 6ms | 96VAC | 12A | - | 24VAC | 400V | AC/DC | - | - | AC | - | - | - | 1000 Vrms | - | 4000 Vrms | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | 37.2mm | 0.007 inch | No SVHC | RoHS Compliant | - | ||
![]() 56.34.8.110.0000 Finder | 2 |
| - | - | - | - | - | - | 14 | Silver Nickel | - | - | 110 V | 1.9kohm | - | 12A | Silver Nickel | - | - | 100000 Cycle(s) | FINDER SPA | Finder | 56.34.8.110.0000 | - | - | - | - | Active | - | 2.11 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | compliant | - | CSA; IMQ; PCT; UL; VDE | - | - | 40.8 mm | 27.7 mm | 40.8mm x 27.7mm x 37.1mm | - | - | - | QUICK CONNECT | - | - | - | - | - | - | - | - | 20 A | - | 10 ms | 110VAC | - | - | - | 4 ms | - | - | - | - | 400 V | AC/DC | - | - | AC | - | - | - | 1000 Vrms | - | 5000 Vrms | - | - | 4PDT | - | 4PDT | - | - | 121 V | - | 0.007 inch | 88 V | - | - | - | 37.1 mm | - | - | - | - | ||
![]() 20.22.8.120.0000 Finder Relays, Inc. | 17 |
| Datasheet | 6 Weeks | - | DIN Rail | 120 | - | - | - | - | 120V | - | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~40°C | Bulk | 20 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 250V | - | - | - | - | DPST | - | - | DPST-NO (2 Form A) | - | General Purpose | - | - | - | - | 120VAC | Non Latching | 400VAC -Max | 54mA | - | 102VAC | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 60.13.8.120.0030 Finder Relays, Inc. | 12 |
| Datasheet | - | - | Socketable | 120 | - | - | - | - | 120V | - | 1.94kOhm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 60 | Active | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | - | - | - | - | - | 3PDT | - | - | 3PDT (3 Form C) | - | General Purpose | - | - | - | 11ms | 120VAC | Non Latching | 400VAC -Max | 18.6mA | 4ms | 96VAC | 10A | - | 24VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - |