- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Number of Terminals | End Contact Material | End Contact Plating | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Current | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rated control supply voltage at DC | Risk Rank | RoHS | Rohs Code | Samacsys Description | Turn Off Delay Time | Type of electric connection | Voltage Rating (AC) | Voltage type for actuating | With detachable clamps | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Power Rating | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Operating Supply Voltage | Contact Resistance | Number of Channels | Sealing | Termination Type | Number of Poles | Throw Configuration | Turn On Delay Time | Contact Current Rating | Response Time | Contact Form | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Current | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Capacity | Features | Terminal Length | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 32.21.7.048.2000 Finder | 34 |
| - | - | - | PCB | PCB Mount | - | - | - | 5 | - | 5 | SILVER CADMIUM OXIDE | - | - | 48 V | 11520Ω | 6A | Silver Cadmium Oxide | 100000 Cycle(s) | FINDER SPA | Finder | 32.21.7.048.2000 | 6 | 1 | 0 | 0 | - | - | Active | 48 - 48 | 2.08 | Compliant | Yes | Finder SPDT Non-Latching Relay PCB Mount, 48V dc Coil, 6 A | - | PCB connection | 250 V | DC | No | - | - | 32 Series | - | - | - | Through Hole | EAR99 | - | 85 °C | -40 °C | - | Compact | - | - | 20.3 | compliant | 6 A | UL; VDE | - | - | 20 mm | 10 mm | 20mm x 10mm x 10.7mm | - | - | - | - | SOLDER | 1 | SPDT | - | 6 A | - | - | - | Through Hole | 15 A | 15A@400VAC | 6 ms | 48V dc | - | - | 4 mA | 4 ms | - | - | 200mW | - | 400 V | AC/DC | MBB | 48 V | DC | 5 | - | - | 1000 Vrms | Random | 4000 Vrms | 1500VA@400VAC | 6A | SPDT | 72 V | SPDT | 1 FORM C | 37.4 V | - | - | - | 0.0035 inch | 10.7 | 20mm | 10.2 | 10.7 mm | - | No SVHC | - | - | ||
![]() 55.32.8.240.0040 Finder Relays, Inc. | 33 |
| Datasheet | - | - | - | Socketable | - | - | - | - | - | - | - | - | 240V | - | 19.1kOhm | - | Silver Nickel (AgNi) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 55 | Active | - | 8 | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 20A@400VAC | 10ms | 240VAC | Non Latching | 400VAC -Max | 5.3mA | 5ms | 192VAC | 10A | - | 48VAC | 400V | AC/DC | MBB | - | AC | - | - | - | 1000 Vrms | - | 2000 Vrms | 2500VA@400VAC | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | - | 37.2mm | 0.0056 inch | No SVHC | RoHS Compliant | - | ||
![]() 56.34.8.230.0040 Finder Relays, Inc. | 52 | - | Datasheet | - | - | Plug-In | Socketable | - | - | - | - | - | - | - | - | - | - | 7.7kOhm | - | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 56 | Active | - | 14 | Quick Connect | - | - | - | - | - | - | - | - | 40.8mm | - | - | CSA; IMQ; PCT; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | 40.8mm x 27.7mm x 37.1mm | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | 20A@400VAC | 11ms | 230VAC | Non Latching | 400VAC -Max | 9mA | 4 ms | 184VAC | 12A | - | 46VAC | 400V | AC/DC | - | - | AC | - | - | - | 1000 Vrms | - | 5000 Vrms | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | 27.1mm | 40.8mm | 27.7mm | - | - | - | RoHS Compliant | - | ||
![]() 44.62.7.012.4000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | 8 | Silver Tin Oxide | - | - | 12 V | 300ohm | 10A | Silver Tin Oxide | 100000 Cycle(s) | FINDER SPA | Finder | 44.62.7.012.4000 | - | - | - | - | 85 °C | -40 °C | Obsolete | - | 5.78 | - | Yes | DPDT PCB Mount Non-Latching Relay Through Hole, 12V dc | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 29 mm | 12.4 mm | 29mm x 12.4mm x 25mm | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | 20 A | - | 12 ms | 12VDC | DC Sensitive | - | - | 5 ms | - | - | 500 mW | - | 400 V | AC/DC | LATCHED | - | DC | 8 | - | - | 1000 Vrms | Random | 4000 Vrms | - | - | DPDT | 20.4 V | DPDT | 2 FORM C | 8.8 V | - | - | - | 0.005 inch | - | - | - | 25 mm | - | - | - | - | ||
![]() 40.52.9.005.0000 Finder Relays, Inc. | 33 | - | Datasheet | - | - | - | Socketable | - | NO | SOCKET MOUNT | - | - | - | - | - | - | - | 38Ohm | - | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC; CSA; CUL; EAC; IMQ; RINA; UL; VDE | Plug In | - | 29mm | 12.4 mm | 29mm x 12.4mm x 25mm | - | - | - | RT2 | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 15A | - | 7ms | 5VDC | Non Latching | 400VAC -Max | 130mA | 3ms | 3.56VDC | - | 650mW | 1VDC | - | AC | MOMENTARY | - | DC | - | - | Sealed - Flux Protection | - | - | - | - | 8A | DPDT | - | - | - | 3.65V | 0.5V | - | - | - | - | - | - | 25mm | - | - | Non-RoHS Compliant | - | ||
![]() 58.34.9.024.0050SPA Finder Relays, Inc. | 69 |
| Datasheet | 6 Weeks | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 58 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | 11ms | 24VDC | Non Latching | 250VAC -Max | 40mA | 15ms | 19.2VDC | 7A | - | 4.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 32.21.7.024.2000 Finder | 1 |
| - | - | - | PCB | PCB Mount | - | - | - | 5 | - | 5 | SILVER CADMIUM OXIDE | - | - | 24 V | 2880Ω | 6A | Silver Cadmium Oxide | 100000 Cycle(s) | FINDER SPA | Finder | 32.21.7.024.2000 | 6 | 1 | 0 | 0 | - | - | Active | 24 - 24 | 1.49 | Compliant | Yes | - | - | PCB connection | 250 V | DC | No | - | - | 32 Series | - | - | - | Through Hole | EAR99 | - | 85 °C | -40 °C | - | Compact | - | - | 20.3 | compliant | 6 A | UL; VDE | - | - | 20 mm | 10 mm | 20mm x 10mm x 10.7mm | - | - | - | - | SOLDER | 1 | SPDT | - | 6 A | - | - | - | Through Hole | 15 A | - | 6 ms | 24V dc | - | - | 8.3 mA | 4 ms | - | - | 200mW | - | 400 V | AC/DC | MBB | 24 V | DC | 5 | - | - | 1000 Vrms | Random | 4000 Vrms | - | 6A | SPDT | 36 V | SPDT | 1 FORM C | 18.7 V | - | - | - | 0.0035 inch | 10.7 | 20mm | 10.2 | 10.7 mm | - | No SVHC | - | - | ||
![]() 11.41.8.230.0000 Finder Relays, Inc. | 45 |
| Datasheet | - | - | - | DIN Rail | - | - | - | - | Plastic | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~50°C | Bulk | 11 | Active | - | - | Screw | - | - | - | - | White | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 230V | - | 1 | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 230VAC | Non Latching | 400VAC -Max | - | - | 184VAC | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 35mm | - | - | No SVHC | RoHS Compliant | IP20 | ||
![]() 36.11.9.005.4011 Finder | In Stock | - | - | - | - | PCB | PCB Mount | - | - | - | - | - | 5 | SILVER TIN OXIDE | - | - | 5 V | 70 Ω | 10A | Silver, Tin | 50000 Cycle(s) | FINDER SPA | Finder | 36.11.9.005.4011 | 10 | 1 | 0 | 0 | 85 °C | -40 °C | Active | 5 - 5 | 1.49 | Compliant | Yes | - | - | PCB connection | - | DC | No | - | - | 36 Series | - | - | - | Through Hole | EAR99 | - | 85 °C | -40 °C | - | Power | - | 360 mW | 15.5 mm | compliant | - | UL; VDE | - | - | 19 mm | 15.2 mm | 19mm x 15.2mm x 15.5mm | - | - | - | - | SOLDER | 1 | SPDT | - | 10 A | - | - | - | Through Hole | 15 A | - | 10 ms | 5V dc | DC | 250 V | 72 mA | 5 ms | - | - | 360 mW | - | 250 V | AC/DC | MBB | 5 V | DC | 5 | - | - | 750 Vrms | Random | 2500 Vrms | - | 10A | SPDT | 6.5 V | SPDT | 1 FORM C | 3.7 V | - | - | - | 0.0035 inch | 16 mm | 19 mm | 15.5 mm | 15.5 mm | - | No SVHC | - | - | ||
![]() 60.12.8.048.0040 Finder Relays, Inc. | 41 | - | - | - | - | Plug-In | Socketable | - | - | - | 8 | - | - | - | - | 48V | - | 290Ohm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 60 | Active | - | - | PCB | - | - | - | - | - | - | - | - | 36.4mm | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 11ms | 48VAC | Non Latching | 400VAC -Max | 47mA | 4ms | 38.4VAC | 10A | 2.2W | 9.6VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 kW | Mechanical Indicator, Test Button | - | 54.2mm | 32.5mm | 32.5mm | - | - | No SVHC | RoHS Compliant | IP40 | ||
![]() 60.12.8.120.0040 Finder Relays, Inc. | 121 |
| Datasheet | 6 Weeks | - | - | Socketable | 120 | - | - | - | - | - | - | - | 120V | - | 1.94kOhm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 60 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 11ms | 120VAC | Non Latching | 400VAC -Max | 18.6mA | 4ms | 96VAC | 10A | - | 24VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 4C.02.9.024.0050SPA Finder Relays, Inc. | 17 | - | Datasheet | 6 Weeks | - | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | - | 17.5V | - | 1.2kOhm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ms | - | - | - | - | -40°C~70°C | Bulk | 4C | Active | Not Applicable | - | Screw | - | 1.2kOhm | - | - | - | - | - | - | 64.6mm | - | 8A | - | Screw Terminal | 250V | - | - | - | - | - | - | - | - | - | DPDT | 10 ms | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | 24VDC | Non Latching | 440VAC -Max | 20mA | - | 17.5VDC | - | - | 4.8VDC | - | - | - | 24V | - | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | 82.9mm | 15.8mm | 15.8mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 40.61.7.024.2020 Finder Relays, Inc. | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 1.15kOhm | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 40 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 10ms | 24VDC | Non Latching | 400VAC -Max | 21mA | 3ms | 17.5VDC | 16A | - | 2.4VDC | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 29mm | 12.4mm | - | - | - | RoHS Compliant | - | ||
![]() 41.61.9.024.0010 Finder Relays, Inc. | 34 |
| Datasheet | - | - | PCB | Through Hole | - | - | - | - | - | - | - | - | - | - | 1.44kOhm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 41 | Active | - | - | Through Hole | - | - | - | - | - | - | - | - | 12.5mm | - | - | - | PC Pin | - | - | - | - | - | 1.44kOhm | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 8ms | 24VDC | Non Latching | 400VAC -Max | 16.7mA | 6ms | 16.8VDC | - | 400mW | 3.6VDC | - | - | - | 24V | - | - | - | Sealed - Flux Protection | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | 15.7mm | 29mm | 12.5mm | - | - | No SVHC | RoHS Compliant | IP54 | ||
![]() 66.82.9.024.0000 Finder Relays, Inc. | In Stock |
| - | - | - | Flanges | Chassis Mount | - | - | - | - | - | - | - | - | 19.2V | - | 340Ohm | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 66 | Active | - | - | Quick Connect | - | - | - | - | - | - | - | - | 33.5mm | - | 30A | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | 2 | DPDT | - | - | 15 ms | DPDT (2 Form C) | General Purpose | - | - | - | 8ms | 24VDC | Non Latching | 440VAC -Max | 70.5mA | - | 19.2VDC | - | 1.7W | 4.8VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | 31mm | 68.5mm | 33.5mm | - | - | No SVHC | RoHS Compliant | IP54 | ||
![]() 34.51.7.012.5010 Finder | 145 | - | - | - | - | - | - | - | - | - | - | - | 5 | Silver Nickel | GOLD | - | 12 V | 840ohm | 6A | Silver Nickel Gold | 60000 Cycle(s) | FINDER SPA | Finder | 34.51.7.012.5010 | 6 | 1 | 0 | 0 | 85 °C | -40 °C | Active | 12 - 12 | 2.06 | - | Yes | - | - | PCB connection | - | DC | No | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 28 | compliant | - | CSA; PCT; RINA; UL; VDE | - | - | 28 mm | 5 mm | 28mm x 5mm x 15mm | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | 10 A | - | 5 ms | 12VDC | DC Sensitive | - | - | 3 ms | - | - | 170 mW | - | 400 V | AC/DC | - | - | DC | 5 | - | - | 1500 Vrms | Random | 4000 Vrms | - | - | SPDT | 18 V | SPDT | 1 FORM C | 8.4 V | - | - | - | 0.0035 inch | 15 | - | 5 | 15 mm | - | - | - | - | ||
![]() 56.34.8.120.0000 Finder Relays, Inc. | 35 |
| Datasheet | 6 Weeks | - | - | Socketable | 120 | - | - | - | - | - | - | - | 120V | - | 2.56kOhm | - | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 56 | Active | Not Applicable | 14 | - | EAR99 | - | - | - | - | - | - | - | - | - | - | CSA; IMQ; PCT; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | - | 40.8mm | 27.7 mm | 40.8mm x 27.7mm x 37.1mm | - | - | - | - | - | - | 4PDT | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | 20A@400VAC | 11ms | 120VAC | Non Latching | 400VAC -Max | 13.4mA | 4 ms | 96VAC | 12A | - | 24VAC | 400V | AC/DC | - | - | AC | - | - | - | 1000 Vrms | - | 5000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.1mm | 0.007 inch | No SVHC | RoHS Compliant | - | ||
![]() 65.31.9.024.0000 Finder Relays, Inc. | In Stock | - | - | - | Gold | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 445Ohm | - | Silver Cadmium Oxide (AgCdO) | 80000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~75°C | Bulk | 65 | Active | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | CE; CSA; CUL; GOST; IMQ; UL; VDE | Quick Connect - 0.250 (6.3mm) | - | 36.5mm | - | 36.5mm x 32.2mm x 42.2mm | - | - | - | RT1 | - | - | - | - | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | - | 40A@400VAC | 10ms | 24VDC | Non Latching | 400VAC -Max | 54mA | 12ms | 20.4VDC | 20A | 1300mW | 4.8VDC | 400V | AC/DC | MOMENTARY | 24V | DC | - | - | - | 1500 Vrms | Random | 2500 Vrms | 5000VA@400VAC | - | - | - | - | - | - | - | - | - | - | - | - | 32.2mm | 43.3mm | 0.0096 inch | - | RoHS Compliant | - | ||
![]() 55.33.8.230.0000 Finder Relays, Inc. | 5 |
| - | - | - | - | Socketable | - | - | - | - | - | - | - | - | 230V | - | 17kOhm | - | Silver Nickel (AgNi) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 55 | Active | - | 11 | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | - | 20A@400VAC | 9ms | 230VAC | Non Latching | 400VAC -Max | 6mA | 5ms | 184VAC | 10A | - | 46VAC | 400V | AC/DC | MBB | 230V | AC | - | - | - | 1000 Vrms | - | 2000 Vrms | 2500VA@400VAC | - | 3PDT-CO | - | - | - | - | - | - | - | - | - | - | 20.6mm | 37.2mm | 0.0056 inch | - | RoHS Compliant | - | ||
![]() 56.34.9.012.0000 Finder Relays, Inc. | 58 | - | - | - | - | - | Socketable | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 123Ohm | - | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 56 | Active | - | 14 | - | EAR99 | 123Ohm | - | - | - | - | SOCKET MOUNTABLE | - | - | - | - | CE; CSA; CUL; GOST; IMQ; LR; RINA; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | - | 40.8mm | 27.7 mm | 40.8mm x 27.7mm x 37.1mm | - | - | - | RT1 | - | - | 4PDT | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | 20A@400VAC | 11ms | 12VDC | Non Latching | 400VAC -Max | 97mA | 4 ms | 9.6VDC | 12A | 1.3W | 2.4VDC | 400V | AC/DC | MOMENTARY | 12V | DC | - | - | - | 1000 Vrms | Random | 5000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | 41mm | 37.1mm | 0.007 inch | No SVHC | RoHS Compliant | - |