- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Number of Terminals | End Contact Material | End Contact Plating | Built-in depth | Coil nominal voltage | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Connections | Contact Current | Contact Materials | Content | Dim | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Rated control supply voltage at DC | Risk Rank | RoHS | Rohs Code | Switching current (max.) | Turn Off Delay Time | Type of electric connection | Voltage Rating (AC) | Voltage type for actuating | Voltage type of supply voltage | With detachable clamps | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Function | Body Length or Diameter | Body Breadth | Physical Dimension | Operating Supply Voltage | Sealing | Termination Type | Number of Poles | Throw Configuration | Turn On Delay Time | Contact Current Rating | Contact Form | Max Input Voltage | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Current | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Relay Form | Coil Operate Voltage(DC) | Switching Capacity | Features | Terminal Length | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20.21.8.230.4000 Finder | 74 | - | - | - | - | - | - | - | - | - | - | - | - | 60.8 | - | - | - | 2.5kohm | - | 16A | Silver Tin Oxide | - | - | - | - | - | - | - | - | 0 | 0 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40.52.8.230.0000 Finder Relays, Inc. | 299 | - | - | 6 Weeks | PCB | Socketable | - | - | - | - | - | - | - | - | - | 230V | - | 28kOhm | - | - | Silver Nickel (AgNi) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 40 | Active | Not Applicable | - | Through Hole | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE (AC): 184 V, COIL RELEASE VOLTAGE(AC): 46 V | - | 12.4mm | - | 16A | CCC; CSA; CUL; EAC; GOST; IMQ; RINA; UL; VDE | Plug In | - | - | - | 29mm x 12.4mm x 25mm | - | RT2 | - | - | DPDT | - | - | DPDT (2 Form C) | - | General Purpose | - | 15A | - | 7ms | 230VAC | Non Latching | 400VAC -Max | 5mA | 3ms | 184VAC | - | 1.2W | 46VAC | - | AC | MOMENTARY | - | AC | - | - | Sealed - Flux Protection | - | - | - | - | - | 8A | - | - | - | - | - | 2 kW | - | - | 25mm | 29mm | 12.4mm | - | - | No SVHC | RoHS Compliant | IP40 | ||
![]() 60.13.9.024.0040 Finder Relays, Inc. | 3 | - | - | 6 Weeks | - | Socketable | - | NO | SOCKET MOUNT | 11 | - | - | - | - | - | - | - | 445Ohm | - | - | Silver Nickel (AgNi) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 60 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | CCC; CE; CSA; CUL; EAC; IMQ; LR; RINA; UL; VDE | Plug In, 11 Pin (Octal) | - | 36.4mm | - | 36.4mm x 32.5mm x 54.2mm | - | RT1 | - | - | - | - | - | 3PDT (3 Form C) | - | General Purpose | - | - | 20A@400VAC | 11ms | 24VDC | Non Latching | 400VAC -Max | 53.9mA | 4ms | 19.2VDC | 10A | 1300mW | 4.8VDC | 400V | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | 32.5mm | 54.2mm | - | - | RoHS Compliant | - | ||
![]() 62.82.9.024.0000 Finder Relays, Inc. | 10 |
| - | - | Flanges | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 445Ohm | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 62 | Active | - | - | Quick Connect | - | - | - | - | - | - | - | 38.2mm | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | 2 | DPDT | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 11ms | 24VDC | Non Latching | 400VAC -Max | 54mA | 4ms | 19.2VDC | 16A | 1.3W | 4.8VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | 68mm | 38mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 34.51.7.005.5010 Finder | In Stock |
| - | - | - | PCB Mount | - | - | - | - | 5 | Silver Nickel | GOLD | - | - | - | 5 V | 130 Ω | - | 6A | Silver | - | - | 60000 Cycle(s) | FINDER SPA | Finder | 34.51.7.005.5010 | - | - | - | - | - | 85 °C | -40 °C | - | Active | - | - | 1.51 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 85 °C | -40 °C | - | - | 1.5 kW | - | compliant | 6 A | CSA; PCT; RINA; UL; VDE | - | - | 28 mm | 5 mm | 28mm x 5mm x 15mm | - | - | SOLDER | 1 | SPDT | - | 6 A | - | - | General Purpose | - | 10 A | - | 5 ms | 5V dc | - | 250 V | 38.4 mA | 3 ms | - | - | 170 mW | - | 400 V | AC/DC | - | 5 V | DC | 5 | - | - | 1500 Vrms | Random | - | 4000 Vrms | - | 6 A | SPDT | 7.5 V | SPDT | 1 FORM C | 3.5 V | - | - | 0.0035 inch | 15 mm | 28 mm | 5 mm | 15 mm | - | No SVHC | - | - | ||
![]() 39.31.0.012.0060 Finder Relays, Inc. | 42 |
| - | - | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | - | - | 12V | - | 800Ohm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 ms | - | - | - | - | - | -40°C~70°C | Bulk | 39 | Active | - | - | Screw | - | - | - | - | - | - | - | 90.7mm | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | SPDT | 5 ms | - | SPDT (1 Form C) | 12V | General Purpose | - | - | - | 5ms | 12VAC/DC | Non Latching | 400VAC -Max | - | - | 9.6VAC/DC | - | - | 1.5VAC/DC | - | - | - | 21V | - | - | 15mA | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | 90.7mm | 94.3mm | 6.2mm | - | - | No SVHC | RoHS Compliant | IP20 | ||
![]() 38.52.0.240.0060 Finder Relays, Inc. | 43 | - | Datasheet | - | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | 63.2kOhm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 38 | Active | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | 240V | General Purpose | - | - | - | 8ms | 240VAC/DC | Non Latching | 400VAC -Max | - | 10ms | 184VAC/DC | 8A | - | 24VAC/DC | - | - | - | - | - | - | 3.8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 13.12.0.012.0000 Finder Relays, Inc. | 143 |
| Datasheet | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Bulk | 13 | Active | - | - | Screw | - | - | - | - | - | - | - | 60.8mm | - | 8A | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) + SPST-NO (1 Form A) | - | General Purpose | - | - | - | - | 12VAC/DC | Non Latching | 400VAC -Max | - | - | 9.6VAC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88.8mm | 17.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() 55.32.8.110.0040 Finder Relays, Inc. | 56 |
| Datasheet | - | Plug-In | Socketable | - | - | - | - | - | - | - | - | - | - | - | 3.94kOhm | - | - | Silver Nickel (AgNi) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 55 | Active | - | 8 | - | - | - | - | - | - | - | - | 20.7mm | - | - | - | Plug In | - | - | - | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 20A@400VAC | 10ms | 110VAC | Non Latching | 400VAC -Max | 12.5mA | 5ms | 88VAC | 10A | 1.5W | 22VAC | 400V | AC/DC | MBB | - | AC | - | - | - | 1000 Vrms | - | - | 2000 Vrms | 2500VA@400VAC | - | DPDT-CO | - | - | - | - | - | Mechanical Indicator, Test Button | - | 37.2mm | 27.7mm | - | - | - | - | RoHS Compliant | - | ||
![]() 20.23.9.012.4000 Finder Relays, Inc. | 12 |
| Datasheet | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 27Ohm | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~40°C | Bulk | 20 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | DPST-NO/NC (1 Form A, 1 Form B) | - | General Purpose | - | - | - | - | 12VDC | Non Latching | 400VAC -Max | 440mA | - | 10.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | 750 W | Mechanical Indicator, Test Button | - | - | - | 17.5mm | - | - | - | RoHS Compliant | IP20 | ||
![]() 46.61.8.024.0054 Finder Relays, Inc. | 130 |
| Datasheet | 6 Weeks | PCB | Socketable | - | - | - | - | - | - | - | - | - | 24V | - | 320Ohm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 46 | Active | Not Applicable | 5 | Quick Connect | EAR99 | - | - | - | - | - | 500mW | 12.4mm | - | - | CCC; CE; CSA; IMQ; PCT; RINA; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | 1 | SPDT | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 25A@440VAC | 15ms | 24VAC | Non Latching | 440VAC -Max | 45mA | 5ms | 19.2VAC | 16A | 1.2W | 4.8VAC | 440V | AC/DC | - | - | AC | - | - | - | - | - | - | 4000 Vrms | - | - | - | - | - | - | - | - | Lighted Indicator, Mechanical Indicator, Test Button | - | 32.8mm | 29mm | 12.4mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 20.23.9.024.0000 Finder Relays, Inc. | 46 | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 105Ohm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~40°C | Bulk | 20 | Active | Not Applicable | - | Screw | - | - | - | - | - | - | - | 58.4mm | - | 16A | - | Screw Terminal | - | - | - | - | 250V | - | - | - | SPST | - | - | DPST-NO/NC (1 Form A, 1 Form B) | - | General Purpose | - | - | - | - | 24VDC | Non Latching | 400VAC -Max | 230mA | - | 21.6VDC | - | 5W | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | 84mm | - | 17.4mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 55.33.8.024.0000 Finder Relays, Inc. | 43 | - | - | - | - | Socketable | - | - | - | - | - | - | - | - | - | 24V | - | 190Ohm | - | - | Silver Nickel (AgNi) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 55 | Active | - | 11 | - | EAR99 | - | - | - | - | - | - | - | - | - | - | Plug In | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | 3PDT | - | - | 3PDT (3 Form C) | - | General Purpose | - | - | 20A@400VAC | 9ms | 24VAC | Non Latching | 400VAC -Max | 53mA | 5ms | 19.2VAC | 10A | 1W | 4.8VAC | 400V | AC/DC | MBB | 24V | AC | - | - | - | 1000 Vrms | - | - | 2000 Vrms | 2500VA@400VAC | - | - | - | - | - | - | - | - | - | - | - | 20.6mm | 37.2mm | 0.0056 inch | No SVHC | RoHS Compliant | - | ||
![]() 26.08.8.012.0000 Finder Relays, Inc. | 42 |
| Datasheet | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 17Ohm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~40°C | Bulk | 26 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | General Purpose | - | - | - | - | 12VAC | Non Latching | 400VAC -Max | 370mA | - | 9.6VAC | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 65.31.9.024.0300 Finder | 8 |
| - | - | - | Flange Mount | - | - | - | - | - | SILVER CADMIUM OXIDE | - | - | - | - | 24 V | 445Ω | - | 30A | Silver Cadmium Oxide | - | - | 50000 Cycle(s) | FINDER SPA | Finder | 65.31.9.024.0300 | Finder Relays, Inc. | 30 | 0 | 0 | 1 | 75 °C | -40 °C | Box | Active | Active | 24 - 24 | 2.09 | - | Yes | - | - | Flat plug-in connection | - | DC | - | No | -40°C ~ 75°C | - | 65 Series | - | - | - | - | EAR99 | - | - | - | Power | - | - | 32.2mm | compliant | - | - | Quick Connect - 0.250 (6.3mm) | - | 36.5 mm | 32.2 mm | 36.5mm x 32.2mm x 42.2mm | - | - | QUICK CONNECT | 1 | - | - | - | SPST-NO (1 Form A) | - | General Purpose | Quick Connect | 50 A | - | 15 ms | 24V dc | DC | 400VAC - Max | 54 mA | 4 ms | 20.4 VDC | 30 A | 1.3W | 2.4 VDC | 400 V | AC/DC | MBB | - | DC | - | - | - | 2500 Vrms | Random | - | 2500 Vrms | - | 30A | SPST-NO | 26.4 V | SPST | 1 FORM A | 20.4 V | - | - | 0.0096 inch | 36.5mm | 62.2mm | 32.2 | 42.2 mm | - | - | - | - | ||
![]() 43.41.7.024.2300 Finder | 18 |
| - | - | PCB | PCB Mount | - | - | - | - | - | - | - | - | 24V DC | - | - | 2200Ω | 10A | Silver Cadmium Oxide | 20pc(s) | (W x H x D) 10.2 x 15.4 x 28.6 mm | - | - | - | - | - | 10 | 0 | 0 | 1 | - | - | - | - | - | 24 - 24 | - | Compliant | - | 10A | - | PCB connection | - | DC | - | No | - | - | 43 Series | - | - | - | Through Hole | - | 43.41.7.024.2300 | 85 °C | -40 °C | - | - | - | 28.6mm | - | 10 A | - | - | - | - | - | - | - | - | - | 1 | SPST | - | 10 A | - | - | - | Through Hole | - | - | - | 24V dc | - | - | 10.9 mA | - | - | - | 250mW | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | 10A | - | - | SPST | - | - | - | - | - | 15.4mm | 30.2mm | 10.2mm | - | - | No SVHC | - | - | |||
![]() 39.61.0.024.0060 Finder Relays, Inc. | 113 |
| - | 6 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 ms | - | - | - | - | - | -40°C~70°C | Bulk | 39 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 90.7mm | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | 5 ms | - | SPDT (1 Form C) | 24V | General Purpose | - | - | - | 5ms | 24VAC/DC | Non Latching | 400VAC -Max | 11mA | - | 19.2VAC/DC | 6A | - | 2.4VAC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94.3mm | 6.2mm | - | - | - | - | RoHS Compliant | - | ||
![]() 40.31.7.012.0000 Finder Relays, Inc. | 19 |
| - | - | PCB | Socketable | - | - | - | - | - | - | - | - | - | - | - | 288Ohm | - | - | Silver Nickel (AgNi) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 40 | Active | - | - | Through Hole | EAR99 | - | - | - | - | - | - | 12.4mm | - | - | CCC; CSA; CUL; EAC; IMQ; RINA; UL; VDE | Plug In | - | - | - | 29mm x 12.4mm x 25mm | - | RT2 | - | - | SPDT | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 7ms | 12VDC | Non Latching | 400VAC -Max | 42mA | 3ms | 8.8VDC | 10A | 500mW | 2.4VDC | 250V | AC | MOMENTARY | 12V | DC | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 29mm | 12.4mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 22.23.8.024.4000 Finder | 23 | - | - | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 58.4 | - | 24 V | - | 41Ω | - | 20A | Silver Tin Oxide | - | - | - | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | Compliant | - | - | - | - | 250 V | - | AC | - | - | - | 22 Series | - | - | - | Screw | - | - | 40 °C | -40 °C | - | - | - | 58.4mm | - | 20 A | - | - | Mechanical | - | - | - | - | - | - | 3 | SPST | - | 20 A | - | - | - | Screw | - | - | - | 24V ac | - | 400 V | 135 mA | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | SPST-NC, SPST-NO | - | - | 1 kW | - | - | 84mm | - | 17.4 mm | - | - | No SVHC | - | IP20 | ||
![]() 46.52.8.230.0040 Finder Relays, Inc. | 45 | - | - | 6 Weeks | Plug-In | Socketable | - | - | - | 8 | - | - | - | - | - | 230V | - | 28kOhm | - | - | Silver Nickel (AgNi) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 46 | Active | Not Applicable | 8 | Quick Connect | EAR99 | - | - | - | - | - | - | 12.4mm | - | - | CCC; CE; CSA; IMQ; PCT; RINA; UL; VDE | Plug In, Quick Connect - 0.110 (2.8mm) | - | - | - | - | - | - | - | 2 | DPDT | - | - | DPDT (2 Form C) | - | General Purpose | - | 15A | 15A@440VAC | 10ms | 230VAC | Non Latching | 440VAC -Max | 5mA | 3ms | 184VAC | - | 1.2W | 46VAC | 440V | AC/DC | - | - | AC | - | - | - | 1000 Vrms | - | - | 4000 Vrms | - | 8A | - | - | - | - | - | 2 kW | Mechanical Indicator, Test Button | - | 32.8mm | 29mm | 29mm | - | - | No SVHC | RoHS Compliant | - |