- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | End Contact Material | Built-in depth | Coil nominal voltage | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Connections | Contact Current | Contact Materials | Content | Dim | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. pick-up voltage | Max. switching capacity | Max. temperature | Mfr | Min. pick-up voltage | Min. temperature | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Resistance (coil) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Type of electric connection | Voltage Rating (AC) | Voltage type for actuating | Voltage type of supply voltage | With detachable clamps | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Function | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Sealing | Termination Type | Number of Poles | Throw Configuration | Contact Current Rating | Contact Form | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Life (Cycles) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Contact Configuration | Relay Form | Switching Capacity | Coil Voltage(AC)-Max | Features | Terminal Length | Coil Operate Voltage(AC) | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55.12.9.024.0000 Finder | 81 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | 24V DC | - | - | 600Ω | 10A | Silver Nickel | 10pc(s) | (W x H x D) 20.7 x 37.2 x 27.7 mm | - | - | - | - | - | - | - | - | - | - | 10 | 2 | 0 | 0 | - | - | - | - | - | - | - | 24 - 24 | - | - | - | - | Yes | 10A | - | PCB connection | - | DC | - | No | - | - | 55 Series | - | - | - | - | - | 55.12.9.024.0000 | - | - | - | - | - | - | 27.7mm | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Through Hole | - | - | - | 24V dc | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | DPDT | - | - | - | - | - | - | 37.2mm | 27.7mm | 20.7mm | - | - | - | - | - | |||
![]() 55.34.8.024.0040 Finder Relays, Inc. | 5 |
| - | 6 Weeks | - | Plug-In | Socketable | - | - | - | - | - | - | - | 24V | - | 190Ohm | - | - | Silver Nickel (AgNi) | - | - | 150000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 55 | Active | Not Applicable | 14 | Quick Connect | EAR99 | - | - | - | - | - | - | - | 20.7mm | - | - | - | Plug In | - | - | - | - | 27.7mm x 20.7mm x 37.2mm | - | - | - | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | 15A | 15A@250VAC | 9ms | 24VAC | Non Latching | 250VAC -Max | 53mA | 5ms | 19.2VAC | - | 1W | 4.8VAC | 250V | AC/DC | MBB | - | AC | - | - | - | 1000 Vrms | - | - | 2000 Vrms | 1750VA@250VAC | 7A | - | - | - | 1.75 kW | - | Mechanical Indicator, Test Button | - | - | 37.2mm | 27.7mm | 20.6mm | - | - | No SVHC | RoHS Compliant | IP40 | ||
![]() 38.62.7.024.0050 Finder Relays, Inc. | 12 |
| Datasheet | - | - | Clamp | DIN Rail | - | - | - | - | - | - | - | - | - | 1.2kOhm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 38 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | - | 8ms | 24VDC | Non Latching | 400VAC -Max | 19.5mA | 10ms | 19.2VDC | 8A | - | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 66.22.8.230.0000 Finder Relays, Inc. | 39 |
| Datasheet | - | - | PCB | Through Hole | - | - | - | - | - | - | - | - | - | 4kOhm | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 66 | Active | - | - | Through Hole | - | - | - | - | - | - | - | - | 33.5mm | - | 30A | - | PC Pin | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 8ms | 230VAC | Non Latching | 440VAC -Max | 15.7mA | 15ms | 184VAC | - | 1.7W | 46VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31mm | 51.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() 65.31.9.012.0000 Finder Relays, Inc. | In Stock | - | - | - | Gold | Flanges | Chassis Mount | - | - | - | - | - | - | - | - | - | 110Ohm | - | - | Silver Cadmium Oxide (AgCdO) | - | - | 80000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~75°C | Bulk | 65 | Active | - | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | 32.2mm | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | 36.5mm x 32.2mm x 42.2mm | - | - | 1 | SPST | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | - | 40A@400VAC | 10ms | 12VDC | Non Latching | 400VAC -Max | 109mA | 12ms | 10.2VDC | 20A | 1.3W | 2.4VDC | 400V | AC/DC | BBM | 12V | DC | - | - | - | - | Random | - | 2500 Vrms | 5000VA@400VAC | - | - | - | - | - | - | - | - | - | 36.5mm | 62.2mm | 32.2mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 26.01.8.024.0000 Finder Relays, Inc. | 33 |
| Datasheet | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | 70Ohm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~40°C | Bulk | 26 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | 24VAC | Non Latching | 400VAC -Max | 180mA | - | 19.2VAC | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP20 | ||
![]() 43.61.9.012.2300 Finder | 20 | - | - | - | - | PCB | PCB Mount | - | - | - | - | - | - | 12V DC | - | - | 360Ω | Solder pins | 16A | Silver Cadmium Oxide | 1pc(s) | (L x W x H) 28.6 x 10.2 x 15.4 mm | - | - | - | - | 14.4V DC | 4000VA | +85°C | Finder Relays, Inc. | 8.4V DC | -40°C | - | - | - | - | - | - | Box | - | Active | - | - | - | 360Ω | - | Compliant | - | Yes | 16A | 400V AC | - | - | - | - | - | -40°C ~ 85°C | - | 43 Series | - | - | - | Through Hole | - | 43.61.9.012.2300 | - | 85 °C | -40 °C | - | - | - | 10.2mm | - | 16 A | - | PC Pin | - | - | - | - | - | - | - | 1 | SPST | 16 A | SPST-NO (1 Form A) | General Purpose | Through Hole | - | - | 6 ms | 12V dc | - | 400VAC - Max | 33.3 mA | 2 ms | 8.4 VDC | 16 A | 400mW | 0.6 VDC | - | - | - | 12 V | - | - | Sealed - Flux Protection | - | - | - | - | - | - | 16A | - | SPST | - | - | - | - | - | - | 15.4mm | 28.6mm | 10.2mm | - | - | No SVHC | - | - | ||
![]() 20.21.8.110.4000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 V | - | 590 Ω | - | - | Silver, Tin | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | 20.21.8.110.4000 | 590 Ω | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | SPST | 16 A | - | - | - | - | - | - | - | - | 400 V | 64 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.4 mm | - | - | No SVHC | - | - | ||
![]() 38.51.0.012.0060 Finder Relays, Inc. | 46 | - | - | 6 Weeks | - | - | DIN Rail | - | NO | - | - | - | - | - | 12V | - | 750Ohm | - | - | Silver Nickel (AgNi) | - | - | 60000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 38 | Active | Not Applicable | - | - | - | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 1.2 V, COIL POWER(AC): 170 MW | - | - | - | 6A | CE; CSA; CUL; EAC; IMQ; RINA; UL | Screw Terminal | - | 250V | 87.9mm | - | 87.9mm x 6.2mm x 75.6mm | IP20 | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 10A | 10A@400VAC | 5ms | 12VAC/DC | Non Latching | 400VAC -Max | 16mA | 6ms | 9.6VAC/DC | - | 200mW | 1.2VAC/DC | 400V | AC | MOMENTARY | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Included | - | - | - | - | 6.2mm | 75.6mm | - | - | RoHS Compliant | - | ||
![]() 40.61.8.120.0000 Finder Relays, Inc. | 21062035 |
| Datasheet | 6 Weeks | - | - | Socketable | - | - | - | - | - | - | - | 120V | - | 9kOhm | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 40 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | - | 7ms | 120VAC | Non Latching | 400VAC -Max | 8.4mA | 3ms | 96VAC | 16A | - | 24VAC | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 29mm | 12.4mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 65.31.8.024.0300 Finder Relays, Inc. | 33 | - | Datasheet | - | - | Flanges | Chassis Mount | - | - | - | - | - | - | - | - | - | 74Ohm | - | - | Silver Cadmium Oxide (AgCdO) | - | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~75°C | Bulk | 65 | Active | - | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | 32.2mm | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | 36.5mm x 32.2mm x 42.2mm | - | - | 1 | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 50A@400VAC | 15ms | 24VAC | Non Latching | 400VAC -Max | 90mA | 4ms | 19.2VAC | 30A | 2.2W | 4.8VAC | 400V | AC/DC | MBB | - | AC | - | - | - | 2500 Vrms | - | - | 2500 Vrms | 7500VA@400VAC | - | - | - | - | - | - | - | - | - | 36.5mm | 62.2mm | - | - | - | - | RoHS Compliant | - | ||
![]() 55.34.9.024.0060 Finder Relays, Inc. | 33 | - | - | - | - | - | Socketable | - | - | - | - | - | - | - | - | - | 600Ohm | - | - | Silver Nickel (AgNi) | - | - | 150000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 55 | Active | - | 14 | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | - | 15A@250VAC | 9ms | 24VDC | Non Latching | 250VAC -Max | 40mA | 5ms | 19.2VDC | 7A | 1000mW | 4.8VDC | 250V | AC/DC | MBB | 24V | DC | - | - | - | 1000 Vrms | Random | - | 2000 Vrms | 1750VA@250VAC | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | 37.2mm | 0.0056 inch | No SVHC | RoHS Compliant | - | ||
![]() 22.23.8.230.4000 Finder Relays, Inc. | 62 | - | - | - | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 230V | - | 4.2kOhm | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~40°C | Bulk | 22 | Active | - | - | Screw | - | - | - | - | - | - | - | - | 58.4mm | - | 20A | - | Screw Terminal | - | 250V | - | - | - | - | - | - | SPST | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | - | - | 15ms | 230VAC | Non Latching | 400VAC -Max | 12.5mA | 8ms | 196VAC | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Test Button | - | - | 84mm | - | 17.4mm | - | - | No SVHC | RoHS Compliant | IP20 | ||
![]() 55.33.8.024.0010 Finder Relays, Inc. | 35 |
| Datasheet | 6 Weeks | - | Plug-In | Socketable | - | - | - | - | - | - | - | - | - | 190Ohm | - | - | Silver Nickel (AgNi) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 55 | Active | Not Applicable | 11 | Quick Connect | - | - | - | - | - | - | - | - | 20.7mm | - | - | - | Plug In | - | - | - | - | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | 20A | 20A@400VAC | 9ms | 24VAC | Non Latching | 400VAC -Max | 53mA | 5ms | 19.2VAC | - | 1.5W | 4.8VAC | 400V | AC/DC | MBB | - | AC | - | - | 5e+07 cycles | 1000 Vrms | - | - | 2000 Vrms | 2500VA@400VAC | 10A | 3PDT-CO | - | - | 2.5 kW | - | Test Button | - | - | 37.2mm | 27.7mm | - | - | - | - | RoHS Compliant | IP40 | ||
![]() 66.22.9.024.0000 Finder Relays, Inc. | 2000 | - | Datasheet | - | - | PCB | Through Hole | - | - | 16 | - | - | - | - | 19.2V | - | 340Ohm | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 66 | Active | - | - | Through Hole | - | - | - | - | - | - | - | - | 33.5mm | - | 30A | - | PC Pin | - | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | - | 8ms | 24VDC | Non Latching | 440VAC -Max | 70.5mA | 15ms | 19.2VDC | - | 1.7W | 4.8VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31mm | 51.5mm | 51.5mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 32.21.7.024.4000 Finder Relays, Inc. | 38 | - | - | - | - | PCB | Through Hole | 200 | - | - | - | - | - | - | - | - | 2.88kOhm | - | - | Silver Tin Oxide (AgSnO) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 32 | Active | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | UL; VDE | PC Pin | - | - | 20mm | 10 mm | 20mm x 10mm x 10.7mm | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15A@400VAC | 6ms | 24VDC | Non Latching | 400VAC -Max | 8.3mA | 4ms | 18.7VDC | 6A | - | - | 400V | AC/DC | MBB | - | DC | 5 | - | - | 1000 Vrms | Random | - | 4000 Vrms | 1500VA@400VAC | 3A | - | - | - | - | - | - | - | - | - | - | - | 10.7mm | 0.0035 inch | - | RoHS Compliant | IP67 | ||
![]() 55.14.8.230.0000 Finder | 48 | - | - | - | - | - | PCB Mount | - | - | - | 14 | SILVER NICKEL | - | 230V AC | - | 230 V | 1.7kohm | 7A | Silver Nickel | 10pc(s) | (W x H x D) 20.7 x 37.2 x 27.7 mm | 150000 Cycle(s) | FINDER SPA | Finder | 55.14.8.230.0000 | - | - | - | - | - | - | 7 | 4 | 0 | 0 | 85 °C | -40 °C | - | Active | - | 230 - 230 | 230 - 230 | - | - | 2.1 | - | Yes | Yes | 7A | - | PCB connection | - | AC | - | No | - | - | 55 Series | - | - | - | - | EAR99 | 55.14.8.230.0000 | - | - | - | Power | - | - | 27.7mm | compliant | - | - | - | - | - | 27.7 mm | 20.7 mm | 27.7mm x 20.7mm x 35.8mm | - | SOLDER | 4 | - | - | - | - | Through Hole | 15 A | - | 11 ms | 230VAC | - | - | - | 3 ms | - | - | 1.5W | - | 250 V | AC/DC | MBB | - | AC | 14 | - | - | 1000 Vrms | - | - | 2000 Vrms | - | 7A | 4PDT-CO | 4PDT | 4 FORM C | - | 253 V | - | 0.0048 inch | 184 V | 37.2mm | 27.7mm | 20.7mm | 35.8 mm | - | - | - | - | |||
![]() 20.23.8.110.4000 Finder | In Stock | - | - | - | - | DIN Rail | - | - | - | - | - | - | 60.8 | - | 24 V | - | 27 Ω | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | - | - | 250 V | - | AC | - | - | - | - | - | - | - | - | - | 20.23.8.110.4000 | - | 40 °C | -40 °C | - | - | 6.5 W | - | - | 16 A | - | - | Mechanical switch | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 64 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58.4 mm | - | 17.4 mm | - | - | No SVHC | - | - | ||
![]() 22.23.8.110.4000 Finder | 59 |
| - | - | - | - | DIN Rail | - | - | - | - | - | - | - | 110 V | - | 970 Ω | - | - | Silver, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | 970 Ω | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | 3 | SPST | 20 A | - | - | - | - | - | - | 110V ac | - | - | 26 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | SPST, SPST | - | - | - | - | - | - | - | - | 17.4 mm | - | - | No SVHC | - | - | ||
![]() 60.13.8.060.0040 Finder Relays, Inc. | 21062049 |
| Datasheet | - | - | - | Socketable | - | - | 11 | - | - | - | - | - | - | 450Ohm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 60 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | - | - | 11ms | 60VAC | Non Latching | 400VAC -Max | 37mA | 4ms | 48VAC | 10A | - | 12VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |