- Coil Voltage
- Coil Power
- Contact Materials
- CoilResistance
- Mounting Type
- Series
- Operate Time
- Release Time
- Operating Temperature
- Coil Current
- Contact Form
- Must Operate Voltage
Attribute column
Manufacturer
Finder Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7S.43.9.024.0211 Finder Relays, Inc. | 17 | - | - | DIN Rail | 400Ohm | Silver Tin Oxide (AgSnO), Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | 7S | Active | - | Spring Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | 10ms | 24VDC | 250VAC - Nom | 60mA | 7ms | 20.4VDC | 6A | 1.45W | 2.4VDC | Lighted Indicator | ||
![]() 7S.43.9.048.0211 Finder Relays, Inc. | 21 | - | - | DIN Rail | 1.3kOhm | Silver Tin Oxide (AgSnO), Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | 7S | Active | - | Spring Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | 10ms | 48VDC | 250VAC - Nom | 36mA | 7ms | 40.8VDC | 6A | 1.6W | 4.8VDC | Lighted Indicator | ||
![]() 7S.36.9.110.5420 Finder Relays, Inc. | 12 | - | - | DIN Rail | 9.5kOhm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~70°C | Bulk | 7S | Active | - | Screw Terminal | 6PST-4NO/2NC (4 Form A, 2 Form B) | 12ms | 110VDC | 250VAC - Nom | 11.6mA | 10ms | 77VDC | 6A | 1.4W | 11VDC | Lighted Indicator | ||
![]() 7S.63.9.110.0211 Finder Relays, Inc. | 2442 |
| - | DIN Rail | 5.5kOhm | Silver Tin Oxide (AgSnO), Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | 7S | Active | - | Screw Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | 10ms | 110VDC | 250VAC - Nom | 20mA | 7ms | 93.5VDC | 6A | 1.7W | 11VDC | Lighted Indicator | ||
![]() 7S.34.9.110.4310 Finder Relays, Inc. | 2050 |
| - | DIN Rail | 9.5kOhm | Silver Tin Oxide (AgSnO) | -40°C~70°C | Bulk | 7S | Active | - | Screw Terminal | 4PST-3NO/1NC (3 Form A, 1 Form B) | 12ms | 110VDC | 250VAC - Nom | 11.6mA | 10ms | 77VDC | 6A | 1.4W | 11VDC | Lighted Indicator | ||
![]() 7S.14.8.120.4220 Finder Relays, Inc. | 2329 |
| - | DIN Rail | 11.8kOhm | Silver Tin Oxide (AgSnO) | -40°C~70°C | Bulk | 7S | Active | - | Spring Terminal | 4PST-2NO/2NC (2 Form A, 2 Form B) | 12ms | 120VAC | 250VAC - Nom | 10.2mA | 10ms | 93VAC | 6A | 1.1W | 12VAC | Lighted Indicator | ||
![]() 7S.43.9.110.0211 Finder Relays, Inc. | 17 | - | - | DIN Rail | 5.5kOhm | Silver Tin Oxide (AgSnO), Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | 7S | Active | Not Applicable | Spring Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | 10ms | 110VDC | 250VAC - Nom | 20mA | 7ms | 93.5VDC | 6A | 1.7W | 11VDC | Lighted Indicator | ||
![]() 7S.34.8.230.4220 Finder Relays, Inc. | In Stock | - | - | DIN Rail | 19.5kOhm | Silver Tin Oxide (AgSnO) | -40°C~70°C | Bulk | 7S | Active | - | Screw Terminal | 4PST-2NO/2NC (2 Form A, 2 Form B) | 12ms | 230VAC | 250VAC - Nom | 11.8mA | 10ms | 195VAC | 6A | 1.2W | 23VAC | Lighted Indicator | ||
![]() 7S.63.9.048.0211 Finder Relays, Inc. | 2069 |
| - | DIN Rail | 1.3kOhm | Silver Tin Oxide (AgSnO), Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | 7S | Active | - | Screw Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | 10ms | 48VDC | 250VAC - Nom | 36mA | 7ms | 40.8VDC | 6A | 1.6W | 4.8VDC | Lighted Indicator | ||
![]() 7S.14.8.230.4310 Finder Relays, Inc. | 2110 |
| - | DIN Rail | 19.5kOhm | Silver Tin Oxide (AgSnO) | -40°C~70°C | Bulk | 7S | Active | - | Spring Terminal | 4PST-3NO/1NC (3 Form A, 1 Form B) | 12ms | 230VAC | 250VAC - Nom | 11.8mA | 10ms | 195VAC | 6A | 1.2W | 23VAC | Lighted Indicator | ||
![]() 7S.34.8.230.4310 Finder Relays, Inc. | 2019 |
| - | DIN Rail | 19.5kOhm | Silver Tin Oxide (AgSnO) | -40°C~70°C | Bulk | 7S | Active | - | Screw Terminal | 4PST-3NO/1NC (3 Form A, 1 Form B) | 12ms | 230VAC | 250VAC - Nom | 11.8mA | 10ms | 195VAC | 6A | 1.2W | 23VAC | Lighted Indicator | ||
![]() 7S.23.9.012.0210 Finder Relays, Inc. | 27 | - | - | DIN Rail | 254.8Ohm | Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | 7S | Active | - | Screw Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | 7ms | 12VDC | 250VAC - Nom | 47.1mA | 11ms | 9.6VDC | 10A | 600mW | 1.2VDC | Lighted Indicator | ||
![]() 7S.14.9.110.4310 Finder Relays, Inc. | 2607 | - | - | DIN Rail | 9.5kOhm | Silver Tin Oxide (AgSnO) | -40°C~70°C | Bulk | 7S | Active | - | Spring Terminal | 4PST-3NO/1NC (3 Form A, 1 Form B) | 12ms | 110VDC | 250VAC - Nom | 11.6mA | 10ms | 77VDC | 6A | 1.4W | 11VDC | Lighted Indicator | ||
![]() 7S.34.9.024.4310 Finder Relays, Inc. | 30 | - | - | DIN Rail | 568.7Ohm | Silver Tin Oxide (AgSnO) | -40°C~70°C | Bulk | 7S | Active | - | Screw Terminal | 4PST-3NO/1NC (3 Form A, 1 Form B) | 12ms | 24VDC | 250VAC - Nom | 42.2mA | 10ms | 16.8VDC | 6A | 1W | 2.4VDC | Lighted Indicator | ||
![]() 7S.23.9.024.0210 Finder Relays, Inc. | 463 | - | - | DIN Rail | 902.3Ohm | Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | 7S | Active | - | Screw Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | 7ms | 24VDC | 250VAC - Nom | 26.6mA | 11ms | 16.8VDC | 10A | 600mW | 2.4VDC | Lighted Indicator | ||
![]() 7S.12.9.012.5110 Finder Relays, Inc. | 23168253 |
| - | DIN Rail | 218.2Ohm | Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | 7S | Active | - | Spring Terminal | DPST-NO/NC (1 Form A, 1 Form B) | 7ms | 12VDC | 250VAC - Nom | 55mA | 11ms | 9.6VDC | 6A | 700mW | 1.2VDC | Lighted Indicator | ||
![]() 7S.32.9.012.5110 Finder Relays, Inc. | 17 | - | - | DIN Rail | 218.2Ohm | Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | 7S | Active | - | Screw Terminal | DPST-NO/NC (1 Form A, 1 Form B) | 7ms | 12VDC | 250VAC - Nom | 55mA | 11ms | 9.6VDC | 6A | 700mW | 1.2VDC | Lighted Indicator | ||
![]() 7S.34.9.012.4310 Finder Relays, Inc. | 24074441 |
| - | DIN Rail | 185.5Ohm | Silver Tin Oxide (AgSnO) | -40°C~70°C | Bulk | 7S | Active | - | Screw Terminal | 4PST-3NO/1NC (3 Form A, 1 Form B) | 12ms | 12VDC | 250VAC - Nom | 64.7mA | 10ms | 9.6VDC | 6A | 800mW | 1.2VDC | Lighted Indicator | ||
![]() 7S.14.8.230.4220 Finder Relays, Inc. | 34 | - | - | DIN Rail | 19.5kOhm | Silver Tin Oxide (AgSnO) | -40°C~70°C | Bulk | 7S | Active | - | Spring Terminal | 4PST-2NO/2NC (2 Form A, 2 Form B) | 12ms | 230VAC | 250VAC - Nom | 11.8mA | 10ms | 195VAC | 6A | 1.2W | 23VAC | Lighted Indicator | ||
![]() 7S.36.8.230.5420 Finder Relays, Inc. | 2416 |
| - | DIN Rail | 19.5kOhm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~70°C | Bulk | 7S | Active | - | Screw Terminal | 6PST-4NO/2NC (4 Form A, 2 Form B) | 12ms | 230VAC | 250VAC - Nom | 11.8mA | 10ms | 195VAC | 6A | 1.2W | 23VAC | Lighted Indicator |