- Content
- Switching current (max.)
- Type
- Dim
- Height
- Switching voltage (max.)
- Width
- Max. switching capacity
- Max. temperature
- Min. temperature
- Depth
- Connections
Attribute column
Manufacturer
Finder Multifunction
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Ambient temperature | Built-in diameter | Connections | Contact load capacity | Content | Degree of protection (IP) | Dim | Electrical lifespan | Manufacturer | Material housing | Max. operating voltage | Max. switching capacity | Max. temperature | Min. operating voltage | Min. temperature | No. of switching intervals | Nominal current | Nominal voltage | Protection class | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | RoHS-compliant | Suitable for wall mounting | Supply Voltage-Nom (Vsup) | Switching current (max.) | Switching distance (min) | Switching voltage (max.) | Time range (max.) | Time range (min.) | Time range(s) | Type of electric connection | Voltage type | Voltage type for actuating | With light source | Connector Type | Type | Depth | Function | Speed | Number of Poles | Organization | Memory Density | Rated Voltage | Rated Current (Power) | Temperature | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 80.01.0.240.0000T Finder | In Stock | - | - | - | - | - | Screws | - | 1pc(s) | - | (W x H x D) 17.5 x 88.8 x 60.8 mm | - | Miscellaneous | - | 240V DC/AC | - | - | 12V DC/AC | - | - | 16 | - | - | 12 - 240 | 12 - 240 | 12 - 240 | - | Yes | - | - | 16A | - | - | 86400s | 0.1s | - | Screw connection | - | AC/DC | - | - | 80.01.0.240.0000T | 60.8mm | Flasher, asymmetric, pulse ON,On-delay,Single shot leading edge,Off-delay,Pulse shaper | - | - | - | - | - | - | - | 88.8mm | - | 17.5mm | ||
![]() 805102400000 Finder | 79 |
| - | 4 | - | - | Screw terminal | - | 1pc(s) | - | (W x H x D) 17.5 x 60.8 x 88.8 mm | - | - | - | 240V DC,240V AC | 2000VA | +60°C | 24V DC,24V AC | -20°C | - | 8 | - | - | 24 - 240 | 24 - 240 | 24 - 240 | Non-Compliant | - | - | - | 8A | - | 400V AC | 24h | 0.1s | 2 s,20 s,2 min,20 min,2 h,24 h | Screw connection | - | AC/DC | - | - | Multifunction | 88.8mm | On-delay,Single shot leading edge,Flasher, symmetric, pulse ON,Off-delay through auxiliary contact,On-/Off-delay through auxiliary contact,Single shot leading edge through auxiliary contact | - | - | - | - | - | - | - | 60.8mm | - | 17.5mm | ||
![]() 80.91.0.240.0000-1 Finder | In Stock | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | (W x H x D) 17.5 x 60.8 x 88.8 mm | - | - | - | 240V DC,240V AC | 4000VA | +60°C | 12V DC,12V AC | -20°C | - | - | - | - | - | - | - | - | - | - | - | 16A | - | 400V AC | 20h | 0.1s | 2 s,20 s,2 min,20 min,2 h,20 h | - | - | - | - | - | 80.82.0.240.0000 | 88.8mm | Timer, asymmetric, pulse ON,Timer, asymmetric, pulse ON, with trigger | - | - | - | - | - | - | - | 60.8mm | - | 17.5mm | ||
![]() 80.11.0.240.0000-1 Finder | In Stock | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | (W x H x D) 17.5 x 60.8 x 88.8 mm | - | - | - | 240V DC,240V AC | 4000VA | +60°C | 24V DC,24V AC | -20°C | - | - | - | - | - | - | - | - | - | - | - | 16A | - | 400V AC | 20h | 0.1s | 2 s,20 s,2 min,20 min,2 h,20 h | - | - | - | - | PCB Terminal Blocks with Wire | 80.11.0.240.0000 | 88.8mm | On-delay | - | 07 | - | - | 300V | 24A | - | 60.8mm | - | 17.5mm | ||
![]() 83.11.0.240.0000-1 Finder | In Stock | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | (W x H x D) 22.5 x 78.8 x 100.3 mm | 50 x 10³ switching cycles | - | - | 240V DC,240V AC | 4000VA | +60°C | 24V DC,24V AC | -20°C | - | - | - | - | - | - | - | - | - | - | - | 16A | - | 400V AC | - | 0.05s | 1 s,10 s,1 min,10 min,1 h,10 h,1 d,10 d | - | - | - | - | - | Monofunctional | 100.3mm | On-delay | - | - | - | - | - | - | - | 78.8mm | - | 22.5mm | ||
![]() 12.01.8.230.0000-1 Finder | In Stock | - | - | - | - | - | - | - | 1pc(s) | - | (W x H x D) 35.8 x 105 x 60 mm | - | - | - | - | 4000VA | +55°C | - | -5°C | 48 | - | - | - | - | - | - | - | Yes | - | 1.8V / 1.2V | 16A | 30min | 250V AC | - | - | - | - | - | - | - | - | Low Power DDR3 SDRAM | 60mm | - | 800/933MHz/1066MHz | - | 32Mbit x32 | 1Gb | - | - | -25ºC~85ºC, -40ºC~85ºC | 105mm | - | 35.8mm | ||
![]() 12.61.8.230.0000-1 Finder | In Stock | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | 264V DC,264V AC | 750VA | +50°C | 90V DC,90V AC | -20°C | 50 | - | - | - | - | - | - | - | Yes | - | - | 16A | 1min | 250V AC | - | - | - | - | - | - | - | - | Week settings | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12.71.8.230.0000-1 Finder | In Stock | - | - | - | - | 0 - 0 | - | (at 230 V): Incandescent bulbs 2000 W, compensated luminescent bulbs 750 W, uncompensated luminescent bulbs 1000 W, halogen lamps 2000W | 1pc(s) | IP20 | (W x H x D) 17.8 x 90 x 63 mm | - | - | Plastic | - | - | - | - | - | 30 | - | 230 - 240 | II | - | - | - | - | Yes | No | - | 16A | 1min | 250V AC | - | - | - | - | AC | - | Yes | - | 12.71.8.230.0000 | 63mm | - | - | - | - | - | - | - | - | 90mm | 0 | 0 | ||
![]() 12.31.8.230.0000-1 Finder | In Stock | - | - | - | -10 - +50°C | 0 - 0 | - | (at 230 V): Incandescent bulbs 2000 W, compensated luminescent bulbs 750 W, uncompensated luminescent bulbs 1000 W, halogen lamps 2000 W | 1pc(s) | IP66 | (W x H x D) 72 x 91.5 x 51.4 mm | - | - | - | - | 4000VA | +50°C | - | -10°C | 96 | - | 220 - 240 | I | - | - | - | - | Yes | No | - | 16A | 15min | - | - | - | - | - | - | - | Yes | - | 12.31.8.230.0000 | 51.4mm | - | - | - | - | - | - | - | - | 91.5mm | 561 | 569 | ||
![]() 88.12.0.230.0002-1 Finder | In Stock | - | - | - | - | - | 8-pin socket | - | 1pc(s) | - | (W x H x D) 48 x 48 x 94 mm | - | - | - | 230V DC,230V AC | 1250VA | +55°C | 24V DC,24V AC | -10°C | - | - | - | - | - | - | - | - | - | - | - | 5A | - | 400V AC | 100h | 0.05s | 5 h,10 h,50 h,100 h | - | - | - | - | - | 88.12.0.230.0002 | 94mm | On-delay (2 delayed contacts),On-delay (1 delayed, 1 instantaneous contact),Single shot leading edge (2delayed contacts),Single shot leading edge (1 delayed, 1 instantanteous contact),Pulser,Flasher, asymmetric, pulse OFF | - | - | - | - | - | - | - | 48mm | - | 48mm | ||
![]() 85.04.0.012.0000.PD1 Finder | In Stock | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | (L x W x H) 59.5 x 20.6 x 27.7 mm | - | - | - | - | 1750VA | +60°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | 10A | - | 400V AC | 100h | 0.05s | 1 s,10 s,100 s (value.1402885),10 min,100 min,10 h,100 h | - | - | - | - | - | Multifunction | - | On-delay,Single shot leading edge | - | - | - | - | - | - | - | 27.7mm | 59.5mm | 20.6mm | ||
![]() 85.04.8.240 Finder | In Stock | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | (L x W x H) 59.5 x 20.6 x 27.7 mm | - | - | - | - | 1750VA | +60°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | 10A | - | 400V AC | 100h | 0.05s | 1 s,10 s,100 s (value.1402885),10 min,100 min,10 h,100 h | - | - | - | - | - | 85.04.8.240 | - | On-delay,Single shot leading edge | - | - | - | - | - | - | - | 27.7mm | 59.5mm | 20.6mm | ||
![]() 12.92.8.230.0000-1 Finder | In Stock | - | - | - | -30 - + 55°C | - | - | (at 230 V): Incandescent bulbs 2000 W, compensated luminescent bulbs 420 W, uncompensated luminescent bulbs 1000 W, halogen lamps 2000 W | 1pc(s) | - | (W x H x D) 35.8 x 90 x 63 mm | - | - | - | - | 4000VA | +55°C | - | -30°C | 60 | - | - | - | - | - | - | - | Yes | - | - | 16A | 1min | 250V AC | - | - | - | - | - | - | - | - | 12.92.8.230.0000 | 63mm | - | - | - | - | - | - | - | - | 90mm | - | 35.8mm | ||
![]() 85.04.0.024 Finder | In Stock | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | (L x W x H) 59.5 x 20.6 x 27.7 mm | - | - | - | - | 1750VA | +60°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | 10A | - | 400V AC | 100h | 0.05s | 1 s,10 s,100 s (value.1402885),10 min,100 min,10 h,100 h | - | - | - | - | - | Multifunction | - | On-delay,Single shot leading edge | - | - | - | - | - | - | - | 27.7mm | 59.5mm | 20.6mm | ||
![]() 12.91.8.230.0000-1 Finder | In Stock | - | - | - | -30 - + 55°C | - | - | (at 230 V): Incandescent bulbs 2000 W, compensated luminescent bulbs 420 W, uncompensated luminescent bulbs 1000 W, halogen lamps 2000 W | 1pc(s) | - | (W x H x D) 35.8 x 90 x 63 mm | - | - | - | - | 4000VA | +55°C | - | -30°C | 60 | - | - | - | - | - | - | - | Yes | - | - | 16A | 1min | 250V AC | - | - | - | - | - | - | - | - | 12.91.8.230.0000 | 63mm | - | - | - | - | - | - | - | - | 90mm | - | 35.8mm | ||
![]() 80510240P000 Finder | In Stock | - | - | - | - | - | Push-in connector | - | 1pc(s) | - | (W x H x D) 17.5 x 60.8 x 88.8 mm | - | - | - | 240V DC,240V AC | 2000VA | +60°C | 24V DC,24V AC | -20°C | - | 8 | - | - | 24 - 240 | 24 - 240 | 24 - 240 | - | - | - | - | 8A | - | 400V AC | 24h | 0.1s | 2 s,20 s,2 min,20 min,2 h,24 h | Plug-in connection | - | AC/DC | - | - | Multifunction | 88.8mm | On-delay,Single shot leading edge,Flasher, symmetric, pulse ON,Off-delay through auxiliary contact,On-/Off-delay through auxiliary contact,Single shot leading edge through auxiliary contact | - | - | - | - | - | - | - | 60.8mm | - | 17.5mm | ||
![]() 889202400001 Finder | 21 |
| - | - | - | - | Connector | - | 1pc(s) | - | (W x H x D) 57.6 x 48.3 x 98.7 mm | - | - | - | 240V DC/AC | - | - | 12V DC/AC | - | - | 8 | - | - | 12 - 240 | 12 - 240 | 24 - 48 | - | Yes | - | - | 8A | - | - | 1080000s | 1.2s | - | Plug-in connection | - | AC/DC | - | - | 88.92.0.240.0001 | 98.7mm | Impulse ON through contact timer | - | - | - | - | - | - | - | 48.3mm | - | 57.6mm | ||
![]() 80.21.0.240.0000-1 Finder | In Stock | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | (W x H x D) 17.5 x 60.8 x 88.8 mm | - | - | - | 240V DC,240V AC | 4000VA | +60°C | 24V DC,24V AC | -20°C | - | - | - | - | - | - | - | - | - | - | - | 16A | - | 400V AC | 20h | 0.1s | 2 s,20 s,2 min,20 min,2 h,20 h | - | - | - | - | - | 80.21.0.240.0000 | 88.8mm | Single shot leading edge | - | - | - | - | - | - | - | 60.8mm | - | 17.5mm | ||
![]() 83.41.0.240.0000-1 Finder | In Stock | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | (W x H x D) 22.5 x 78.8 x 100.3 mm | 50 x 10³ switching cycles | - | - | 240V DC,240V AC | 4000VA | +60°C | 24V DC,24V AC | -20°C | - | - | - | - | - | - | - | - | - | - | - | 16A | - | 400V AC | - | 0.05s | 1 s,10 s,1 min,10 min,1 h,10 h,1 d,10 d | - | - | - | - | - | Monofunctional | 100.3mm | Off-delay through auxiliary contact | - | - | - | - | - | - | - | 78.8mm | - | 22.5mm | ||
![]() 12.62.8.230.0000-1 Finder | In Stock | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | 264V DC,264V AC | 750VA | +50°C | 90V DC,90V AC | -20°C | 50 | - | - | - | - | - | - | - | Yes | - | - | 16A | 1min | 250V AC | - | - | - | - | - | - | - | - | Week settings | - | - | - | - | - | - | - | - | - | - | - | - |