- Content
- Switching current (max.)
- Type
- Dim
- Height
- Switching voltage (max.)
- Width
- Max. switching capacity
- Max. temperature
- Min. temperature
- Depth
- Connections
Attribute column
Manufacturer
Finder Multifunction
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Dielectric Material | Weight | Number of Terminals | Ambient temperature | Built-in diameter | Connections | Contact load capacity | Contact Rating | Content | Degree of protection (IP) | Dim | Electrical lifespan | Max. operating voltage | Max. switching capacity | Max. temperature | Min. operating voltage | Min. temperature | Model | No. of switching intervals | Nominal voltage | Protection class | Rated current In | RoHS-compliant | Suitable for wall mounting | Switch Configuration | Switching current (max.) | Switching distance (min) | Switching voltage (max.) | Time range (max.) | Time range (min.) | Time range(s) | Voltage type | Voltage type of supply voltage | With light source | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Type | Terminal Finish | Supply Voltage | Depth | Function | Capacitor Type | Number of Channels | Sensor Type | Contact Configuration | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12.A2.8.230.0000-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | (W x H x D) 35 x 88.8 x 56.5 mm | - | 264V DC,264V AC | 750VA | +50°C | 90V DC,90V AC | -20°C | - | 50 | - | - | - | Yes | - | - | 16A | - | 250V AC | - | - | - | - | - | - | - | - | - | - | - | Astronomical,Week settings | - | - | 56.5mm | - | - | - | - | - | 88.8mm | - | 35mm | ||
![]() 12.22.8.230.0000-1 Finder | In Stock | - | - | - | - | - | -5 to +55°C | 0 - 0 | - | - | - | 1pc(s) | IP66 | (W x H x D) 35.8 x 60 x 90 mm | - | - | 4000VA | +55°C | - | -5°C | - | 30 | 220 - 240 | I | - | Yes | No | - | 16A | - | 250V AC | - | - | - | - | - | Yes | - | - | - | - | - | 12.22.8.230.0000 | - | - | 90mm | - | - | - | - | - | 60mm | 254 | 203 | ||
![]() 12.91.8.230.0090 Finder | 2906 |
| - | - | - | - | -30 - + 55°C | 0 - 0 | - | (at 230 V): Incandescent bulbs 2000 W, compensated luminescent bulbs 420 W, uncompensated luminescent bulbs 1000 W, halogen lamps 2000 W | - | 1pc(s) | IP65 | (W x H x D) 35.8 x 90 x 63 mm | - | - | 4000VA | +55°C | - | -30°C | - | 60 | 230 - 240 | II | - | Yes | No | - | 16A | 1min | 250V AC | - | - | - | AC | AC | Yes | - | - | - | - | - | 12.91.8.230.0090 | - | 230 V ac | 63mm | - | - | 1 | - | SPDT-1NO/1NC | 90mm | 72 | 35.8mm | ||
![]() 12.11.8.230.0000-1 Finder | In Stock | - | - | - | - | - | - | - | - | (at 230 V): Glow lamps 2000 W, compensated fluorescent lamps 750 W, uncompensated fluorescent lamps 1000 W, halogen lamps 2000W | - | 1pc(s) | - | (W x H x D) 17.6 x 90 x 64.6 mm | - | - | - | - | - | - | - | 96 | - | - | - | Yes | - | - | 16A | 15min | 250V AC | - | - | - | - | - | - | - | - | - | - | - | 12/11/08.230.0000 | - | - | 64.6mm | - | - | - | - | - | 90mm | - | 17.6mm | ||
![]() 12.21.8.230.0000-1 Finder | In Stock | - | - | - | - | - | -5 to +55°C | - | - | - | - | 1pc(s) | - | (W x H x D) 35.8 x 60 x 90 mm | - | - | 4000VA | +55°C | - | -5°C | - | 30 | - | - | - | Yes | - | - | 16A | - | 250V AC | - | - | - | - | - | - | - | - | - | - | - | 12.21.8.230.0000 | - | - | 90mm | - | - | - | - | - | 60mm | - | 35.8mm | ||
![]() 80.82.0.240.0000-1 Finder | In Stock | - | - | - | - | - | - | - | Screw terminals | - | - | 1pc(s) | - | (W x H x D) 17.5 x 60.8 x 88.8 mm | - | 240V DC,240V AC | 1500VA | +60°C | 24V DC,24V AC | -20°C | - | - | - | - | - | - | - | - | 6A | - | 400V AC | 20min | 0.1s | 2 s,20 s,2 min,20 min | - | - | - | - | - | - | - | - | 80.82.0.240.0000 | - | - | 88.8mm | Off-delay without auxiliary contact | - | - | - | - | 60.8mm | - | 17.5mm | ||
![]() 83.52.0.240.0000-1 Finder | In Stock | - | - | CERAMIC | - | 2 | - | - | Screw terminals | - | - | 1pc(s) | - | - | - | 240V DC,240V AC | - | - | 24V DC,24V AC | - | - | - | - | - | - | - | - | - | 12A | - | 250V AC | 10days | 0.05s | 1 s,10 s,1 min,10 min,1 h,10 h,1 d,10 d | - | - | - | - | - | - | e3 | - | Multifunction | Tin (Sn) - with Nickel (Ni) barrier | - | - | On-delay,Single shot trailing edge, retriggerable,Single shot leading and trailing edge,Single shot leading edge, paused, uninterrupted,Pulser,Off-delay, paused, uninterrupted,Off-delay, paused, interrupted,Off-delay, prematurely terminable | CERAMIC CAPACITOR | - | - | - | - | - | - | ||
![]() 83.91.0.240.0000-1 Finder | In Stock | - | - | - | 0.10 | - | - | - | Screw terminals | - | - | 1pc(s) | - | (W x H x D) 22.5 x 78.8 x 100.3 mm | 50 x 10³ switching cycles | 240V DC,240V AC | 4000VA | +60°C | 24V DC,24V AC | -20°C | - | - | - | - | - | - | - | - | 16A | - | 400V AC | - | 0.05s | 1 s,10 s,1 min,10 min,1 h,10 h,1 d,10 d | - | - | - | - | - | - | - | - | Multifunction | - | - | 100.3mm | Flasher, asymmetric, pulse OFF,Flasher through auxiliary contact, asymmetric, pulse ON,Flasher, asymmetric, pulse OFF,Flasher through auxiliary contact, asymmetric, pulse OFF | - | - | - | - | 78.8mm | - | 22.5mm | ||
![]() 80.41.0.240.0000-1 Finder | In Stock | - | - | - | - | - | - | - | Screw terminals | - | - | 1pc(s) | - | (W x H x D) 17.5 x 60.8 x 88.8 mm | - | 240V DC,240V AC | 4000VA | +60°C | 24V DC,24V AC | -20°C | - | - | - | - | - | - | - | - | 16A | - | 400V AC | 20h | 0.1s | 2 s,20 s,2 min,20 min,2 h,20 h | - | - | - | - | - | - | - | - | 80.41.0.240.0000 | - | - | 88.8mm | Off-delay | - | - | - | - | 60.8mm | - | 17.5mm | ||
![]() 80.01.0.240.0000-1 Finder | In Stock | - | - | - | - | - | - | - | Screw terminals | - | - | 1pc(s) | - | (W x H x D) 17.5 x 60.8 x 88.8 mm | - | 240V DC,240V AC | 4000VA | +60°C | 12V DC,12V AC | -20°C | - | - | - | - | - | - | - | - | 16A | - | 400V AC | 24h | - | 2 s,20 s,2 min,20 min,2 h,24 h | - | - | - | - | - | - | - | - | Multifunction | - | - | 88.8mm | On-delay,Single shot leading edge,Flasher, asymmetric, pulse ON,Off-delay,On-/Off-delay,Pulse shaper | - | - | - | - | 60.8mm | - | 17.5mm | ||
![]() 7T.81.0.000.2402 Finder | 58 |
| - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | Thermostat | - | - | - | 10 | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7T.81.0.000.2302 Finder | 72 |
| - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | Thermostat | - | - | - | 10 | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7T.51.0.230.4360 Finder Relays, Inc. | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Box | 7T | - | Active | - | - | - | - | - | - | - | Humidity, Temperature | - | - | - | - |