- Connector Type
- Mfr
- Product Status
- Series
- Data Rate
- Mounting Type
- Package
- Voltage - Supply
- Applications
- Wavelength
- Part Status
- Automotive
Attribute column
Manufacturer
Finisar Corporation Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Operating Temperature (Max.) | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Supply | Supply Voltage | Body Length or Diameter | Body Breadth | Operating Supply Voltage | Data Rate | Rise Time | Fiber Type | Fiber Optic Device Type | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Communication Standard | Body Height | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FTLX3912M325 Finisar Corporation | In Stock | - | Datasheet | 8 Weeks | Pluggable | Pluggable, XFP | - | - | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | Fibre Channel Links | - | 3.3V 5V | - | - | - | - | 11.3Gbps | - | - | TRANSCEIVER | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLX3912M340 Finisar Corporation | In Stock | - | Datasheet | 8 Weeks | Pluggable | Pluggable, XFP | - | - | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | Fibre Channel Links | - | 3.3V 5V | - | - | - | - | 11.3Gbps | - | - | TRANSCEIVER | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLX3912M341 Finisar Corporation | In Stock | - | Datasheet | 8 Weeks | Pluggable | Pluggable, XFP | - | - | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | Fibre Channel Links | - | 3.3V 5V | - | - | - | - | 11.3Gbps | - | - | TRANSCEIVER | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLX3912M336 Finisar Corporation | In Stock | - | Datasheet | 8 Weeks | Pluggable | Pluggable, XFP | - | - | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | Fibre Channel Links | - | 3.3V 5V | - | - | - | - | 11.3Gbps | - | - | TRANSCEIVER | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLX3912M326 Finisar Corporation | In Stock | - | Datasheet | 8 Weeks | Pluggable | Pluggable, XFP | 30 | - | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | Fibre Channel Links | - | 3.3V 5V | - | - | - | - | 11.3Gbps | - | - | TRANSCEIVER | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLX3912M332 Finisar Corporation | In Stock | - | Datasheet | 8 Weeks | Pluggable | Pluggable, XFP | 30 | - | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | Fibre Channel Links | - | 3.3V 5V | - | - | - | - | 11.3Gbps | - | - | TRANSCEIVER | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLX3912M317 Finisar Corporation | In Stock | - | Datasheet | 8 Weeks | Pluggable | Pluggable, XFP | - | - | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | Fibre Channel Links | - | 3.3V 5V | - | - | - | - | 11.3Gbps | - | - | TRANSCEIVER | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLX3912M353 Finisar Corporation | In Stock | - | Datasheet | 8 Weeks | Pluggable | Pluggable, XFP | 30 | - | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | Fibre Channel Links | - | 3.3V 5V | - | - | - | - | 11.3Gbps | - | - | TRANSCEIVER | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLX3912M360 Finisar Corporation | In Stock | - | Datasheet | 8 Weeks | Pluggable | Pluggable, XFP | - | - | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | Fibre Channel Links | - | 3.3V 5V | - | - | - | - | 11.3Gbps | - | - | TRANSCEIVER | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLX5813P3C410 Finisar Corporation | In Stock | - | - | 4 Weeks | Pluggable | Pluggable, XFP | - | - | 2016 | - | Obsolete | 1 (Unlimited) | LC Duplex | - | - | Ethernet, Fibre Channel | - | 3.3V 5V | - | - | - | - | 11.3Gbps | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLX3613M334 Finisar Corporation | In Stock | - | Datasheet | 14 Weeks | Pluggable | Pluggable, XFP | - | - | 2015 | - | Obsolete | 1 (Unlimited) | LC Duplex | - | - | Fibre Channel Links | - | 3.3V 5V | - | - | - | - | 9.95 ~ 11.3Gbps | - | - | TRANSCEIVER | - | - | - | - | - | - | RoHS Compliant | ||
![]() FTLX3612M330 Finisar Corporation | In Stock | - | Datasheet | - | Panel, Pluggable | Pluggable, XFP | - | 70°C | 2011 | yes | Obsolete | 1 (Unlimited) | LC Duplex | - | - | Fibre Channel Links | IT ALSO OPERATES FROM 1270NM TO 1600NM; IT ALSO REQUIRES A POWER SUPPLY OF 3.3V | 3.3V 5V | 5V | 77.95mm | 18.35 mm | - | 9.95 ~ 11.3Gbps | - | 9/125, SMF | TRANSCEIVER | 1553 nm | LASER | 1.122mW | ITU-T G.709, OC-192, IR-2, IR-3, SDH, SONET, STM-64 | 8.5mm | - | RoHS Compliant | ||
![]() FTLX3612M333 Finisar Corporation | In Stock | - | Datasheet | - | Panel, Pluggable | Pluggable, XFP | - | - | 2011 | yes | Obsolete | 1 (Unlimited) | LC Duplex | 70°C | -50°C | Fibre Channel Links | IT ALSO OPERATES FROM 1270NM TO 1600NM; IT ALSO REQUIRES A POWER SUPPLY OF 3.3V | 3.3V 5V | 5V | 77.95mm | 18.35 mm | - | 9.95 ~ 11.3Gbps | - | 9/125, SMF | TRANSCEIVER | 1551 nm | LASER | 1.122mW | ITU-T G.709, OC-192, IR-2, IR-3, SDH, SONET, STM-64 | 8.5mm | No | RoHS Compliant | ||
![]() FTLX3612M349 Finisar Corporation | In Stock | - | Datasheet | - | Panel, Pluggable | Pluggable, XFP | - | - | 2011 | yes | Obsolete | 1 (Unlimited) | LC Duplex | 70°C | -50°C | Fibre Channel Links | IT ALSO OPERATES FROM 1270NM TO 1600NM; IT ALSO REQUIRES A POWER SUPPLY OF 3.3V | 3.3V 5V | 5V | 77.95mm | 18.35 mm | - | 9.95 ~ 11.3Gbps | - | 9/125, SMF | TRANSCEIVER | 1538 nm | LASER | 1.122mW | ITU-T G.709, OC-192, IR-2, IR-3, SDH, SONET, STM-64 | 8.5mm | No | RoHS Compliant | ||
![]() FTLX3612M358 Finisar Corporation | In Stock | - | Datasheet | - | Panel, Pluggable | Pluggable, XFP | - | 70°C | 2011 | yes | Obsolete | 1 (Unlimited) | LC Duplex | - | - | Fibre Channel Links | IT ALSO OPERATES FROM 1270NM TO 1600NM; IT ALSO REQUIRES A POWER SUPPLY OF 3.3V | 3.3V 5V | 5V | 77.95mm | 18.35 mm | - | 9.95 ~ 11.3Gbps | - | 9/125, SMF | TRANSCEIVER | 1531 nm | LASER | 1.122mW | ITU-T G.709, OC-192, IR-2, IR-3, SDH, SONET, STM-64 | 8.5mm | - | RoHS Compliant | ||
![]() FTLX3612M329 Finisar Corporation | In Stock | - | Datasheet | - | Panel, Pluggable | Pluggable, XFP | - | 70°C | 2011 | yes | Obsolete | 1 (Unlimited) | LC Duplex | - | - | Fibre Channel Links | IT ALSO OPERATES FROM 1270NM TO 1600NM; IT ALSO REQUIRES A POWER SUPPLY OF 3.3V | 3.3V 5V | 5V | 77.95mm | 18.35 mm | - | 9.95 ~ 11.3Gbps | - | 9/125, SMF | TRANSCEIVER | 1554 nm | LASER | 1.122mW | ITU-T G.709, OC-192, IR-2, IR-3, SDH, SONET, STM-64 | 8.5mm | - | RoHS Compliant | ||
![]() FTLX3612M346 Finisar Corporation | In Stock | - | Datasheet | - | Panel, Pluggable | Pluggable, XFP | - | - | 2011 | yes | Obsolete | 1 (Unlimited) | LC Duplex | 70°C | -50°C | Fibre Channel Links | IT ALSO OPERATES FROM 1270NM TO 1600NM; IT ALSO REQUIRES A POWER SUPPLY OF 3.3V | 3.3V 5V | 5V | 77.95mm | 18.35 mm | - | 9.95 ~ 11.3Gbps | - | 9/125, SMF | TRANSCEIVER | 1541 nm | LASER | 1.122mW | ITU-T G.709, OC-192, IR-2, IR-3, SDH, SONET, STM-64 | 8.5mm | No | RoHS Compliant | ||
![]() FTLX3612M342 Finisar Corporation | In Stock | - | Datasheet | - | Panel, Pluggable | Pluggable, XFP | - | - | 2011 | yes | Obsolete | 1 (Unlimited) | LC Duplex | 70°C | -50°C | Fibre Channel Links | IT ALSO OPERATES FROM 1270NM TO 1600NM; IT ALSO REQUIRES A POWER SUPPLY OF 3.3V | 3.3V 5V | 5V | 77.95mm | 18.35 mm | - | 9.95 ~ 11.3Gbps | - | 9/125, SMF | TRANSCEIVER | 1544 nm | LASER | 1.122mW | ITU-T G.709, OC-192, IR-2, IR-3, SDH, SONET, STM-64 | 8.5mm | No | RoHS Compliant | ||
![]() FTLX2471DC027 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Pluggable | Pluggable, SFP+ | - | - | 2015 | - | Active | 1 (Unlimited) | LC Duplex | - | - | Ethernet, Fibre Channel | - | 3.3V | - | - | - | - | 10.5Gbps | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FWLF1634RL23 Finisar Corporation | In Stock | - | Datasheet | 6 Weeks | Panel, Pluggable | Pluggable, SFP | 20 | - | 2010 | - | Active | 1 (Unlimited) | - | - | - | General Data Transfer | - | 3.3V | - | - | - | 3.5V | 4.25Gbps | 120ps | - | - | - | - | - | - | - | - | RoHS Compliant |