- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Factory Lead Time
- Connector Type
- Max Operating Temperature
- Max Output Power
- Max Supply Voltage
- Min Operating Temperature
- Min Supply Voltage
- Mount
- Number of Pins
Attribute column
Manufacturer
Finisar Corporation Fiber Optics - Transmitters - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Published | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Body Length or Diameter | Max Supply Voltage | Min Supply Voltage | Output Current | Voltage - Forward (Vf) (Typ) | Voltage - DC Reverse (Vr) (Max) | Max Output Power | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Spectral Bandwidth | Transmission Type | Threshold Current-Min | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SV5637-001 Finisar Corporation | In Stock | - | Datasheet | 4 Weeks | Through Hole | TO | 2 | 2012 | Obsolete | 1 (Unlimited) | Connector-less | 70°C | 0°C | 4.64mm | 2.2V | 1.5V | 15mA | 1.75V | 5V | 2μW | SMF | VCSEL EMITTER | LASER DIODE | 850 nm | 0.85nm | DIGITAL | 1.5mA | 6.04mm | No | RoHS Compliant | - | ||
![]() SV3637-001 Finisar Corporation | In Stock | - | Datasheet | 4 Weeks | Through Hole | TO | 2 | 2013 | Not For New Designs | 1 (Unlimited) | Connector-less | 70°C | 0°C | - | 2.2V | 1.5V | 15mA | 1.75V | 5V | 2μW | - | - | - | - | 0.85nm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() V850-2174-002 Finisar Corporation | In Stock | - | - | 4 Weeks | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V850-2173-001 Finisar Corporation | In Stock | - | - | 4 Weeks | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V850-2173-002 Finisar Corporation | In Stock | - | - | 4 Weeks | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V850-2174-001 Finisar Corporation | In Stock | - | - | 4 Weeks | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V824-2147-001 Finisar | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V850-2299-001 Finisar Corporation | In Stock | - | - | 19 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V940-2295-001 Finisar Corporation | In Stock | - | - | 6 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V801-2146-001 Finisar | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V850-2294-001 Finisar Corporation | In Stock | - | - | 19 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V911-2148-001 Finisar | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V778-2145-001 Finisar | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V850-2102-054 Finisar Corporation | In Stock | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V850-2102-901 Finisar Corporation | In Stock | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V910-2258-004 Finisar Corporation | In Stock | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V850-6192-761-A-050-FC-Y Finisar Corporation | In Stock | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V910-2258-001 Finisar Corporation | In Stock | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V880-2257-004 Finisar Corporation | In Stock | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V880-2257-003 Finisar Corporation | In Stock | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |