- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- RoHS
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Dark Current
- Peak Wavelength
- Product
- Rise Time
- Responsivity
- Package / Case
Attribute column
Manufacturer
First Sensor Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Half Intensity Angle Degrees | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Noise Equivalent Power - NEP | Operating Temperature-Max | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Photocurrent | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom | Unit Weight | Vr - Reverse Voltage | Packaging | Series | Type | Subcategory | Reach Compliance Code | Supply Current-Max | Rise Time | Product Type | Peak Wavelength | Dark Current | Product | Product Category | Responsivity | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X100-7-SMD First Sensor | In Stock | - | - | LCC-10 | - | - | First Sensor | 5 | - | - | First Sensor | - | + 70 C | - 20 C | Yes | SMD/SMT | - | - | X100-7 THD 501401 / 01-163 | - | - | 10 mA | - | Details | - | - | 0.861390 oz | 50 V | - | - | - | Optical Detectors and Sensors | - | - | 500 ns | Photodiodes | - | 5 nA | PIN Photodiodes | Photodiodes | - | 1.38 mm | 16.5 mm | 14.5 mm | ||
![]() PS100-7SM First Sensor | In Stock | - | - | SMD-10 | - | - | First Sensor | 1 | 120 deg | - | First Sensor | - | + 60 C | - 20 C | Yes | SMD/SMT | 3E-14 W/sqrt Hz | - | 01-009 | - | - | 10 uA | - | N | - | - | - | 50 V | Bulk | PIN Series 7 | - | Optical Detectors and Sensors | - | - | 50 ns | Photodiodes | 850 nm | 5 nA | PIN Photodiodes | Photodiodes | 0.65 A/W | 1.5 mm | 16.5 mm | 14.5 mm | ||
![]() QP50-6-18U-TO8 First Sensor | In Stock | - | - | TO-8 | - | - | First Sensor | 1 | - | - | First Sensor | - | + 100 C | - 40 C | - | Through Hole | - | - | 501416 | - | - | 10 uA | - | Details | - | - | 0.701423 oz | 50 V | - | QP Series 6 | Quadrant Photodiode | Optical Detectors and Sensors | - | - | 40 ns | Photodiodes | 633 nm | 2 nA | Quad Photodiodes | Photodiodes | 0.4 A/W | 4.5 mm | 15.3 mm | 15.3 mm | ||
![]() PC50-7-TO8 First Sensor | In Stock | - | - | TO-8-6 | - | - | First Sensor | 50 | 76 deg | - | First Sensor | - | + 60 C | - 20 C | - | Through Hole | 3E-14 W/sqrt Hz | - | 03-116 | - | - | 10 uA | - | Details | - | - | 0.249467 oz | 50 V | Bulk | PIN Series 7 | Low Capacitance PIN Photodiode | Optical Detectors and Sensors | - | - | 55 ns | Photodiodes | 850 nm | 0.5 nA | PIN Photodiodes | Photodiodes | 0.65 A/W | 4.5 mm | 15.3 mm | 15.3 mm | ||
![]() PS3.6-5-TO5 First Sensor | In Stock | - | - | TO-5 | - | - | First Sensor | 50 | 88 deg | - | First Sensor | - | + 100 C | - 40 C | - | Through Hole | 5E-14 W/sqrt Hz | - | 03-112 | - | - | 10 uA | - | Details | - | - | - | 50 V | Bulk | PIN Series 5 | - | Optical Detectors and Sensors | - | - | 2.5 ns | Photodiodes | 850 nm | 0.4 nA | Photodiodes | Photodiodes | 0.52 A/W | 4.2 mm | 9.2 mm | 9.2 mm | ||
![]() PC100-7-SM First Sensor | In Stock | - | - | SMD-10 | - | - | First Sensor | 10 | 120 deg | - | First Sensor | - | + 60 C | - 20 C | Yes | SMD/SMT | 4E-14 W/sqrt Hz | - | 01-007 | - | - | 10 uA | - | N | - | - | - | 50 V | Bulk | PIN Series 7 | - | Optical Detectors and Sensors | - | - | 55 ns | Photodiodes | 950 nm | 5 nA | PIN Photodiodes | Photodiodes | 0.65 A/W | 1.5 mm | 16.5 mm | 14.5 mm | ||
![]() PS1.0-6B-TO52S1.3 First Sensor | In Stock | - | - | TO-52 | - | - | First Sensor | 25 | - | - | First Sensor | - | + 100 C | - 40 C | - | Through Hole | 1.8E-14 W/sqrt Hz | - | 501429 | - | - | - | - | Details | - | - | 0.412264 oz | 30 V | - | PIN Series 6b | PIN Photodiode | Optical Detectors and Sensors | - | - | 30 ns | Photodiodes | 550 nm | 0.05 nA | PIN Photodiodes | Photodiodes | 0.37 A/W | 3.6 mm | 5.4 mm | 5.4 mm | ||
![]() PC10-2-TO5 First Sensor | In Stock | - | - | TO-5 | - | - | First Sensor | 50 | 64 deg | - | First Sensor | - | + 100 C | - 40 C | - | Through Hole | 1.6E-14 W/sqrt Hz | - | 500041 | - | - | 10 uA | - | Details | - | - | 0.172278 oz | 50 V | Bulk | PIN Series 2 | UV Enhanced Silicon Photodiode | Optical Detectors and Sensors | - | - | 0.3 us | Photodiodes | 340 nm | 1 nA | Photodiodes | Photodiodes | 0.42 A/W | 4.2 mm | 9.2 mm | 9.2 mm | ||
![]() AD500-9-TO52-S1 First Sensor | In Stock | - | - | - | - | - | - | - | - | FIRST SENSOR AG | First Sensor | AD500-9-TO52-S1 | - | - | - | - | - | - | - | Contact Manufacturer | - | - | 5.6 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS100-6-SM First Sensor | In Stock | - | - | SMD-10 | - | - | First Sensor | 25 | 120 deg | - | First Sensor | - | + 60 C | - 20 C | Yes | SMD/SMT | 3E-14 W/sqrt Hz | - | 01-048 / 500986 | - | - | 10 uA | - | N | - | - | - | 50 V | Bulk | PIN Series 6 | - | Optical Detectors and Sensors | - | - | 50 ns | Photodiodes | 850 nm | 0.5 nA | PIN Photodiodes | Photodiodes | 0.64 A/W | 1.5 mm | 16.5 mm | 14.5 mm | ||
![]() AD500-1.3G-TO5 First Sensor | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | FIRST SENSOR AG | First Sensor | AD500-1.3G-TO5 | - | - | - | - | - | 60 °C | - | Contact Manufacturer | - | - | 5.63 | - | Yes | 3.3 V | - | - | - | - | - | Photo ICs | unknown | 0.063 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() AD1100-8-TO52-S1 First Sensor | In Stock | - | - | TO-52-S1 | - | - | First Sensor | 10 | 92 deg | FIRST SENSOR AG | First Sensor | AD1100-8-TO52-S1 | + 100 C | - 40 C | - | Through Hole | 8E-14 W/sqrt Hz | - | 501117 / 06-025 | Contact Manufacturer | 100 mW | 1 uA | 5.61 | Details | - | - | - | 90 V | Bulk | APD Series 8 | NIR Enhanced Response Avalanche Photodiode | Optical Detectors and Sensors | unknown | - | 1 ns | Photodiodes | 800 nm | 4 nA | Avalanche Photodiodes | Photodiodes | 50 A/W | 3.6 mm | 5.4 mm | 5.4 mm | ||
![]() AD230-9-400M-TO5 First Sensor | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | FIRST SENSOR AG | First Sensor | AD230-9-400M-TO5 | - | - | - | - | - | 60 °C | - | Contact Manufacturer | - | - | 5.63 | - | Yes | 3.3 V | - | - | - | - | - | Photo ICs | unknown | 0.063 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() DL16-7-CER-SMD First Sensor | In Stock | - | - | - | - | - | - | - | - | FIRST SENSOR AG | First Sensor | DL16-7CERSMD | - | - | - | - | - | - | - | Contact Manufacturer | - | - | 5.61 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5000002 First Sensor | In Stock | - | - | TO-5 | - | - | - | 1 | 113 deg | - | - | - | + 60 C | 0 C | - | Through Hole | 2E-14 W/sqrt Hz | - | 05-006 50000301 / 05-006 / 5000002 | - | 360 mW | 1 uA | - | Details | - | - | 0.412264 oz | 200 V | Bulk | APD Series 8 | Avalanche Photodiode Amplifier Hybrid | - | - | - | 350 ps | - | 800 nm | 0.5 nA | Avalanche Photodiodes | - | 50 A/W | 4.2 mm | 9.2 mm | 9.2 mm | ||
![]() AD800-9-TO52-S1 First Sensor | In Stock | - | - | - | - | - | - | - | - | FIRST SENSOR AG | First Sensor | AD800-9-TO52-S1 | - | - | - | - | - | - | - | Contact Manufacturer | - | - | 5.11 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD800-8-S1 First Sensor | In Stock | - | - | TO-52-S1 | - | - | First Sensor | 10 | 64 deg | - | First Sensor | - | + 85 C | - 40 C | - | Through Hole | 1E-14 W/sqrt Hz | - | 3004624 / 500947 / 06-017 | - | 100 mW | 2 uA | - | Details | - | - | - | 100 V | Bulk | APD Series 8 | Silicon Avalanche Photodiode | Optical Detectors and Sensors | - | - | 0.28 ns | Photodiodes | 410 nm | 1 nA | Avalanche Photodiodes | Photodiodes | 25 A/W | 5.2 mm | 5.4 mm | 5.4 mm | ||
![]() PC1-6-TO52-S1 First Sensor | In Stock | - | - | TO-52-S1 | - | - | First Sensor | 25 | 104 deg | - | First Sensor | - | + 100 C | - 40 C | - | Through Hole | 0.65E-14 W/sqrt Hz | - | 500151 | - | - | 10 uA | - | Details | - | - | - | 50 V | Bulk | PIN Series 6 | - | Optical Detectors and Sensors | - | - | 10 ns | Photodiodes | 850 nm | 0.05 nA | PIN Photodiodes | Photodiodes | 0.64 A/W | 3.6 mm | 5.4 mm | 5.4 mm | ||
![]() PS11.9-5-TO5 First Sensor | In Stock | - | - | TO-5 | - | - | First Sensor | 6 | 59 deg | - | First Sensor | - | + 100 C | - 40 C | - | Through Hole | 1E-14 W/sqrt Hz | - | 3001220 / 501218 / 03-173 | - | - | 10 uA | - | Details | - | - | 0.197534 oz | 50 V | Bulk | PIN Series 5 | - | Optical Detectors and Sensors | - | - | 3 ns | Photodiodes | 850 nm | 1 nA | Photodiodes | Photodiodes | 0.52 A/W | 4.2 mm | 9.2 mm | 9.2 mm | ||
![]() QP5.8-6-TO5 First Sensor | In Stock | - | - | TO-5 | - | - | First Sensor | 100 | - | - | First Sensor | - | + 100 C | - 40 C | - | Through Hole | - | - | 03-073 / 500880 / 501254 | - | - | 10 uA | - | Details | - | - | 0.412264 oz | 50 V | Bulk | QP Series 6 | Quadrant Photodiode | Optical Detectors and Sensors | - | - | 20 ns | Photodiodes | 633 nm | 0.4 nA | Quad Photodiodes | Photodiodes | 0.4 A/W | 3.2 mm | 9.2 mm | 9.2 mm |