- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- RoHS
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Dark Current
- Peak Wavelength
- Product
- Rise Time
- Responsivity
- Package / Case
Attribute column
Manufacturer
First Sensor Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Half Intensity Angle Degrees | If - Forward Current | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Noise Equivalent Power - NEP | Operating Temperature-Max | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Photocurrent | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Nom | Unit Weight | Vr - Reverse Voltage | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Reach Compliance Code | Power Dissipation | Supply Current-Max | Rise Time | Product Type | Reverse Voltage | Peak Wavelength | Dark Current | Product | Product Category | Responsivity | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3001232 First Sensor | In Stock | - | - | SMD-10 | - | - | - | 1 | - | - | - | - | - | + 60 C | - 15 C | Yes | SMD/SMT | - | - | 501276 / 3001232 | - | - | 10 uA | - | N | - | - | - | - | 50 V | Bulk | - | Quadrant Photodiode | - | - | - | - | - | - | 50 ns | - | - | 633 nm | 5 nA | Quad Photodiodes | - | 0.4 A/W | 1.5 mm | 16.5 mm | 14.5 mm | ||
![]() 3001413 First Sensor | In Stock | - | - | LCC6.1 | - | - | - | 1 | - | - | - | - | - | + 70 C | - 20 C | - | SMD/SMT | - | - | 50112201 / 501122 | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.55 ns | - | - | 910 nm | 0.8 nA | Photodiodes | - | 58 A/W | - | - | - | ||
![]() 3001415 First Sensor | In Stock | - | - | LCC6.1 | - | - | - | 1 | - | - | - | - | - | + 70 C | - 20 C | - | SMD/SMT | - | - | 50112301 / 501123 | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 ns | - | - | 910 nm | 0.5 nA | Photodiodes | - | 58 A/W | - | - | - | ||
![]() PC20-5-TO8 First Sensor | In Stock | - | - | TO-8 | - | - | First Sensor | 10 | - | - | - | First Sensor | - | + 100 C | - 40 C | - | Through Hole | 4.9E-14 W/sqrt Hz | - | 500097 / 03-258 | - | - | - | - | Details | - | - | - | - | 30 V | - | PIN Series 5 | High Speed Epitaxial PIN Photodiodes | - | - | Optical Detectors and Sensors | - | - | - | 3.5 ns | Photodiodes | - | 800 nm | 2 nA | PIN Photodiodes | Photodiodes | 0.52 A/W | 5.2 mm | 14 mm | 14 mm | ||
![]() PC10-7-TO8I First Sensor | In Stock | - | - | TO-8 | - | - | First Sensor | 5 | - | - | - | First Sensor | - | + 100 C | - 40 C | - | SMD/SMT | 2.1E-14 W/sqrt Hz | - | 3004577 / 501286 | - | - | - | - | Details | - | - | - | - | 300 V | Bulk | PIN Series 7 | PIN Photodiode | - | - | Optical Detectors and Sensors | - | - | - | 14 ns | Photodiodes | - | 900 nm | 0.6 nA | - | Photodiodes | 0.65 A/W | 4.8 mm | 13.97 mm | 13.97 mm | ||
![]() PS33-6-TO8 First Sensor | In Stock | - | - | TO-8 | - | - | First Sensor | 10 | - | - | - | First Sensor | - | + 100 C | - 40 C | - | Through Hole | 1.8E-14 W/sqrt Hz | - | 3004559 / 501298 | - | - | - | - | Details | - | - | - | - | 20 V | - | PIN Series 6 | PIN Photodiode | - | - | Optical Detectors and Sensors | - | - | - | 2000 ns | Photodiodes | - | 900 nm | 0.4 nA | PIN Photodiodes | Photodiodes | 0.64 A/W | 5.1 mm | 14 mm | 14 mm | ||
![]() AD500-8-S1 First Sensor | In Stock | - | - | TO-52-S1 | - | - | First Sensor | 10 | 108 deg | - | - | First Sensor | - | + 100 C | - 40 C | - | Through Hole | 2E-14 W/sqrt Hz | - | 500030 3004640 / 50003002 / 500030 | - | 100 mW | 1 uA | - | Details | - | - | - | 0.164906 oz | 80 V | Bulk | APD Series 8 | Silicon Avalanche Photodiode | - | - | Optical Detectors and Sensors | - | - | - | 350 ps | Photodiodes | - | 800 nm | 0.5 nA | Avalanche Photodiodes | Photodiodes | 50 A/W | 3.6 mm | 5.4 mm | 5.4 mm | ||
![]() PC5-6B-TO5 First Sensor | In Stock | - | - | TO-5 | - | - | First Sensor | 25 | 113 deg | - | - | First Sensor | - | + 100 C | - 40 C | - | Through Hole | 2.8E-14 W/sqrt Hz | - | 03-275 3004653 / 501297 / 03-275 | - | - | 10 uA | - | Details | - | - | - | 0.354827 oz | 50 V | - | PIN Series 6b | - | - | - | Optical Detectors and Sensors | - | - | - | 15 ns | Photodiodes | - | 410 nm | 0.12 nA | Photodiodes | Photodiodes | 0.22 A/W | 3.2 mm | 9.2 mm | 9.2 mm | ||
![]() QP10-6-TO5 First Sensor | In Stock | - | - | TO-5 | - | - | First Sensor | 10 | - | - | - | First Sensor | - | + 100 C | - 40 C | - | Through Hole | 1.8E-14 W/sqrt Hz | - | 501256 / 03-223 | - | - | - | - | Details | - | - | - | 0.323227 oz | 50 V | - | QP Series 6 | Low Dark Current (ld) Photodiode | - | - | Optical Detectors and Sensors | - | - | - | 2000 ns | Photodiodes | - | 900 nm | 0.4 nA | PIN Photodiodes | Photodiodes | 0.64 A/W | 3.2 mm | 9.2 mm | 9.2 mm | ||
![]() PS1.0-5 First Sensor | In Stock | - | - | - | - | - | First Sensor | 1 | - | - | - | First Sensor | - | - | - | - | - | - | - | 3001194 / 501128 | - | - | - | - | Details | - | - | - | 0.308876 oz | - | - | PIN Series 5 | - | - | - | Optical Detectors and Sensors | - | - | - | - | Photodiodes | - | - | - | - | Photodiodes | - | - | - | - | ||
![]() PS100B-7-CERPINE First Sensor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 70 °C | -20 °C | - | - | - | - | 500 ns | - | 50 V | - | 5 nA | - | - | - | - | - | - | ||
![]() AD1100-9-TO52-S1 First Sensor | In Stock | - | - | - | - | - | - | - | - | - | FIRST SENSOR AG | First Sensor | AD1100-9-TO52-S1 | - | - | - | - | - | - | - | Contact Manufacturer | - | - | 5.14 | - | - | Circular active area APD chip withnNIR enhanced sensitivity. Metal canntype hermetic TO52 package withnclear glass window. | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD1900-8-TO5I First Sensor | In Stock | - | - | - | - | - | - | - | - | - | FIRST SENSOR AG | First Sensor | AD1900-8-TO5I | - | - | - | - | - | - | - | Contact Manufacturer | - | - | 5.6 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD1500-TO5I First Sensor | In Stock | - | - | TO-5i | - | - | First Sensor | 5 | - | - | - | First Sensor | - | + 100 C | - 40 C | - | Through Hole | - | - | AD1500-9 3001215 / 501208 | - | - | - | - | Details | - | - | - | - | 160 V | - | APD Series 9 | - | - | - | Optical Detectors and Sensors | - | - | - | 2 ns | Photodiodes | - | 905 nm | 2 nA | Avalanche Photodiodes | Photodiodes | 58 A/W | 4.1 mm | 9.2 mm | 9.2 mm | ||
![]() PS7-5B-TO5 First Sensor | In Stock | - | - | TO-5 | - | - | First Sensor | 10 | - | - | - | First Sensor | - | + 100 C | - 40 C | - | Through Hole | 1.6E-14 W/sqrt Hz | - | 3004654 / 501425 | - | - | - | - | Details | - | - | - | 0.412264 oz | 30 V | - | PIN Series 5b | High Speed Epitaxial P-I-N Photodiodes | - | - | Optical Detectors and Sensors | - | - | - | 5 ns | Photodiodes | - | 405 nm | 0.04 nA | PIN Photodiodes | Photodiodes | 0.23 A/W | 4.3 mm | 9 mm | 9 mm | ||
![]() DL100-7CER-SMD First Sensor | In Stock | - | - | - | - | - | - | - | - | - | FIRST SENSOR AG | First Sensor | DL100-7CERSMD | - | - | - | - | - | - | - | Contact Manufacturer | - | - | 5.61 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD500-9-400M-TO5 First Sensor | In Stock | - | - | TO-5 | NO | THROUGH HOLE MOUNT | First Sensor | 15 | 113 deg | 63 mA | FIRST SENSOR AG | First Sensor | AD500-9-400M-TO5 | + 60 C | 0 C | - | Through Hole | 2E-14 W/sqrt Hz | 60 °C | 05-051 05-051-01 | Contact Manufacturer | 360 mW | 100 nA | 5.33 | N | Yes | - | 3.3 V | 0.412264 oz | 240 V | Bulk | APD Series 9 | Avalanche Photodiode Amplifier Hybrid | 60 °C | 0 °C | Optical Detectors and Sensors | unknown | 360 mW | 0.063 mA | 550 ps | Photodiodes | 160 V | 905 nm | 0.5 nA | Avalanche Photodiodes | Photodiodes | 60 A/W | 4.2 mm | 9.2 mm | 9.2 mm | ||
![]() PS7-6-TO5 First Sensor | In Stock | - | - | TO-5 | - | - | First Sensor | 10 | - | - | - | First Sensor | - | + 100 C | - 40 C | - | Through Hole | 8.8E-15 W/sqrt Hz | - | 3004565 / 501221 / 03-234 | - | - | - | - | Details | - | - | - | - | 30 V | - | PIN Series 6 | PIN Photodiode | - | - | Optical Detectors and Sensors | - | - | - | 2000 ns | Photodiodes | - | 900 nm | 0.1 nA | PIN Photodiodes | Photodiodes | 0.64 A/W | 4.3 mm | 9 mm | 9 mm | ||
![]() AD1500-10-TO5I First Sensor | In Stock | - | - | - | - | - | - | - | - | - | FIRST SENSOR AG | First Sensor | AD1500-10TO5I | - | - | - | - | - | - | - | Contact Manufacturer | - | - | 5.61 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD230-9-TO52-S1 First Sensor | In Stock | - | - | - | - | - | - | - | - | - | FIRST SENSOR AG | First Sensor | AD230-9-TO52-S1 | - | - | - | - | - | - | - | Contact Manufacturer | - | - | 5.59 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - |