- Operating Pressure
- Pressure Type
- Operating Supply Voltage
- Mounting Styles
- Output Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Port Type
- Part # Aliases
- Interface Type
Attribute column
Manufacturer
First Sensor Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | Output Voltage | Output Type | Operating Supply Voltage | Operating Supply Current | Accuracy | Operating Pressure | Pressure Type | Resolution | Port Size | Port Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HMAB001BX7H5 First Sensor | In Stock | - | - | - | - | - | - | - | Through Hole | 2003979-F | - | - | - | - | - | - | Analog | 5 V | - | - | 1 bar | Gauge | - | - | Barbed | ||
![]() HDIB001AUY8P5 First Sensor | In Stock | - | - | - | - | I2C | + 85 C | - 20 C | SMD/SMT | 2003042-F | - | 5.5 V | 4.5 V | - | - | - | Digital, Analog | 5 V | - | 1 % | 1 bar | Absolute | 12 bit | - | Barbed | ||
![]() LMES100BB6S First Sensor | In Stock | - | - | - | - | - | + 80 C | - 20 C | SMD/SMT | 1010448-F | - | 5.25 V | 4.75 V | - | - | - | Digital | 5 V | - | - | 100 Pa | Differential | - | - | Barbless | ||
![]() HDIM100GUY8P3 First Sensor | In Stock | - | - | - | - | I2C | + 85 C | - 20 C | SMD/SMT | 2003207-F | - | 3.3 V | 2.7 V | - | - | - | Digital, Analog | 3 V | - | 1 % | 100 mbar | Gauge | 12 bit | - | Barbed | ||
![]() LDES100BE6S First Sensor | In Stock | - | - | SMD-10 | 84 | SPI | + 80 C | - 20 C | SMD/SMT | - | Details | 5.25 V | 4.75 V | - | LDE | - | Digital, Analog | 4.75 V to 5.25 V | - | - | 0 bar to 1 mbar | Differential | - | - | Dual Axial Barbless | ||
![]() SSIB001GU9AH5 First Sensor | In Stock | - | - | - | 10 | I2C | + 120 C | - 40 C | - | - | Details | 5.5 V | 4.5 V | - | - | 5 V | Digital, Analog | 4.5 V to 5.5 V | - | 1.5 % | 1 bar | Gauge | 13 bit | - | - | ||
![]() HDIM100DBE8P5 First Sensor | In Stock | - | - | SMD-6 | 150 | I2C | + 85 C | - 20 C | SMD/SMT | - | Details | 5.5 V | 4.5 V | - | HDI | 5 V | Digital, Analog | 4.5 V to 5.5 V | 1 mA | - | 0 bar to 100 mbar | Differential | - | - | Dual Axial Barbless | ||
![]() HTDM350BEQ First Sensor | In Stock | - | - | SMD-8 | 100 | SPI | + 85 C | - 25 C | SMD/SMT | - | Details | 3.3 V | 2.7 V | - | - | 3 V | - | 2.7 V to 3.3 V | - | 0.3 % | 350 mbar | Differential | 15 bit | - | Dual Radial Barbed | ||
![]() HCLA0075DB First Sensor | In Stock | - | - | - | - | I2C | + 85 C | - 25 C | Through Hole | 2003020-F | - | 5.5 V | 4.5 V | - | - | - | Digital, Analog | 5 V | - | - | 75 mbar | Differential | 12 bit | - | Barbed | ||
![]() HMAP100UZ5H5 First Sensor | In Stock | - | - | - | - | - | - | - | Through Hole | 2003752-F | Details | - | - | - | - | - | Analog | 5 V | - | - | 100 psi | Gauge | - | - | Barbless | ||
![]() HDIB001DUE8P3 First Sensor | In Stock | - | - | - | - | I2C | + 85 C | - 20 C | SMD/SMT | 2003160-F | - | 3.3 V | 2.7 V | - | - | - | Digital, Analog | 3 V | - | 1 % | 1 bar | Differential | 12 bit | - | Barbed | ||
![]() HCLA0025EB First Sensor | In Stock | - | - | - | - | I2C | + 85 C | - 25 C | SMD/SMT | 2002987-F | - | 5.5 V | 4.5 V | - | - | - | Digital, Analog | 5 V | - | - | 25 mbar | Differential | 12 bit | - | Barbed | ||
![]() LDES050UF6S First Sensor | In Stock | - | - | DIP-10 | 84 | SPI | + 80 C | - 20 C | Through Hole | - | Details | 5.25 V | 4.75 V | Bulk | LDE | 4.5 V | Digital, Analog | 5 V | 7 mA | 1.5 % | 0 Pa to 50 Pa | Differential | - | 2.2 mm | Dual Axial Barbless |