- Operating Pressure
- Pressure Type
- Operating Supply Voltage
- Mounting Styles
- Output Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Port Type
- Part # Aliases
- Interface Type
Attribute column
Manufacturer
First Sensor Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Pressure Port | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Packaging | Series | Output Voltage | Output Type | Operating Supply Voltage | Operating Supply Current | Accuracy | Operating Pressure | Pressure Type | Resolution | Port Size | Product | Port Type | IP Rating | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMEM010UB6S First Sensor | In Stock | - | - | - | - | - | + 80 C | - 20 C | SMD/SMT | 1011033-F | - | - | 5.25 V | 4.75 V | - | - | - | - | Digital | 5 V | - | - | 1 kPa | Differential | - | - | - | Barbless | - | - | - | ||
![]() SSOB007V8FH First Sensor | In Stock | - | - | - | - | - | + 125 C | - 40 C | Panel Mount | 1007145-F | Port | - | - | - | - | - | - | - | Analog | 70 mV | - | - | 7 bar | Vacuum, Gauge | - | - | Pressure Switches | - | - | - | - | ||
![]() LDES250UF6S First Sensor | In Stock | - | - | DIP-10 | 84 | SPI | + 80 C | - 20 C | Through Hole | - | - | Details | 5.25 V | 4.75 V | - | Bulk | LDE | 4.5 V | Digital, Analog | 5 V | 7 mA | 1.5 % | 0 Pa to 250 Pa | Differential | - | 2.2 mm | - | Dual Axial Barbless | - | - | - | ||
![]() CTE7001GY0 First Sensor | In Stock | - | - | - | 1 | - | + 85 C | - 25 C | - | - | Port | - | 32 V | 9 V | 3.802357 oz | - | - | 0 V to 10 V | Analog | 15 V | 4 mA | - | 0 bar to 1 bar | Gauge | - | 1/8 in | Transmitters | - | IP67 | 21.8 mm | 72 mm | ||
![]() HTDM2X5BSP First Sensor | In Stock | - | - | SMD-8 | 100 | SPI | + 85 C | - 25 C | SMD/SMT | - | - | Details | 5.25 V | 4.75 V | - | - | - | 5 V | - | 4.75 V to 5.25 V | - | 0.3 % | 2 bar | Differential | 15 bit | - | - | Dual Axial Barbed | - | - | - | ||
![]() HCLA02X5EB First Sensor | In Stock | - | - | SMD-8 | 150 | I2C | + 85 C | - 25 C | SMD/SMT | - | - | Details | 5.5 V | 4.5 V | - | - | - | 2 V | Digital, Analog | 4.5 V to 5.5 V | 1 mA | - | - 2.5 mbar to 2.5 mbar | Differential | 12 bit | - | - | Dual Axial Barbless | - | - | - | ||
![]() LMES050UB6S First Sensor | In Stock | - | - | SMD-8 | 150 | SPI | + 80 C | - 20 C | SMD/SMT | - | - | Details | 5.25 V | 4.75 V | - | - | - | 5 V | Digital | 4.75 V to 5.25 V | - | - | 0 bar to 500 ubar | Differential | - | - | - | Dual Axial, Same Side | - | - | - | ||
![]() HDIM200DUE8P5 First Sensor | In Stock | - | - | SMD-6 | 150 | I2C | + 85 C | - 20 C | SMD/SMT | - | - | Details | 5.5 V | 4.5 V | - | - | HDI | 5 V | Digital, Analog | 4.5 V to 5.5 V | 1 mA | - | 0 bar to 200 mbar | Differential | - | - | - | Dual Axial Barbless | - | - | - | ||
![]() LDES500BF6S First Sensor | In Stock | - | - | DIP-10 | 84 | SPI | + 80 C | - 20 C | SMD/SMT | - | - | Details | 5.25 V | 4.75 V | - | - | LDE | - | Digital, Analog | 4.75 V to 5.25 V | - | - | 0 bar to 5 mbar | Differential | - | - | - | Dual Axial Barbless | - | - | - | ||
![]() SSIP015GU9AH5 First Sensor | In Stock | - | - | - | 10 | I2C | + 120 C | - 40 C | - | - | - | Details | 5.5 V | 4.5 V | - | - | - | 5 V | Digital, Analog | 4.5 V to 5.5 V | - | 1.5 % | 15 psi | Gauge | 13 bit | - | - | - | - | - | - | ||
![]() HTDB001BEQ First Sensor | In Stock | - | - | SMD-8 | 100 | SPI | + 85 C | - 25 C | SMD/SMT | - | - | Details | 3.3 V | 2.7 V | - | - | - | 3 V | - | 2.7 V to 3.3 V | - | 4 % | 1 mbar | Differential | 15 bit | - | - | Dual Radial Barbed | - | - | - | ||
![]() LMIM025BB3S First Sensor | In Stock | - | - | SMD-8 | 125 | I2C | + 85 C | - 40 C | SMD/SMT | - | - | Details | 3.6 V | 2.7 V | - | - | - | 3 V | Digital, Analog | 2.7 V to 3.6 V | - | - | 0 bar to 250 ubar | Differential | 16 bit | - | - | Dual Axial, Same Side | - | - | - | ||
![]() LMEM025UB6S First Sensor | In Stock | - | - | - | - | - | + 80 C | - 20 C | SMD/SMT | 1010444-F | - | - | 5.25 V | 4.75 V | - | - | - | - | Digital | 5 V | - | - | 2.5 kPa | Differential | - | - | - | Barbless | - | - | - | ||
![]() LDES300UE3S First Sensor | In Stock | - | - | - | - | SPI | + 80 C | - 20 C | SMD/SMT | 5000655-F | - | - | 3.6 V | 2.7 V | - | - | - | - | Digital, Analog | 3 V | - | - | 300 Pa | Differential | - | - | - | Barbed | - | - | - | ||
![]() SSOB001A1FH First Sensor | In Stock | - | - | - | - | - | + 125 C | - 40 C | Panel Mount | 1007130-F | Port | Details | - | - | - | - | - | - | Analog | 70 mV | - | - | 1 bar | Absolute | - | - | Pressure Switches | - | - | - | - | ||
![]() HCEM020DBE8P5 First Sensor | In Stock | - | - | - | - | SPI | + 85 C | - 25 C | SMD/SMT | 2003124-F | - | - | 5.5 V | 4.5 V | - | - | - | - | Digital, Analog | 5 V | - | 1 % | 20 mbar | Differential | - | - | - | Barbed | - | - | - | ||
![]() HCLA0001EU First Sensor | In Stock | - | - | - | - | I2C | + 85 C | - 25 C | SMD/SMT | 2003764-F | - | - | 5.5 V | 4.5 V | - | - | - | - | Digital, Analog | 5 V | - | - | 1 mbar | Differential | 12 bit | - | - | Barbed | - | - | - | ||
![]() HCEM200DUE8P5 First Sensor | In Stock | - | - | - | - | SPI | + 85 C | - 25 C | SMD/SMT | 2003673-F | - | - | 5.5 V | 4.5 V | - | - | - | - | Digital, Analog | 5 V | - | 1 % | 200 mbar | Differential | - | - | - | Barbed | - | - | - | ||
![]() HCLA02X5PB First Sensor | In Stock | - | - | - | - | I2C | + 85 C | - 25 C | Through Hole | 2002969-F | - | - | 5.5 V | 4.5 V | - | - | - | - | Digital, Analog | 5 V | - | - | 2.5 mbar | Differential | 12 bit | - | - | Barbed | - | - | - | ||
![]() LDES250UE6S First Sensor | In Stock | - | - | - | - | SPI | + 80 C | - 20 C | SMD/SMT | 5000653-F | - | - | 5.25 V | 4.75 V | - | - | - | - | Digital, Analog | 5 V | - | - | 250 Pa | Differential | - | - | - | Barbed | - | - | - |