- Operating Pressure
- Pressure Type
- Operating Supply Voltage
- Mounting Styles
- Output Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Port Type
- Part # Aliases
- Interface Type
Attribute column
Manufacturer
First Sensor Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | Output Voltage | Output Type | Operating Supply Voltage | Operating Supply Current | Accuracy | Operating Pressure | Pressure Type | Resolution | Port Size | Port Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDES025BE6S First Sensor | In Stock | - | - | - | - | SPI | + 80 C | - 20 C | SMD/SMT | 5000631-F | - | 5.25 V | 4.75 V | - | - | - | Digital, Analog | 5 V | - | - | 25 Pa | Differential | - | - | Barbed | ||
![]() HDIM200GUY8H5 First Sensor | In Stock | - | - | - | - | I2C | + 85 C | - 20 C | SMD/SMT | 2003183-F | - | 5.5 V | 4.5 V | - | - | - | Digital, Analog | 5 V | - | 1 % | 200 mbar | Gauge | 12 bit | - | Barbed | ||
![]() LDES120BE3S First Sensor | In Stock | - | - | - | - | SPI | + 80 C | - 20 C | SMD/SMT | 5000647-F | - | 3.6 V | 2.7 V | - | - | - | Digital, Analog | 3 V | - | - | 120 Pa | Differential | - | - | Barbed | ||
![]() LDES100BF3S First Sensor | In Stock | - | - | - | - | SPI | + 80 C | - 20 C | Through Hole | 1006938-F | - | 3.6 V | 2.7 V | - | - | - | Digital, Analog | 3 V | - | - | 100 Pa | Differential | - | - | Barbed | ||
![]() HMAM100UX7H3 First Sensor | In Stock | - | - | - | - | - | - | - | Through Hole | 2003897-F | - | - | - | - | - | - | Analog | 3 V | - | - | 100 mbar | Gauge | - | - | Barbed | ||
![]() HMAM250BZ5H5 First Sensor | In Stock | - | - | - | - | - | - | - | Through Hole | 2003913-F | - | - | - | - | - | - | Analog | 5 V | - | - | 250 mbar | Gauge | - | - | Barbless | ||
![]() LDES025UF6S First Sensor | In Stock | - | - | DIP-10 | 84 | SPI | + 80 C | - 20 C | Through Hole | - | Details | 5.25 V | 4.75 V | Bulk | LDE | 4.5 V | Digital, Analog | 5 V | 7 mA | 1.5 % | 0 Pa to 25 Pa | Differential | - | 2.2 mm | Dual Axial Barbless | ||
![]() LDES500UF6S First Sensor | In Stock | - | - | DIP-10 | 84 | SPI | + 80 C | - 20 C | Through Hole | - | Details | 5.25 V | 4.75 V | Bulk | LDE | 4.5 V | Digital, Analog | 5 V | 7 mA | 1.5 % | 0 Pa to 500 Pa | Differential | - | 2.2 mm | Dual Axial Barbless | ||
![]() HDIB005GUY8P5 First Sensor | In Stock | - | - | - | - | I2C | + 85 C | - 20 C | SMD/SMT | 2003114-F | - | 5.5 V | 4.5 V | - | - | - | Digital, Analog | 5 V | - | 1 % | 5 bar | Gauge | 12 bit | - | Barbed | ||
![]() LDES500UF3S First Sensor | In Stock | - | - | DIP-10 | 84 | SPI | + 80 C | - 20 C | SMD/SMT | - | Details | 3.6 V | 2.7 V | - | LDE | - | Digital, Analog | 2.7 V to 3.6 V | - | - | 0 bar to 5 mbar | Differential | - | - | Dual Axial Barbless | ||
![]() HCEM200GUH9P3 First Sensor | In Stock | - | - | - | - | SPI | + 85 C | - 25 C | SMD/SMT | 2003243-F | - | 3.3 V | 2.7 V | - | - | - | Digital, Analog | 3 V | - | 1 % | 200 mbar | Gauge | - | - | Barbed | ||
![]() HCEM500DBE9P5 First Sensor | In Stock | - | - | - | - | SPI | + 85 C | - 25 C | SMD/SMT | 2003180-F | - | 5.5 V | 4.5 V | - | - | - | Digital, Analog | 5 V | - | 1 % | 500 mbar | Differential | - | - | Barbed | ||
![]() HDIM100GUZ8P5 First Sensor | In Stock | - | - | - | - | I2C | + 85 C | - 20 C | Through Hole | 2003206-F | - | 5.5 V | 4.5 V | - | - | - | Digital, Analog | 5 V | - | 1 % | 100 mbar | Gauge | 12 bit | - | Barbed | ||
![]() HM2AB001BZ55 First Sensor | In Stock | - | - | - | - | - | - | - | Through Hole | 20023431-00 | - | - | - | - | - | - | Analog | 5 V | - | - | 1 bar | Gauge | - | - | - | ||
![]() HDIM050DBE8P3 First Sensor | In Stock | - | - | - | - | I2C | + 85 C | - 20 C | SMD/SMT | 2003274-F | - | 3.3 V | 2.7 V | - | - | - | Digital, Analog | 3 V | - | 1 % | 50 mbar | Differential | 12 bit | - | Barbed | ||
![]() HDIM500DUE8P5 First Sensor | In Stock | - | - | - | - | I2C | + 85 C | - 20 C | SMD/SMT | 2003100-F | - | 5.5 V | 4.5 V | - | - | - | Digital, Analog | 5 V | - | 1 % | 500 mbar | Differential | 12 bit | - | Barbed | ||
![]() HMAB2X5UZ5H5 First Sensor | In Stock | - | - | - | - | - | - | - | Through Hole | 2003753-F | - | - | - | - | - | - | Analog | 5 V | - | - | 2.5 bar | Gauge | - | - | Barbless | ||
![]() LMIM050BB3S First Sensor | In Stock | - | - | - | - | - | + 80 C | - 20 C | SMD/SMT | 1014304-F | - | 3.6 V | 2.7 V | - | - | - | Digital | 3 V | - | - | 5 kPa | Differential | - | - | Barbless | ||
![]() HDIM200DBE8P3 First Sensor | In Stock | - | - | - | - | I2C | + 85 C | - 20 C | SMD/SMT | 2003487-F | - | 3.3 V | 2.7 V | - | - | - | Digital, Analog | 3 V | - | 1 % | 200 mbar | Differential | 12 bit | - | Barbed | ||
![]() HMIB001BZ7H3 First Sensor | In Stock | - | - | - | - | I2C | + 85 C | - 20 C | Through Hole | 2003556-F | Details | 3.3 V | 2.7 V | - | - | - | Digital | 3 V | - | 0.25 % | 1 bar | Gauge | 12 bit | Barbed | - |