- Operating Pressure
- Pressure Type
- Operating Supply Voltage
- Mounting Styles
- Output Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Port Type
- Part # Aliases
- Interface Type
Attribute column
Manufacturer
First Sensor Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Supply Voltage-Max | Supply Voltage-Min | Output Voltage | Output Type | Operating Supply Voltage | Accuracy | Operating Pressure | Pressure Type | Resolution | Port Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCLA0001EU First Sensor | In Stock | - | - | - | - | I2C | + 85 C | - 25 C | SMD/SMT | 2003764-F | - | 5.5 V | 4.5 V | - | Digital, Analog | 5 V | - | 1 mbar | Differential | 12 bit | Barbed | ||
![]() HCEM200DUE8P5 First Sensor | In Stock | - | - | - | - | SPI | + 85 C | - 25 C | SMD/SMT | 2003673-F | - | 5.5 V | 4.5 V | - | Digital, Analog | 5 V | 1 % | 200 mbar | Differential | - | Barbed | ||
![]() HCLA02X5PB First Sensor | In Stock | - | - | - | - | I2C | + 85 C | - 25 C | Through Hole | 2002969-F | - | 5.5 V | 4.5 V | - | Digital, Analog | 5 V | - | 2.5 mbar | Differential | 12 bit | Barbed | ||
![]() LDES250UE6S First Sensor | In Stock | - | - | - | - | SPI | + 80 C | - 20 C | SMD/SMT | 5000653-F | - | 5.25 V | 4.75 V | - | Digital, Analog | 5 V | - | 250 Pa | Differential | - | Barbed | ||
![]() HCEM010GUH8P5 First Sensor | In Stock | - | - | - | - | SPI | + 85 C | - 25 C | SMD/SMT | 2003304-F | - | 5.5 V | 4.5 V | - | Digital, Analog | 5 V | 1 % | 10 mbar | Gauge | - | Barbed | ||
![]() LDES250UE3S First Sensor | In Stock | - | - | - | - | SPI | + 80 C | - 20 C | SMD/SMT | 5000652-F | - | 3.6 V | 2.7 V | - | Digital, Analog | 3 V | - | 250 Pa | Differential | - | Barbed | ||
![]() HCEM100DUE8P5 First Sensor | In Stock | - | - | - | - | SPI | + 85 C | - 25 C | SMD/SMT | 2003197-F | - | 5.5 V | 4.5 V | - | Digital, Analog | 5 V | 1 % | 100 mbar | Differential | - | Barbed | ||
![]() HDIM050GUZ8P5 First Sensor | In Stock | - | - | - | - | I2C | + 85 C | - 20 C | Through Hole | 2003313-F | - | 5.5 V | 4.5 V | - | Digital, Analog | 5 V | 1 % | 50 mbar | Gauge | 12 bit | Barbed | ||
![]() HDIB001GBZ8P3 First Sensor | In Stock | - | - | - | - | I2C | + 85 C | - 20 C | Through Hole | 2004003-F | - | 3.3 V | 2.7 V | - | Digital, Analog | 3 V | 1 % | 1 bar | Gauge | 12 bit | Barbed | ||
![]() HCEM050DUE9P3 First Sensor | In Stock | - | - | - | - | SPI | + 85 C | - 25 C | SMD/SMT | 2003630-F | - | 3.3 V | 2.7 V | - | Digital, Analog | 3 V | 1 % | 50 mbar | Differential | - | Barbed | ||
![]() LMES050BB6S First Sensor | In Stock | - | - | - | - | - | + 80 C | - 20 C | SMD/SMT | 1010446-F | - | 5.25 V | 4.75 V | - | Digital | 5 V | - | 50 Pa | Differential | - | Barbless | ||
![]() HMAB001BU7H5 First Sensor | In Stock | - | - | - | - | - | - | - | Through Hole | 2003840-F | - | - | - | - | Analog | 5 V | - | 1 bar | Gauge | - | Barbed | ||
![]() HDIM050GBY8P3 First Sensor | In Stock | - | - | - | - | I2C | + 85 C | - 20 C | SMD/SMT | 2004042-F | - | 3.3 V | 2.7 V | - | Digital, Analog | 3 V | 1 % | 50 mbar | Gauge | 12 bit | Barbed | ||
![]() LMIS050UB3S First Sensor | In Stock | - | - | - | - | - | + 80 C | - 20 C | SMD/SMT | 1010386-F | - | 3.6 V | 2.7 V | - | Digital | 3 V | - | 50 Pa | Differential | - | Barbless | ||
![]() LDES025BE3S First Sensor | In Stock | - | - | - | - | SPI | + 80 C | - 20 C | SMD/SMT | 5000630-F | - | 3.6 V | 2.7 V | - | Digital, Analog | 3 V | - | 25 Pa | Differential | - | Barbed | ||
![]() HCEM200DBE8P5 First Sensor | In Stock | - | - | - | - | SPI | + 85 C | - 25 C | SMD/SMT | 2003070-F | - | 5.5 V | 4.5 V | - | Digital, Analog | 5 V | 1 % | 200 mbar | Differential | - | Barbed | ||
![]() HMAB001UW1H3 First Sensor | In Stock | - | - | - | - | - | - | - | Through Hole | 2003882-F | - | - | - | - | Analog | 3 V | - | 1 bar | Gauge | - | - | ||
![]() LMIS100UB3S First Sensor | In Stock | - | - | - | - | - | + 80 C | - 20 C | SMD/SMT | 1010388-F | - | 3.6 V | 2.7 V | - | Digital | 3 V | - | 100 Pa | Differential | - | Barbless | ||
![]() LDES500BE3S First Sensor | In Stock | - | - | - | - | SPI | + 80 C | - 20 C | SMD/SMT | 1006942-F | - | 3.6 V | 2.7 V | - | Digital, Analog | 3 V | - | 500 Pa | Differential | - | Barbed | ||
![]() HTDM020USP First Sensor | In Stock | - | - | SMD-8 | 100 | SPI | + 85 C | - 25 C | SMD/SMT | - | Details | 5.25 V | 4.75 V | 5 V | - | 4.75 V to 5.25 V | 1 % | 20 mbar | Differential | 15 bit | Dual Axial Barbed |