- Series
- Material
- IP Rating
- Standards Met
- Thread Size
- Finish
- Manufacturer
- Manufacturer Part Number
- RoHS
- Approvals
- Height (mm)
- Model
Attribute column
Manufacturer
FLEx Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Angle | Approvals | Country of Origin | Jacket Material | Manufacturer | Manufacturer Part Number | RoHS | Standards Met | Suitable for | Surface protection | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Orientation | Military Standard | Number of Contacts | Accessory Type | Thread Size | Finish | Connection Type | IP Rating | Diameter | Length | Width | Thickness | Radiation Hardening | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7111000 FLEx | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Solder | - | - | - | - | - | - | Female | Straight | - | 5 | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 7112000 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPA25-M25B FLEx | In Stock | - | - | Lead, Tin | Through Hole | - | Nylon 66 | - | - | - | - | - | - | Non-Compliant | BS EN IEC 61386, CE Compliant, CUL Certified, CULus Certified, EN61373, Lloyds Register of Shipping Type Approval, Rail Accreditation, REACH Compliant, RoHS Compliant, UL Listed | - | - | Tape & Reel | FPA | 1 % | - | 50 ppm/°C | 287 Ω | 175 °C | -65 °C | Metal Film | - | - | - | MIL-PRF-55182 | - | - | M25 | Black | - | IP66 | 2.39 mm | 7.62 mm | - | - | No | - | - | ||
![]() FPAX21-M20-45B FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UD-400J FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UDJUMPER FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC16-4 FLEx | In Stock | - | - | - | - | 32 | - | - | - | CN | - | - | - | Non-Compliant | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.9 mm | 10.2 mm | 2.2 mm | - | Contains Lead | - | ||
![]() CAP-CAPB5 FLEx | In Stock | - | - | - | - | - | Steel | - | - | NL | - | - | - | - | - | - | Galvanic/electrolytic zinc plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPAX54-M50B FLEx | In Stock | - | - | - | - | - | Nylon 66 | - | - | - | - | - | - | - | BS EN IEC 61386, CE Compliant, CUL Certified, CULus Certified, EN61373, Lloyds Register of Shipping Type Approval, Rail Accreditation, REACH Compliant, RoHS Compliant, UL Listed | - | - | - | FPAX | - | - | - | - | - | - | - | - | - | - | - | - | - | M50 | Black | - | IP66, IP67, IP68, IP69K | - | - | - | - | - | - | - | ||
![]() S16/M16/B FLEx | In Stock | - | - | - | Cable | - | Nickel Plated Brass | Straight | CE, CSA, UL | - | Thermoplastic | Adaptaflex, a Division of T & B | S16/M16/B | Compliant | - | - | - | - | - | - | - | - | - | 250 °C | -45 °C | Metallic | Silver | - | - | - | - | - | M16 | - | Compression | - | - | - | - | - | - | - | IP40 |