- Length (mm)
- Thickness (mm)
- Width (mm)
- Material
- Manufacturer
- Manufacturer Part Number
- Approvals
- Insulated
- Hole Diameter (mm)
- Height (mm)
- Model
- RoHS
Attribute column
Manufacturer
FLEx Rack Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Bolt dimension (metric) | Construction type | Explosion-tested version | Hole Diameter (mm) | Manufacturer | Manufacturer Part Number | Model | RoHS | Suitable for | Thickness (mm) | Insulated | Height (mm) | Length (mm) | Width (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISOTP60F8M8 FLEx | In Stock | - | - | - | - | 8.00 | - | - | - | - | - | - | - | - | - | - | - | 60.00 | - | ||
![]() ISOTP40M6 FLEx | In Stock | - | - | - | - | 6.00 | - | - | - | - | - | - | - | - | - | - | - | 40.00 | - | ||
![]() ISOTP45M10 FLEx | In Stock | - | - | - | - | 10.00 | - | - | - | - | - | - | - | - | - | - | - | 45.00 | - | ||
![]() ISOTP30F8M8 FLEx | In Stock | - | - | - | - | 8.00 | - | - | - | - | - | - | - | - | - | - | - | 30.00 | - | ||
![]() FBC5X6 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | ||
![]() FBC10X6 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | ||
![]() FADV2MTC9X9 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.40 | - | - | 2000.00 | 12.60 | ||
![]() FADV2MTC8X32X1 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.60 | - | - | 2000.00 | 35.60 | ||
![]() FADV2MTC8X50X1 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.60 | - | - | 2000.00 | 53.60 | ||
![]() FADV2MTC8X40X1 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.60 | - | - | 2000.00 | 43.60 | ||
![]() FADV2MTC10X120 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.60 | - | - | 2000.00 | 123.60 | ||
![]() EBD44AL FLEx | In Stock | - | - | - | - | - | Surface mounting fix | No | - | - | - | Without covering cap | - | - | - | - | 12.70 | 12.70 | 229.60 | ||
![]() EB6AL FLEx | In Stock | - | - | - | - | - | Surface mounting fix | No | - | - | - | - | - | - | - | - | 11.20 | 7.90 | 65.00 | ||
![]() FADV2MTC3X20X1 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.60 | - | - | 2000.00 | 23.60 | ||
![]() EB20AL FLEx | In Stock | - | - | - | - | - | Surface mounting fix | No | - | - | - | - | - | - | - | - | 11.20 | 7.90 | 176.00 | ||
![]() DR5-5X2M FLEx | In Stock | - | - | Steel | - | - | - | - | - | - | - | DIN rail (top hat rail) 15 mm | - | - | - | - | 15.00 | 2000.00 | - | ||
![]() DR7X2M FLEx | In Stock | - | - | Steel | - | - | - | - | - | - | - | DIN rail (top hat rail) 35/7.5 mm | - | - | - | - | 35.00 | 2000.00 | - | ||
![]() 563300 FLEx | In Stock | - | - | Tinned Copper | UL | - | - | - | 6.5 mm | NVENT ERIFLEX, ERICO | 563300 | - | - | - | 1.5 mm | No | - | 200 mm | - | ||
![]() 556860 FLEx | In Stock | - | - | Tinned Copper | UL | - | - | - | 10.5 mm | NVENT ERIFLEX, ERICO | 556860 | - | - | - | 2.5 mm | No | - | 300 mm | - | ||
![]() 554402B FLEx | In Stock | - | - | Stainless Steel | CE, cULus | - | - | - | 25 mm | NVENT ERIFLEX, ERICO | 554402B | - | Yes | - | 3 mm | No | - | 200 mm | - |