- Material
- Series
- Thread Size
- IP Rating
- Finish
- Standards Met
- Manufacturer
- Manufacturer Part Number
- Composition
- Connection Type
- Approvals
- Shape
Attribute column
Manufacturer
FLEx Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Approvals | Illuminated | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Package | RoHS | Shaft Type | Standards Met | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Applications | Depth | Output Voltage | Output Type | Number of Resistors | Circuit Type | Power Per Element | Thread Size | Max Frequency | Resistor-Ratio-Drift | Finish | Resistance (Ohms) | Resistor Matching Ratio | Contact Configuration | Enclosure Type | Nominal Input Voltage (AC) | Input Voltage | IP Rating | Mating Connector | Height Seated (Max) | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | SP | - | - | - | - | - | - | - | - | - | - | - | - | M20 | - | - | Nickel Plated | - | - | - | - | - | - | IP54 | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | SP | - | - | - | - | - | - | - | - | - | - | - | - | M25 | - | - | Nickel Plated | - | - | - | - | - | - | IP54 | - | - | - | ||
![]() FU32-M32-M FLEx | In Stock | - | - | - | - | - | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | BS EN IEC 61386, CULus Certified, LUL Standard 1-085 (Cert.No. 296), Rail Accreditation, REACH Compliant, RoHS Compliant | - | - | FU | - | - | - | - | - | - | - | - | - | - | - | - | M32 | - | - | Nickel Plated | - | - | - | - | - | - | IP40 | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | SPL | - | - | - | - | - | - | - | - | - | - | - | - | M25 | - | - | Nickel Plated | - | - | - | - | - | - | IP67 | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | KF | - | - | - | - | - | - | - | - | - | - | - | - | M20 | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | Nylon 66 | - | - | Johnson Controls | VS170210B-00000 | Panel | - | JHSN_DRIV_VSD-II_OPEN | - | - | - | - | - | ACB | - | - | - | - | - | - | 13.76 | - | - | - | - | - | - | 320 Hz | - | - | - | - | - | - | 240 VAC | - | IP21 | - | - | 11.42 | ||
![]() AL21/KM20/A FLEx | In Stock | - | - | - | - | - | - | Nylon 66 | CSA | No | Hubbell | FXCS-5S2A1-M | - | - | - | - | - | - | - | - | AL | - | - | - | - | - | - | - | - | - | - | - | - | M20 | - | - | - | - | - | 2NO;2NC | Feed-Thru | - | - | IP66 | - | - | - | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | 0804, Convex, Long Side Terminals | 8 | -- | Brass | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±1% | Active | - | ±200ppm/°C | Automotive AEC-Q200 | - | - | - | 4 | Isolated | 62.5mW | M16 | - | -- | Nickel Plated | 12k | -- | - | - | - | - | IP67 | - | 0.020 (0.50mm) | - | ||
![]() FCL28B FLEx | In Stock | - | - | - | - | - | - | Nylon 66 | CE | - | Dynapar | HA62510242241PS | - | Shafted | - | Yes | Single Ended | CE Compliant, IEC EN 61386, Rail Accreditation, RoHS Compliant | 0 to 70 Degrees C | - | FCL | - | - | - | Side Mount Connector | - | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | Black | - | - | - | - | - | 5~26 VDC | IP66 | Not Included | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | AT | - | - | - | - | - | - | - | - | - | - | - | - | M20 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | AT | - | - | - | - | - | - | - | - | - | - | - | - | M20 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSS25-M25-C FLEx | In Stock | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | FSS-C | - | - | - | - | - | - | - | - | - | - | - | - | M25 | - | - | Nickel Plated | - | - | - | - | - | - | IP68 | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | CE | - | - | AL | - | - | - | - | - | - | - | - | - | - | - | - | M25 | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | CE | - | - | AL | - | - | - | - | - | - | - | - | - | - | - | - | M25 | - | - | Black | - | - | - | - | - | - | IP66 | - | - | - | ||
![]() FPA11-M12B FLEx | In Stock | - | - | - | - | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | BS EN IEC 61386, CE, cULus, LR, UL | - | - | FPA | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | Black | - | - | - | - | - | - | IP66 | - | - | - | ||
![]() SSU12-M16-M FLEx | In Stock | - | - | - | - | - | - | 316 Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | SSU M | - | - | - | - | - | - | - | - | - | - | - | - | M16 | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | ||
![]() FPAU16-M16B FLEx | In Stock | - | - | - | - | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | BS EN IEC 61386, CE Compliant, REACH Compliant, RoHS Compliant | - | - | FPAU | - | - | - | - | - | - | - | - | - | - | - | - | M16 | - | - | Black | - | - | - | - | - | - | IP66, IP67, IP68, IP69 | - | - | - | ||
![]() LTP16-M20-C FLEx | In Stock | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | LTP - C | - | - | - | - | - | - | - | - | - | - | - | - | M20 | - | - | Nickel Plated | - | - | - | - | - | - | IP66, IP67, IP68, IP69 | - | - | - | ||
![]() SPL32/M32/A/pk2 FLEx | In Stock | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | CE | - | - | SPL | - | - | - | - | - | - | - | - | - | - | - | - | M32 | - | - | Nickel Plated | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() FCL10B FLEx | In Stock | - | - | - | - | - | - | Nylon 66 | cETLus | - | ABB Control | OVRHLD25-230-36 | - | - | - | Yes | - | CE Compliant, IEC EN 61386, Rail Accreditation, RoHS Compliant | - | - | FCL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - |