- Material
- Base Product Number
- Color
- Ingress Protection
- Mfr
- Product Status
- Thread Size
- Conduit Hub Size
- Includes
- Panel Hole Size
- Type
- Package
Attribute column
Manufacturer
FLEx Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approved in combination with protective conduit according to DIN EN 61386-23 | Base Product Number | Construction type | Material housing | Mfr | Model | Nominal diameter | One-piece | Package | Product Status | Revolving thread | Surface protection | Thread connection size | Thread length | Thread type | Series | Type | Color | Ingress Protection | Thread Size | Includes | Panel Hole Size | Conduit Hub Size |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5010.327.040 FLEx | In Stock | - | - | - | No | - | External thread | Brass | - | Straight | 45 | No | - | - | No | Nickel-plated | M40 x 1.5 | 13 | Metric | - | - | - | - | - | - | - | - | ||
![]() 5010.328.010 FLEx | In Stock | - | - | - | No | - | External thread | Brass | - | Straight | 10 | No | - | - | No | Nickel-plated | M10 x 1.0 | 10 | Metric | - | - | - | - | - | - | - | - | ||
![]() 5010.332.016 FLEx | In Stock | - | - | - | No | - | External thread | Brass | - | Straight | 23 | No | - | - | No | Nickel-plated | M16 x 1.5 | 10 | Metric | - | - | - | - | - | - | - | - | ||
![]() 5010.128.011 FLEx | In Stock | - | - | - | No | - | External thread | Brass | - | Straight | 17 | No | - | - | No | Nickel-plated | PG11 | 7 | Other | - | - | - | - | - | - | - | - | ||
![]() 5014.335.020 FLEx | In Stock | - | - | - | No | - | External thread | Brass | - | Straight | 17 | No | - | - | No | Nickel-plated | M20 x 1.5 | 10 | Metric | - | - | - | - | - | - | - | - | ||
![]() 5010.327.012 FLEx | In Stock | - | - | - | No | - | External thread | Brass | - | Straight | 14 | No | - | - | No | Nickel-plated | M12 x 1.5 | 10 | Metric | - | - | - | - | - | - | - | - | ||
![]() 5010.127.007 FLEx | In Stock | - | - | - | No | - | External thread | Brass | - | Straight | 10 | No | - | - | No | Nickel-plated | PG7 | 7 | Other | - | - | - | - | - | - | - | - | ||
![]() 5010.128.029 FLEx | In Stock | - | - | - | No | - | External thread | Brass | - | Straight | 36 | No | - | - | No | Nickel-plated | PG29 | 10 | Other | - | - | - | - | - | - | - | - | ||
![]() 5010.327.010 FLEx | In Stock | - | - | - | No | - | External thread | Brass | - | Straight | 10 | No | - | - | No | Nickel-plated | M 10 x 1.0 | 10 | Metric | - | - | - | - | - | - | - | - | ||
![]() 5010.427.048 FLEx | In Stock | - | - | - | No | - | External thread | Brass | - | Straight | 56 | No | - | - | No | Nickel-plated | PG48 | 10 | Other | - | - | - | - | - | - | - | - | ||
![]() 5010.337.016 FLEx | In Stock | - | - | - | No | - | External thread | Brass | - | Straight | 17 | No | - | - | No | Nickel-plated | M16 x 1.5 | 10 | Metric | - | - | - | - | - | - | - | - | ||
![]() 5010.827.020 FLEx | In Stock | - | - | - | No | - | External thread | Brass | - | Straight | 21 | No | - | - | No | Nickel-plated | M20 x 1.5 | 10 | Metric | - | - | - | - | - | - | - | - | ||
![]() 5103.010.212 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | 5103.010 | - | - | Flexa | - | - | - | - | Active | - | - | - | - | - | - | Cable Grip - 90° | Black | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | M12x1.5 | - | - | - | ||
![]() 5020.017.217 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | 5020.017 | - | - | Flexa | - | - | - | - | Active | - | - | - | - | - | - | Cable Grip - 45° | Black | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | 1 1/4 NPT | - | - | - | ||
![]() 5020.057.202 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | 5020.057 | - | - | Flexa | - | - | - | Bag | Active | - | - | - | - | - | - | Cable Grip - 90° | Black | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | 1/4 NPT | - | - | - | ||
![]() 5020.017.216 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | 5020.017 | - | - | Flexa | - | - | - | - | Active | - | - | - | - | - | - | Cable Grip - 45° | Black | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | 1 NPT | - | - | - | ||
![]() 5020.056.210 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | 5020.056 | - | - | Flexa | - | - | - | Bag | Active | - | - | - | - | - | - | Cable Gland | Black | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | 2 NPT | - | - | - | ||
![]() 5126.034.032 FLEx | In Stock | - | - | Brass, Nickel Plated | - | 5126.034 | - | - | Flexa | - | - | - | - | Active | - | - | - | - | - | - | Cable Gland | Silver | IP66 - Dust Tight, Water Resistant | M32x1.5 | - | - | - | ||
![]() 5020.018.216 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | 5020.018 | - | - | Flexa | - | - | - | Bag | Active | - | - | - | - | - | - | Cable Grip - 90° | Black | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | 1 NPT | - | - | - | ||
![]() 5020.017.209 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | 5020.017 | - | - | Flexa | - | - | - | Bag | Active | - | - | - | - | - | - | Cable Grip - 45° | Black | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | 1 1/2 NPT | - | - | - |