- Material
- Base Product Number
- Color
- Ingress Protection
- Mfr
- Product Status
- Thread Size
- Conduit Hub Size
- Includes
- Panel Hole Size
- Type
- Package
Attribute column
Manufacturer
FLEx Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Base Product Number | Construction type | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Material housing | Mfr | Model | Nominal diameter | One-piece | Package | Product Status | Revolving thread | RoHS | Surface protection | Thread connection size | Thread length | Thread type | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Ingress Protection | Thread Size | Includes | Panel Hole Size | Conduit Hub Size | Height | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5010.327.016 FLEx | In Stock | - | - | Brass | Brass | No | - | - | External thread | - | Hammond Power Solutions | CRX59D8PE | Brass | - | Straight | 17 | No | - | - | No | Compliant | Nickel-plated | M16 x 1.5 | 10 | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | M16 | - | - | - | - | IP66 | ||
![]() 5010.128.048 FLEx | In Stock | - | - | - | - | No | - | - | External thread | - | Fujikura, Formerly DDK | 97J93-32 | Brass | - | Straight | 56 | No | - | - | No | - | Nickel-plated | PG48 | 10 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5020.065.205 FLEx | In Stock | - | - | Polyamide (PA) | - | - | No | 5020.065 | External thread | IP68 | - | - | - | Flexa | Straight | 13 | - | Bag | Active | No | - | - | M16 x 1.5 | 11.5 | Metric | - | -40°C ~ 120°C | - | - | - | Cable Gland | - | - | - | - | Black | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | M16x1.5 | - | - | - | - | - | ||
![]() 5020.037.240 FLEx | In Stock | - | - | Polyamide | - | - | - | 5020.037 | - | - | - | - | - | Flexa | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | Black | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | M40x1.5 | - | - | - | - | - | ||
![]() 5020.037.232 FLEx | In Stock | - | - | Polyamide (PA) | - | - | No | 5020.037 | External thread | IP68 | - | - | - | Flexa | Straight | 34.5 | - | - | Active | No | - | - | M32 x 1.5 | 15 | Metric | 50 V | - | - | 1 % | 25 ppm/°C | Cable Gland | 12.4 Ω | 155 °C | -55 °C | Thin Film | Black | 100 mW | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | M32x1.5 | - | - | - | 550 µm | - | ||
![]() 5020.064.216 FLEx | In Stock | - | - | Polyamide | - | - | - | 5020.064 | - | - | - | - | - | Flexa | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Cable Grip - 90° | - | - | - | - | Black | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | M16x1.5 | - | - | - | - | - | ||
![]() 5703.042.217 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | 5703.042 | - | - | - | - | - | Flexa | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Cable Grip - 90° | - | - | - | - | Black | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | 1 1/4 NPT | - | - | - | - | - | ||
![]() 5020.018.204 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | 5020.018 | - | - | - | - | - | Flexa | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Cable Grip - 90° | - | - | - | - | Black | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | 3/8 NPT | - | - | - | - | - | ||
![]() 5103.054.250 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | 5103.054 | - | - | - | - | - | Flexa | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Cable Grip - 90° | - | - | - | - | Black | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | M50x1.5 | - | - | - | - | - | ||
![]() 5103.034.232 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | 5103.034 | - | - | - | - | - | Flexa | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Cable Grip - 90° | - | - | - | - | Black | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | M32x1.5 | - | - | - | - | - | ||
![]() 5020.056.207 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | 5020.056 | - | - | - | - | - | Flexa | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | Black | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | 1 1/4 NPT | - | - | - | - | - | ||
![]() 5020.057.204 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | 5020.057 | - | - | - | - | - | Flexa | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Cable Grip - 90° | - | - | - | - | Black | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | 3/8 NPT | - | - | - | - | - | ||
![]() 5126.015.016 FLEx | In Stock | - | - | Brass, Nickel Plated | - | - | - | 5126.015 | - | - | - | - | - | Flexa | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | Silver | - | IP66 - Dust Tight, Water Resistant | M16x1.5 | - | - | - | - | - | ||
![]() 5100.010.212 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | 5100.010 | - | - | - | - | - | Flexa | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Cable Grip - 45° | - | - | - | - | Black | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | M12x1.5 | - | - | - | - | - | ||
![]() 5020.057.206 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | 5020.057 | - | - | - | - | - | Flexa | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Cable Grip - 90° | - | - | - | - | Black | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | 1/2 NPT | - | - | - | - | - | ||
![]() 5020.038.227 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | 5020.038 | - | - | - | - | - | Flexa | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | Black | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | 1 NPT | - | - | - | - | - | ||
![]() 5703.013.204 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | 5703.013 | - | - | - | - | - | Flexa | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Cable Grip - 90° | - | - | - | - | Black | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | 3/8 NPT | - | - | - | - | - | ||
![]() 5020.017.210 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | 5020.017 | - | - | - | - | - | Flexa | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Cable Grip - 45° | - | - | - | - | Black | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | 2 NPT | - | - | - | - | - | ||
![]() 5020.038.221 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | 5020.038 | - | - | - | - | - | Flexa | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | Black | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | 3/4 NPT | - | - | - | - | - | ||
![]() 5020.057.209 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | 5020.057 | - | - | - | - | - | Flexa | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Cable Grip - 90° | - | - | - | - | Black | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | 1 1/2 NPT | - | - | - | - | - |