- Material
- Base Product Number
- Color
- Ingress Protection
- Mfr
- Product Status
- Thread Size
- Conduit Hub Size
- Includes
- Panel Hole Size
- Type
- Package
Attribute column
Manufacturer
FLEx Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Approved in combination with protective conduit according to DIN EN 61386-23 | Base Product Number | Cable Style | Construction type | Grip Type | Manufacturer | Manufacturer Part Number | Material housing | Maximum Cable Diameter (mm) | Mfr | Minimum Cable Diameter (mm) | Model | Nominal diameter | One-piece | Package | Product Status | Revolving thread | Surface protection | Thread connection size | Thread length | Thread type | Series | Type | Composition | Color | Ingress Protection | Thread Size | Includes | Panel Hole Size | Conduit Hub Size | IP Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5020.064.210 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | 5020.064 | - | - | - | - | - | - | - | Flexa | - | - | - | - | Bag | Active | - | - | - | - | - | - | Cable Grip - 90° | - | Black | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | M10x1 | - | - | - | - | ||
![]() 5010.023.020 FLEx | In Stock | - | - | - | - | - | No | - | - | External thread | - | - | - | Brass | - | - | - | Straight | 19 | Yes | - | - | No | Nickel-plated | M20 x 1.5 | 6.5 | Metric | - | - | - | - | - | - | - | - | - | - | ||
![]() 249-G FLEx | In Stock | - | - | Nylon | Straight | - | - | - | Round | - | Cable Glands | Adaptaflex, a Division of T & | 249-G | - | 6 mm | - | 4 mm | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | IP66 | ||
![]() 251-B FLEx | In Stock | - | - | Nylon | Straight | - | - | - | Round | - | Cable Glands | Adaptaflex, a Division of T & | 251-B | - | 10 mm | - | 7 mm | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | IP66 | ||
![]() 252-G FLEx | In Stock | - | - | Nylon | Straight | - | - | - | Round | - | Cable Glands | Adaptaflex, a Division of T & | 252-G | - | 13 mm | - | 8 mm | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | IP66 | ||
![]() 260-1250 FLEx | In Stock | - | - | Nickel Plated Brass | Straight | CE | - | - | Round | - | Cable Glands | Adaptaflex, a Division of T & | 260-1250 | - | 10 mm | - | 7 mm | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP68 | ||
![]() 5010.828.012 FLEx | In Stock | - | - | - | - | - | No | - | - | External thread | - | - | - | Brass | - | - | - | Straight | 14 | No | - | - | No | Nickel-plated | M12 x 1.5 | 10 | Metric | - | - | - | - | - | - | - | - | - | - | ||
![]() 260-1050 FLEx | In Stock | - | - | Nickel Plated Brass | Straight | CE | - | - | Round | - | Cable Glands | Adaptaflex, a Division of T & | 260-1050 | - | 9 mm | - | 6 mm | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP68 | ||
![]() 260-1350 FLEx | In Stock | - | - | Nickel Plated Brass | Straight | CE | - | - | Round | - | Cable Glands | Adaptaflex, a Division of T & | 260-1350 | - | 11 mm | - | 6 mm | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP68 | ||
![]() 260-1450 FLEx | In Stock | - | - | Nickel Plated Brass | Straight | CE | - | - | Round | - | Cable Glands | Adaptaflex, a Division of T & | 260-1450 | - | 14 mm | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP68 |