- Country of Origin
- Conductor category
- Nominal cross section conductor
- Insulated
- Length (mm)
- Material
- Material quality
- Surface protection
- Diameter
- Model
- Nominal diameter
- Type of fastening
Attribute column
Manufacturer
FLEx Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Approvals | Conductor category | Contact Sizes | Country of Origin | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material quality | Model | Nominal cross section conductor | Nominal diameter | Surface protection | Type of fastening | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Composition | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Style | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Includes | Features | UV resistant | Diameter | Thickness | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5030.025.013 FLEx | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum | Plastic | -- | - | - | 12 | - | -- | - | - | Polyamide (PA) | Double-lobe clamp | - | 18.5 | Untreated | Screw hole | -65°C ~ 200°C | Bulk | Military, MIL-DTL-5015 | Active | -- | Receptacle Housing | For Male Pins | 7 | - | Threaded | Crimp | W | Unshielded | Fluid Resistant | - | Electroless Nickel | 20-15 | Silver | Contacts Not Included | -- | -- | -- | No | 18.5 - 18.5 | - | -- | ||
![]() 5030.020.011 FLEx | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | Releco | C9-A42/AC115 | Polyamide (PA) | Closed | - | 15.8 | Untreated | Screw hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 15.8 - 15.8 | - | - | ||
![]() LNSSM32 FLEx | In Stock | - | - | - | - | - | - | Stainless Steel | - | CE | - | - | - | - | Johnson Controls | VH1241AN+923GGB | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | ||
![]() ACB16/ST FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & | ACB16/ST | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic Conduit | - | Polyamide | - | - | - | - | - | One Hole | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCLIP/20 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | PCLIP/20 | - | - | - | - | - | - | - | - | - | - | - | - | Flexible Metal Conduit | - | Steel | - | - | - | - | - | One Hole | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCLIP/50 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | PCLIP/50 | - | - | - | - | - | - | - | - | - | - | - | - | Flexible Metal Conduit | - | Steel | - | - | - | - | - | One Hole | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TTCE35 FLEx | In Stock | - | - | - | - | - | - | - | - | - | Class 5 = flexible | - | FR | - | - | - | - | - | 40.70mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TTCE20 FLEx | In Stock | - | - | - | - | - | - | - | - | - | Class 5 = flexible | - | FR | - | - | - | - | - | 20.40mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTCBI15-30 FLEx | In Stock | - | - | - | - | - | - | - | - | - | Class 5 = flexible | - | FR | - | - | - | - | - | 30.00mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTCBI15-25 FLEx | In Stock | - | - | - | - | - | - | - | - | - | Class 5 = flexible | - | FR | - | - | - | - | - | 25.00mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTCBI15-10 FLEx | In Stock | - | - | - | - | - | - | - | - | - | Class 5 = flexible | - | FR | - | - | - | - | - | 10.00mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTCBI15-16HL FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTCBI15-25HL FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTCB15-75 FLEx | In Stock | - | - | - | - | - | - | - | - | - | Class 5 = flexible | - | FR | - | - | - | - | - | 75.00mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTCB15-25 FLEx | In Stock | - | - | - | - | - | - | - | - | - | Class 5 = flexible | - | FR | - | - | - | - | - | 25.00mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTCB15-16 FLEx | In Stock | - | - | - | - | - | - | - | - | - | Class 5 = flexible | - | FR | - | - | - | - | - | 16.00mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTCB15-25HL FLEx | In Stock | - | - | - | - | - | - | - | - | - | Class 5 = flexible | - | FR | - | - | - | - | - | 25.00mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RRCB15-75 FLEx | In Stock | - | - | - | - | - | - | - | - | - | Class 5 = flexible | - | FR | - | - | - | - | - | 75.00mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RRCB15-16 FLEx | In Stock | - | - | - | - | - | - | - | - | - | Class 5 = flexible | - | FR | - | - | - | - | - | 16.00mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTCB15-10 FLEx | In Stock | - | - | - | - | - | - | - | - | - | Class 5 = flexible | - | FR | - | - | - | - | - | 10.00mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |