- Country of Origin
- Conductor category
- Nominal cross section conductor
- Insulated
- Length (mm)
- Material
- Material quality
- Surface protection
- Diameter
- Model
- Nominal diameter
- Type of fastening
Attribute column
Manufacturer
FLEx Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Conductor category | Country of Origin | Material quality | Model | Nominal cross section conductor | Nominal diameter | Surface protection | Type of fastening | UV resistant | Insulated | Diameter | Length (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPI35-600-12 FLEx | In Stock | - | - | - | Class 5 = flexible | FR | - | - | 35.00mm² | - | - | - | - | No | - | 600.00 | ||
![]() CPI25-400-10 FLEx | In Stock | - | - | - | Class 5 = flexible | FR | - | - | 25.00mm² | - | - | - | - | No | - | 400.00 | ||
![]() CPI25-300-10 FLEx | In Stock | - | - | - | Class 5 = flexible | FR | - | - | 25.00mm² | - | - | - | - | No | - | 300.00 | ||
![]() CPI16-600-8 FLEx | In Stock | - | - | - | Class 5 = flexible | FR | - | - | 16.00mm² | - | - | - | - | No | - | 600.00 | ||
![]() CPIW70-400-42B FLEx | In Stock | - | - | - | Class 5 = flexible | FR | - | - | 70.00mm² | - | - | - | - | No | - | 400.00 | ||
![]() CPI16-400-8 FLEx | In Stock | - | - | - | Class 5 = flexible | FR | - | - | 16.00mm² | - | - | - | - | No | - | 400.00 | ||
![]() CPIW70-300-42B FLEx | In Stock | - | - | - | Class 5 = flexible | FR | - | - | 70.00mm² | - | - | - | - | No | - | 300.00 | ||
![]() CPI16-300-8 FLEx | In Stock | - | - | - | Class 5 = flexible | FR | - | - | 16.00mm² | - | - | - | - | No | - | 300.00 | ||
![]() CPI16-150-8 FLEx | In Stock | - | - | - | Class 5 = flexible | FR | - | - | 16.00mm² | - | - | - | - | No | - | 150.00 | ||
![]() CPI50-250-12 FLEx | In Stock | - | - | - | Class 5 = flexible | FR | - | - | 50.00mm² | - | - | - | - | No | - | 250.00 | ||
![]() CPI50-150-12 FLEx | In Stock | - | - | - | Class 5 = flexible | FR | - | - | 50.00mm² | - | - | - | - | No | - | 150.00 | ||
![]() CPI16-200-8 FLEx | In Stock | - | - | - | Class 5 = flexible | FR | - | - | 16.00mm² | - | - | - | - | No | - | 200.00 | ||
![]() BJ6-200S FLEx | In Stock | - | - | - | Class 5 = flexible | FR | - | - | 6.00mm² | - | - | - | - | No | - | 200.00 | ||
![]() BJ10-300S FLEx | In Stock | - | - | - | Class 5 = flexible | FR | - | - | 10.00mm² | - | - | - | - | No | - | 300.00 | ||
![]() 5030.025.221 FLEx | In Stock | - | - | Plastic | - | - | Polyamide (PA) | Double-lobe clamp | - | 28.5 | Untreated | Screw hole | Yes | - | 28.5 - 28.5 | - | ||
![]() 5030.025.029 FLEx | In Stock | - | - | Plastic | - | - | Polyamide (PA) | Double-lobe clamp | - | 34.5 | Untreated | Screw hole | No | - | 34.5 - 34.5 | - |