- Manufacturer
- Manufacturer Part Number
- Color
- Diameter
- Approvals
- RoHS
- Jacket Material
- Material
- Length
- Series
- Outer Diameter
- IP Rating
Attribute column
Manufacturer
FLEx Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Shape | Package Cooled | Material Finish | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Base Product Number | Bending radius, static | Bending strength | Compressive strength | Degree of protection (IP) | Flame accelerating | Jacket Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Nominal diameter | Product Status | RoHS | Standards Met | Surface protection | Operating Temperature | Series | Part Status | Type | Color | Sealing | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thread Size | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Thermal Resistance @ Natural | Outer Diameter | Power Dissipation @ Temperature Rise | Features | Minimum Bend Radius | IP Rating | Diameter | Length | Width | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE007B10WP40 | +60°C | - | -5°C | - | - | - | EN50086 | - | - | KFS | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | - | - | 40 mm | IP40, IP65 | - | 10m | - | - | - | - | - | ||
![]() FPAS54B-25M FLEx | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +120°C | - | -40°C | - | - | - | - | - | - | FPAS | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.5mm | - | - | 80 mm | IP40 | - | 25m | - | - | - | - | - | ||
![]() FPAS42B-25M FLEx | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +120°C | - | -40°C | - | - | - | - | - | - | FPAS | - | - | - | - | - | - | - | - | - | - | - | - | - | 42.5mm | - | - | 70 mm | IP40 | - | 25m | - | - | - | - | - | ||
![]() LTP32B-25M FLEx | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +105°C | - | -20°C | - | - | - | - | - | - | LTP | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.1mm | - | - | 135 mm | IP66, IP67, IP68, IP69 | - | 25m | - | - | - | - | - | ||
![]() SSU20-10M FLEx | In Stock | - | - | 316 Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +600°C | - | -100°C | - | - | - | - | - | - | SSU | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.5mm | - | - | 45 mm | IP40 | - | 10m | - | - | - | - | - | ||
![]() LPC50BUFG-10M FLEx | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +90°C | - | -20°C | - | - | - | CE, ibs, IEC EN 61386 | - | - | LPCBU | - | - | - | - | - | - | - | - | - | - | - | - | - | 47.9mm | - | - | 240 mm | IP67, IP68, IP69 | - | 10m | - | - | - | - | - | ||
![]() LTP20B-25M FLEx | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +105°C | - | -20°C | - | - | - | - | - | - | LTP | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.1mm | - | - | 65 mm | IP66, IP67, IP68, IP69 | - | 25m | - | - | - | - | - | ||
![]() FPADS21B-50M FLEx | In Stock | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPADS | - | - | - | - | - | - | - | 13.9mm | - | - | - | - | - | 21.2mm | - | - | - | - | - | 50m | - | - | - | - | - | ||
![]() FPR34B-25M FLEx | In Stock | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPR | - | - | - | - | - | - | - | 28.1mm | - | - | - | - | - | 34.5mm | - | - | - | - | - | 25m | - | - | - | - | - | ||
![]() FPL20W-50M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPL | - | - | - | - | - | - | - | 15mm | - | - | - | - | - | 20mm | - | - | - | - | - | 50m | - | - | - | - | - | ||
![]() 0237.202.010 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | - | - | - | 0237.202 | - | - | - | - | - | - | - | - | - | Flexa | - | - | Active | - | - | - | -40°C ~ 150°C | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | - | - | 164 (50.00m) | - | 0.500 (12.70mm) | 0.370 (9.40mm) | - | UL94 V-0 | ||
![]() 1011.111.051 FLEx | In Stock | - | - | Aluminum | 0.82 | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | No | Yes | - | 125 | Flexible | 750 | IP40 | No | - | - | - | - | - | - | 56 | - | - | - | Galvanized | - | pushPIN™ | Active | Top Mount | - | No sealing | Push Pin | 0.590 (15.00mm) | 14.61°C/W @ 100 LFM | - | - | - | - | - | -- | - | -- | - | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | - | ||
![]() SPLHC40/10M FLEx | In Stock | - | - | - | - | - | - | - | CE, cURus | - | - | - | - | - | - | - | - | Thermoplastic Rubber | Adaptaflex, a Division of T&B | SPLHC40/10M | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.38 | - | - | - | - | - | - | ||
![]() PACS25/BL/10M FLEx | In Stock | - | - | - | - | - | - | - | cURus | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | PACS25/BL/10M | - | - | - | - | - | Yes | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAFS34/GR/25M FLEx | In Stock | - | - | - | - | - | - | - | cURus | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | PAFS34/GR/25M | - | - | - | - | - | Yes | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.13 | - | - | - | - | - | - | ||
![]() SPL12/50M FLEx | In Stock | - | - | - | - | - | - | - | CE, cURus | - | - | - | - | - | - | - | - | Polyvinyl Chloride | Adaptaflex, a Division of T&B | SPL12/50M | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.39 | - | - | - | - | - | - | ||
![]() PACS42/GR/25M FLEx | In Stock | - | - | - | - | - | - | - | cURus | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | PACS42/GR/25M | - | - | - | - | - | Yes | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.39 | - | - | - | - | - | - | ||
![]() SS12/25M FLEx | In Stock | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T&B | SS12/25M | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.41 | - | - | - | - | - | - | ||
![]() SPLHC25/100M FLEx | In Stock | - | - | - | - | - | - | - | CE, cURus | - | - | - | - | - | - | - | - | Thermoplastic Rubber | Adaptaflex, a Division of T&B | SPLHC25/100M | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.83 | - | - | - | - | - | - | ||
![]() PACS54/GR/25M FLEx | In Stock | - | - | - | - | - | - | - | cURus | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | PACS54/GR/25M | - | - | - | - | - | Yes | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.61 | - | - | - | - | - | - |