- Manufacturer
- Manufacturer Part Number
- Color
- Diameter
- Approvals
- RoHS
- Jacket Material
- Material
- Length
- Series
- Outer Diameter
- IP Rating
Attribute column
Manufacturer
FLEx Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Base Product Number | Bending radius, static | Bending strength | Compressive strength | Degree of protection (IP) | Flame accelerating | Jacket Material | Manufacturer | Manufacturer Part Number | Material filament | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Nominal diameter | Package | Plain exterior | Plain interior | Product Status | RoHS | Surface protection | Operating Temperature | Series | Type | Color | Sealing | Thread Size | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Outer Diameter | Features | Spool Size | Minimum Bend Radius | UV resistant | Flexibility | IP Rating | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STC10/25M FLEx | In Stock | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T&B | STC10/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.28 | - | - | - | - | - | ||
![]() 0237.202.016 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | - | 0237.202 | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | Spool | - | - | Active | - | - | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | - | - | - | 164 (50.00m) | 0.830 (21.08mm) | 0.630 (16.00mm) | - | UL94 V-0 | ||
![]() 0261.202.012 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | - | 0261.202 | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | Spool | - | - | Active | - | - | -25°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | - | - | - | 164 (50.00m) | 0.620 (15.75mm) | 0.470 (11.94mm) | - | UL94 HB | ||
![]() 0237.202.023 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | - | 0237.202 | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | Spool | - | - | Active | - | - | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | - | - | - | 164 (50.00m) | 1.110 (28.19mm) | 0.880 (22.35mm) | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | -15°C | - | - | - | - | - | - | - | - | SP | - | - | - | M25 | - | - | - | - | 26mm | - | - | 55 mm | - | - | IP54, IP65 | - | 10m | - | - | - | - | ||
![]() 0238.232.036 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | - | 0238.232 | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | Spool | - | - | Active | - | - | -25°C ~ 120°C | ROHRflex® | Tubing, Flexible | Black | - | - | Convoluted, Corrugated | - | Fluid Resistant, Oil Resistant | Flame Retardant | - | - | - | - | - | - | - | - | - | 1.670 (42.42mm) | 1.400 (35.56mm) | - | UL94 V-2 | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +135°C | - | -45°C | - | - | - | - | - | - | - | - | SPLHC | - | - | - | - | - | - | - | - | 26.4mm | - | - | 110 mm | - | - | IP66, IP67, IP68, IP69K | - | 10m | - | - | - | - | ||
![]() LFHU25B-10M FLEx | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +90°C | - | -25°C | - | - | - | - | - | - | - | - | LFHU | - | - | - | - | - | - | - | - | 26mm | - | - | 55 mm | - | - | IP54 | - | 10m | - | - | - | - | ||
![]() 2010.182.008 FLEx | In Stock | - | - | Stainless Steel, PVC Coated | - | - | - | - | - | 2010.182 | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | Spool | - | - | Active | - | - | -25°C ~ 90°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | 164 (50.00m) | 0.430 (10.92mm) | 0.310 (7.87mm) | - | - | ||
![]() 0237.232.029 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | - | 0237.202 | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | Spool | - | - | Active | - | - | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | - | - | - | 82.02 (25.00m) | 1.350 (34.29mm) | 1.120 (28.45mm) | - | UL94 V-0 | ||
![]() 0261.202.014 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | - | 0261.202 | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | Spool | - | - | Active | - | - | -25°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | - | - | - | 164 (50.00m) | 0.710 (18.03mm) | 0.560 (14.22mm) | - | UL94 HB | ||
![]() 0238.232.029 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | - | 0238.232 | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | Spool | - | - | Active | - | - | - | ROHRflex® | Tubing, Flexible | Black | - | - | Convoluted, Corrugated | - | Fluid Resistant, Oil Resistant | Flame Retardant | - | - | - | - | - | - | - | - | - | 1.360 (34.54mm) | 1.120 (28.45mm) | - | UL94 V-2 | ||
![]() 2041.701.021 FLEx | In Stock | - | - | - | - | - | No | Yes | No | - | 20 | - | - | IP68 | - | - | - | - | Plastic-sheathed spring steel | - | - | - | 27 | - | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Extremely flexible | - | - | - | - | - | - | - | ||
![]() 1010.111.018 FLEx | In Stock | - | - | Steel | 0.173 | - | No | Yes | - | - | 50 | Flexible | 750 | IP40 | No | - | - | - | - | - | - | - | 21 | - | - | - | - | - | Galvanized | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2031.101.048 FLEx | In Stock | - | - | Polyvinyl chloride (PVC) | - | - | Yes | Yes | Yes | - | 40 | - | - | IP68 | - | - | - | - | PVC-sheathed spring steel | - | - | - | 56 | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Extremely flexible | - | - | - | - | - | - | - | ||
![]() 2010.111.029 FLEx | In Stock | - | - | Steel | 0.62 | - | No | Yes | - | - | 98 | Flexible | 1250 | IP68 | No | - | - | - | - | - | - | - | 36 | - | - | - | - | - | Galvanized | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1010.801.008 FLEx | In Stock | - | - | Stainless steel | 0.077 | - | No | No | - | - | 22 | Flexible | - | IP40 | No | - | - | - | - | - | - | - | 10 | - | - | - | - | - | Untreated | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1010.111.031 FLEx | In Stock | - | - | Steel | 0.526 | - | No | Yes | - | - | 85 | Flexible | 750 | IP40 | No | - | - | - | - | - | - | - | 36 | - | - | - | - | - | Galvanized | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1010.111.008 FLEx | In Stock | - | - | Steel | 0.064 | - | No | Yes | - | - | 28 | Flexible | 750 | IP40 | No | - | - | - | - | - | - | - | 10 | - | - | - | - | - | Galvanized | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 80147 FLEx | In Stock | - | - | - | - | JIC | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | Electri-Flex | EF-14 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.66 | - | - | - | - | - |