- Manufacturer
- Manufacturer Part Number
- Color
- Diameter
- Approvals
- RoHS
- Jacket Material
- Material
- Length
- Series
- Outer Diameter
- IP Rating
Attribute column
Manufacturer
FLEx Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Base Product Number | Bending radius, static | Bending strength | Compressive strength | Degree of protection (IP) | Flame accelerating | Jacket Material | Lengthwise slotted | Manufacturer | Manufacturer Part Number | Material filament | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Nominal diameter | Oil resistant | Package | Plain exterior | Plain interior | Product Status | RoHS | Standards Met | Surface protection | Operating Temperature | Series | Type | Color | Sealing | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Outer Diameter | Features | Minimum Bend Radius | UV resistant | Flexibility | IP Rating | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PFCS54/BL/50M FLEx | In Stock | - | - | - | - | LLOYD;LUL | - | - | - | - | - | - | - | - | - | None | - | Adaptaflex, a Division of T & B | PFCS54/BL/50M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 2.14 Inches | - | - | - | - | - | ||
![]() PRCSSS28/BL/10M FLEx | In Stock | - | - | - | - | LLOYD;LUL | - | - | - | - | - | - | - | - | - | Steel | - | Adaptaflex, a Division of T & B | PRCSSS28/BL/10M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 1.12 Inches | - | - | - | - | - | ||
![]() PRFSTC21/BL/50M FLEx | In Stock | - | - | - | - | LLOYD;LUL | - | - | - | - | - | - | - | - | - | Steel | - | Adaptaflex, a Division of T & B | PRFSTC21/BL/50M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.93 Inches | - | - | - | - | - | ||
![]() PKFSTC21/BL/25M FLEx | In Stock | - | - | - | - | LUL;UR | - | - | - | - | - | - | - | - | - | Copper | - | Adaptaflex, a Division of T & B | PKFSTC21/BL/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.93 Inches | - | - | - | - | - | ||
![]() 98232 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electri-Flex | SL-13 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.22 | - | - | - | - | - | ||
![]() SPL63/OR/25M FLEx | In Stock | - | - | - | - | CE, cURus | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | - | Adaptaflex, a Division of T&B | SPL63/OR/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | 2.03 | - | - | - | - | - | ||
![]() 80113 FLEx | In Stock | - | - | - | - | JIC | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | - | Electri-Flex | EF-11 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 0.84 | - | - | - | - | - | ||
![]() 20104 FLEx | In Stock | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | - | Electri-Flex | LA-10 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.71 | - | - | - | - | - | ||
![]() 0233.202.016 FLEx | In Stock | - | - | Polyamide (PA) | - | - | Yes | Yes | Yes | 0233.202 | 45 | Flexible | - | IP68 | No | - | No | - | - | - | Polyamide 6 | - | Flexa | - | 21.2 | Yes | Spool | - | - | Active | - | - | - | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | Yes | - | - | - | 164 (50.00m) | 0.830 (21.08mm) | 0.640 (16.26mm) | - | UL94 V-0 | ||
![]() 0233.232.048 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | - | 0233.232 | - | - | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | Spool | - | - | Active | - | - | - | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | - | - | 82.02 (25.00m) | 2.140 (54.36mm) | 1.850 (46.99mm) | - | UL94 V-0 | ||
![]() 0461.702.010 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free; Copper, Tinned | - | - | - | - | - | 0461.702 | - | - | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | Spool | - | - | Active | - | - | - | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black, Silver | - | Convoluted - Braided | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | - | - | 164 (50.00m) | 0.550 (13.97mm) | 0.390 (9.91mm) | - | UL94 HB | ||
![]() 88192 FLEx | In Stock | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | Polyurethane | - | Electri-Flex | ZHLA-20 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 4.5 | - | - | - | - | - | ||
![]() PACH21/CB/100FT FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | PACH21/CB/100FT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PACH21/GR/50M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | PACH21/GR/50M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 80252 FLEx | In Stock | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | - | Electri-Flex | ATLA-15 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 1.9 | - | - | - | - | - | ||
![]() FSU40B-25M FLEx | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | -15°C | - | - | - | - | - | - | - | CE, IEC EN 61386 | - | - | FSU | - | - | - | - | - | - | - | 44.5mm | - | 90 mm | - | - | IP54 | - | 25m | - | - | - | - | ||
![]() SSU25-10M FLEx | In Stock | - | - | 316 Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +600°C | - | -100°C | - | - | - | - | - | - | - | - | - | - | SSU | - | - | - | - | - | - | - | 25mm | - | 55 mm | - | - | IP40 | - | 10m | - | - | - | - | ||
![]() 1011.111.008 FLEx | In Stock | - | - | Steel | 0.064 | - | No | Yes | - | - | 28 | Flexible | 750 | IP40 | No | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | Galvanized | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1010.801.016 FLEx | In Stock | - | - | Stainless steel | 0.15 | - | No | No | - | - | 45 | Flexible | - | IP40 | No | - | - | - | - | - | - | - | - | - | 19 | - | - | - | - | - | - | - | Untreated | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0201.101.029 FLEx | In Stock | - | - | Polyvinyl chloride (PVC) | - | - | Yes | No | Yes | - | 50 | - | - | IP68 | - | - | - | - | - | Helix of rigid plastic | - | - | - | - | 36 | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Extremely flexible | - | - | - | - | - | - | - |