- Manufacturer
- Manufacturer Part Number
- Color
- Diameter
- Approvals
- RoHS
- Jacket Material
- Material
- Length
- Series
- Outer Diameter
- IP Rating
Attribute column
Manufacturer
FLEx Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Bending radius, static | Degree of protection (IP) | Jacket Material | Manufacturer | Manufacturer Part Number | Material filament | Maximum Operating Temperature | Minimum Operating Temperature | Nominal diameter | Plain exterior | Plain interior | RoHS | Standards Met | Series | Color | Thread Size | Outer Diameter | Minimum Bend Radius | UV resistant | Flexibility | IP Rating | Diameter | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PFFH16/BL/10M FLEx | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | (Static) +110 °C, (Moving) +120°C | (Moving) -45 °C, (Static) -50°C | - | - | - | - | EN45545-2 HL2 - R22 & R23 | PF | - | - | 15.8mm | 45 mm | - | - | IP40, IP66 | - | 10m | ||
| Tiny WHSL | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | +120°C | -40°C | - | - | - | - | - | PAFS | - | - | 28.5mm | 50 mm | - | - | IP40, IP65, IP66, IP67, IP68, IP69K | - | 50m | ||
| Tiny WHSL | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | - | - | +60°C | -5°C | - | - | - | - | - | XF Xtraflex | - | - | 33.5mm | 60 mm | - | - | IP65 | - | 30m | ||
![]() XF20/10M FLEx | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | - | - | +60°C | -5°C | - | - | - | - | CE | XF Xtraflex | - | - | 20.5mm | 35 mm | - | - | IP65 | - | 10m | ||
![]() XF16/10M FLEx | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | - | - | +60°C | -5°C | - | - | - | - | - | XF Xtraflex | - | - | 16.5mm | 30 mm | - | - | IP65 | - | 10m | ||
| Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | +250°C | -45°C | - | - | - | - | CE | S | - | - | 20.5mm | 45 mm | - | - | IP40 | - | 10m | ||
![]() SPB16/10M) FLEx | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | +70°C | -15°C | - | - | - | - | - | SPB | - | - | 17.5mm | 30 mm | - | - | IP54 | - | 10m | ||
![]() FPU25BU-25M FLEx | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | +100°C | -40°C | - | - | - | - | -, CE Compliant, Lloyds Register of Shipping Type Approval, Rail Accreditation, REACH Compliant, RoHS Compliant | FPU | - | - | 26mm | 55 mm | - | - | IP54 | - | 25m | ||
![]() FPADS11B-50M FLEx | In Stock | - | - | Nylon 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPA | - | 11mm | 11.5mm | - | - | - | - | - | 50m | ||
| Tiny WHSL | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KF | - | M20 | 19.7mm | - | - | - | IP54 | - | 10m | ||
| Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | +135°C | -45°C | - | - | - | - | - | SPLHC | - | - | 21.1mm | 80 mm | - | - | IP66, IP67, IP68, IP69K | - | 10m | ||
![]() SPLHCB40/25M FLEx | In Stock | - | - | - | CE | - | - | - | - | - | Thermoplastic Rubber | Adaptaflex, a Division of T&B | SPLHCB40/25M | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | 1.39 | - | ||
![]() SP50/BL/25M FLEx | In Stock | - | - | - | CE | - | - | - | - | - | Polyvinyl Chloride | Adaptaflex, a Division of T&B | SP50/BL/25M | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | 1.9 | - | ||
![]() 0220.101.029 FLEx | In Stock | - | - | Polyvinyl chloride (PVC) | - | Yes | No | Yes | 130 | IP68 | - | - | - | Without coil | - | - | 36 | Yes | Yes | - | - | - | - | - | - | - | No | Flexible | - | - | - | ||
![]() PAFH16/BL/100FT FLEx | In Stock | - | - | - | cURus | - | - | - | - | - | - | Adaptaflex, a Division of T & B | PAFH16/BL/100FT | - | - | - | - | - | - | Yes | - | - | Black | - | - | - | - | - | - | 0.44 | - | ||
![]() PFCH54/BL/25M FLEx | In Stock | - | - | - | cURus | - | - | - | - | - | - | Adaptaflex, a Division of T & B | PFCH54/BL/25M | - | - | - | - | - | - | Yes | - | - | Black | - | - | - | - | - | - | 1.83 | - | ||
![]() SS20/25M FLEx | In Stock | - | - | - | CE | - | - | - | - | - | - | Adaptaflex, a Division of T&B | SS20/25M | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | 0.67 | - | ||
![]() 80282 FLEx | In Stock | - | - | - | CSA, UL | - | - | - | - | - | Polyvinyl Chloride | Electri-Flex | ATLA-18 | - | - | - | - | - | - | Yes | - | - | Gray | - | - | - | - | - | - | 3.5 | - | ||
![]() SP63/BL/10M FLEx | In Stock | - | - | - | CE | - | - | - | - | - | Polyvinyl Chloride | Adaptaflex, a Division of T&B | SP63/BL/10M | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | 2.26 | - | ||
![]() SPB10/25M FLEx | In Stock | - | - | - | CE | - | - | - | - | - | Polyvinyl Chloride | Adaptaflex, a Division of T&B | SPB10/25M | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | 0.27 | - |