- Manufacturer
- Manufacturer Part Number
- Color
- Diameter
- Approvals
- RoHS
- Jacket Material
- Material
- Length
- Series
- Outer Diameter
- IP Rating
Attribute column
Manufacturer
FLEx Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Base Product Number | Jacket Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Standards Met | Operating Temperature | Series | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Outer Diameter | Features | Minimum Bend Radius | IP Rating | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | +105°C | - | -5°C | - | - | - | - | - | SPL | - | - | - | - | - | - | 11.8mm | - | 40 mm | IP66, IP67, IP68, IP69K | - | 10m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | +105°C | - | -5°C | - | - | - | - | - | SPL | - | - | - | - | - | - | 17.8mm | - | 50 mm | IP66, IP67, IP68, IP69K | - | 10m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | +105°C | - | -5°C | - | - | - | - | - | SPL | - | - | - | - | - | - | 14.2mm | - | 45 mm | IP66, IP67, IP68, IP69K | - | 10m | - | - | - | - | ||
![]() 0461.702.016 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free; Copper, Tinned | - | 0461.702 | - | - | - | - | Flexa | - | Spool | Active | - | - | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black, Silver | Convoluted - Braided | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | 164 (50.00m) | 0.870 (22.10mm) | 0.640 (16.26mm) | - | UL94 HB | ||
Tiny WHSL | In Stock | - | - | PVC | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE007B10WP40 | +60°C | - | -5°C | - | - | - | EN50086 | - | KFS | - | - | - | - | - | - | 25mm | - | 40 mm | IP40, IP65 | - | 10m | - | - | - | - | ||
![]() SSU25-25M FLEx | In Stock | - | - | 316 Stainless Steel | - | - | - | - | - | +600°C | - | -100°C | - | - | Non-Compliant | CE Compliant, Rail Accreditation, RoHS Compliant | - | SSU | - | - | - | - | - | - | 25mm | - | 55 mm | IP40 | - | 25m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Polyamide | - | - | - | - | - | +120°C | - | -5°C | - | - | - | - | - | PAFS | - | - | - | - | - | - | 13mm | - | 25 mm | IP40, IP65, IP66, IP67, IP68, IP69K | - | 10m | - | - | - | - | ||
![]() SSU20-10M FLEx | In Stock | - | - | 316 Stainless Steel | - | - | - | - | - | +600°C | - | -100°C | - | - | - | - | - | SSU | - | - | - | - | - | - | 20.5mm | - | 45 mm | IP40 | - | 10m | - | - | - | - | ||
![]() PFFH16/BL/50M FLEx | In Stock | - | - | - | cURus | - | - | Adaptaflex, a Division of T & B | PFFH16/BL/50M | - | - | - | - | - | Yes | - | - | - | - | Black | - | - | - | - | - | - | - | - | 0.45 | - | - | - | - | - | ||
![]() 16804 FLEx | In Stock | - | - | - | JIC | - | Polyvinyl Chloride | Electri-Flex | LT-16 | - | - | - | - | - | Yes | - | - | - | - | Black | - | - | - | - | - | - | - | - | 2.375 | - | - | - | - | - | ||
![]() SPLHC16/10M FLEx | In Stock | - | - | - | CE, cURus | - | Thermoplastic Rubber | Adaptaflex, a Division of T&B | SPLHC16/10M | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 0.49 | - | - | - | - | - | ||
![]() KFS16/W/50M FLEx | In Stock | - | - | - | - | - | - | Adaptaflex, a Division of T & B | KFS16/W/50M | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | 0.07 | - | - | - | - | - | ||
![]() PRFS16/BL/100FT FLEx | In Stock | - | - | - | cURus | - | - | Adaptaflex, a Division of T & B | PRFS16/BL/100FT | - | - | - | - | - | Yes | - | - | - | - | Black | - | - | - | - | - | - | - | - | 0.39 | - | - | - | - | - | ||
![]() SPL20/10M FLEx | In Stock | - | - | - | CE, cURus | - | Polyvinyl Chloride | Adaptaflex, a Division of T&B | SPL20/10M | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 0.63 | - | - | - | - | - | ||
![]() 20103 FLEx | In Stock | - | - | - | CSA, UL | - | Polyvinyl Chloride | Electri-Flex | LA-10 | - | - | - | - | - | Yes | - | - | - | - | Gray | - | - | - | - | - | - | - | - | 0.71 | - | - | - | - | - | ||
![]() LFH-SP40/10M FLEx | In Stock | - | - | - | CE | - | - | Adaptaflex, a Division of T&B | LFH-SP40/10M | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 1.48 | - | - | - | - | - | ||
![]() SP25/BL/100M FLEx | In Stock | - | - | - | CE | - | Polyvinyl Chloride | Adaptaflex, a Division of T&B | SP25/BL/100M | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 0.84 | - | - | - | - | - | ||
![]() PACH54/BL/100FT FLEx | In Stock | - | - | - | - | - | - | Adaptaflex, a Division of T&B | PACH54/BL/100FT | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF32/BL/30M FLEx | In Stock | - | - | - | - | - | - | Adaptaflex, a Division of T & B | RF32/BL/30M | - | - | - | - | - | Yes | - | - | - | - | Black | - | - | - | - | - | - | - | - | 1.06 | - | - | - | - | - | ||
![]() 65202 FLEx | In Stock | - | - | - | - | - | Thermoplastic Rubber | Electri-Flex | ATX-15 | - | - | - | - | - | Yes | - | - | - | - | Black | - | - | - | - | - | - | - | - | 1.9 | - | - | - | - | - |